- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Primary Winding(s) | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744902127 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | - | - | Alumina | 2GHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | Obsolete | 1 (Unlimited) | - | Thin Film | - | 125°C | -40°C | Thin Film | 250mA | Unshielded | - | 250mA | - | 1608 | 0603 | - | - | 27nH | 300MHz | 2Ohm Max | 250mA | 15 @ 300MHz | - | 15 | 2% | - | - | - | 457.2μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No SVHC | ROHS3 Compliant | - | ||
![]() 744902147 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | - | - | Alumina | 1.5GHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | Obsolete | 1 (Unlimited) | - | Thin Film | - | 125°C | -40°C | Thin Film | 200mA | Unshielded | - | 200mA | - | 1608 | 0603 | - | - | 47nH | 300MHz | 3Ohm Max | 200mA | 15 @ 300MHz | - | 15 | 2% | - | - | - | 457.2μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No SVHC | ROHS3 Compliant | - | ||
![]() 744355147 Würth Elektronik | 402 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 1365 | - | - | - | 100MHz | - | - | -40°C~155°C | Tape & Reel (TR) | WE-HCI | 0.512Lx0.504W 13.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 30A | Shielded | - | - | - | - | - | - | - | 470nH | - | 0.67mOhm | - | - | 50A | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 7447669168 Würth Elektronik | 491 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | - | - | 12MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 350mA | Unshielded | - | 350mA | - | - | - | - | - | 68μH | 975kHz | 2.25Ohm Max | 350mA | 40 @ 975kHz | - | - | 10% | - | - | - | - | 0.134 3.40mm | 4.4958mm | 3.2004mm | Unknown | ROHS3 Compliant | - | ||
![]() 744760027C Würth Elektronik | 1525 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | - | 7.9GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±0.2nH | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 180mOhm | 125°C | -40°C | Ceramic, Wirewound | 800mA | Unshielded | 1.7mm | 800mA | 1GHz | 2012 | 0805 | - | - | 2.7nH | 250MHz | 80mOhm Max | 800mA | 30 @ 1GHz | - | 30 | 5% | - | 80mOhm | - | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | Unknown | ROHS3 Compliant | - | ||
![]() 7447669012 Würth Elektronik | 2334 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | - | - | 182MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.8A | Unshielded | - | 1.8A | - | - | - | - | - | 1.2μH | 1.6MHz | 105mOhm Max | 1.8A | 30 @ 1.60MHz | - | - | 10% | - | - | - | - | 0.134 3.40mm | 4.4958mm | 3.2004mm | Unknown | ROHS3 Compliant | - | ||
![]() 7447669122 Würth Elektronik | 78 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | - | - | 23MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 650mA | Unshielded | - | 650mA | - | - | - | - | - | 22μH | 1.06MHz | 790mOhm Max | 650mA | 35 @ 1.06MHz | - | - | 10% | - | - | - | - | 0.134 3.40mm | 4.4958mm | 3.2004mm | Unknown | ROHS3 Compliant | - | ||
![]() 74404052039 Würth Elektronik | 1986 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 62MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 2.4A | Shielded | - | 2.4A | - | - | - | - | - | 3.9μH | 100kHz | 50.5mOhm | - | - | 2.8A | - | - | - | - | - | - | 0.079 2.00mm | 5.0038mm | 5.0038mm | - | ROHS3 Compliant | - | ||
![]() 74404042151 Würth Elektronik | 33 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 7.5MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 300mA | Shielded | - | 300mA | - | - | - | - | - | 150μH | 100kHz | 2.853Ohm | - | - | 450mA | - | - | - | - | - | - | 0.071 1.80mm | 3.9878mm | 3.9878mm | - | ROHS3 Compliant | - | ||
![]() 744901056 Würth Elektronik | 37 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | - | 652.039032μg | Alumina | 6GHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | Active | 1 (Unlimited) | SMD/SMT | Thin Film | - | 125°C | -40°C | Thin Film | 280mA | Unshielded | - | 280mA | - | 1005 | 0402 | - | - | 5.6nH | 500MHz | 700mOhm Max | 280mA | 13 @ 500MHz | - | 13 | - | - | - | - | 320μm | 0.016 0.40mm | 990.6μm | 1mm | Unknown | ROHS3 Compliant | - | ||
![]() 78438334068 Würth Elektronik | 24 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 3012 | - | - | - | 25MHz | - | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 880mA | Shielded | - | 880mA | - | 3030 | 1212 | - | - | 6.8μH | 100kHz | 423.4mOhm Max | - | - | 2.7A | - | - | - | - | - | - | 0.047 1.20mm | 2.9972mm | 2.9972mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 78438356047 Würth Elektronik | 1123 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | - | 26MHz | - | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 2.9A | Shielded | - | - | - | - | - | - | - | 4.7μH | - | 76mOhm Max | - | - | 4.7A | - | - | - | - | - | - | 0.083 2.10mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744373360068 Würth Elektronik | 1306 |
| Datasheet | - | Surface Mount | Surface Mount | 2-SMD | 2 | 5030 | - | - | - | 90MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Discontinued | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 8A | Shielded | - | 8A | - | - | - | - | - | 680nH | 100kHz | 12mOhm Max | - | - | 15A | - | 20% | 8A | - | - | - | 0.118 3.00mm | 5.207mm | 5.207mm | Unknown | ROHS3 Compliant | - | ||
![]() 750311431 Würth Elektronik | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | 2 | - | - | - | - | - | - | - | - | Tray | MID-FLIT | 0.580Diax0.365W 14.73mmx9.27mm | ±20% | Active | 1 (Unlimited) | Radial | Toroidal | - | - | - | - | 250mA | Unshielded | - | 250mA | - | - | - | 6.6mm | 380 μm | 750μH | 100kHz | 570mOhm Max | 250mA | - | - | - | 20% | 250mA | - | Single | - | - | - | 9.271mm | Unknown | ROHS3 Compliant | - | ||
![]() S14100034 Würth Elektronik | 24 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tray | WE-FI | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | Toroidal | - | 125°C | -40°C | - | 18A | Unshielded | - | 18A | - | - | - | - | - | 22μH | 100kHz | 4.5mOhm Max | - | - | - | - | - | - | - | - | - | 0.689 17.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74479775215 Würth Elektronik | 2403 | - | Datasheet | 10 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | - | - | 70MHz | 1MHz | - | -40°C~125°C | - | WE-PMI | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | - | - | - | 1.1A | Shielded | - | - | - | - | - | - | - | 1.5μH | - | 200mOhm Max | - | 20 @ 1MHz | 800mA | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744786212A Würth Elektronik | 1362 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | - | 600MHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 200mA | Unshielded | - | 200mA | - | 1608 | 0603 | - | - | 120nH | 100MHz | 1.4Ohm Max | 200mA | 8 @ 100MHz | - | - | 5% | - | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | ||
![]() 74404084221 Würth Elektronik | 285 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 4.5MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 810mA | Shielded | - | 810mA | - | - | - | - | - | 220μH | 100kHz | 592mOhm | - | - | 1.1A | - | - | - | - | - | - | 0.165 4.20mm | 8.001mm | 8.001mm | - | ROHS3 Compliant | - | ||
![]() 7447669220 Würth Elektronik | 42 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | - | - | 6.5MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 200mA | Unshielded | - | 200mA | - | - | - | - | - | 220μH | 975kHz | 7.2Ohm Max | 200mA | 40 @ 975kHz | - | - | 10% | - | - | - | - | 0.134 3.40mm | 4.4958mm | 3.2004mm | Unknown | ROHS3 Compliant | - | ||
![]() 74404064022 Würth Elektronik | 1537 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 6045 | - | - | - | 60MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 4.6A | Shielded | - | 4.6A | - | - | - | - | - | 2.2μH | 100kHz | 14mOhm | 4.6A | - | 7.4A | - | 30% | 4.6A | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 6mm | Unknown | ROHS3 Compliant | - |