- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744916112 Würth Elektronik | 8 |
| Datasheet | 12 Weeks | - | Surface Mount | 0402 (1006 Metric) | - | 0402 (1006 Metric) | - | - | - | 4.4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.2A | Unshielded | - | - | - | - | - | 12nH | - | 70mOhm Max | - | 28 @ 250MHz | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744902068 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | - | - | Alumina | 5GHz | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1nH | Obsolete | 1 (Unlimited) | - | Thin Film | - | 125°C | -40°C | Thin Film | 300mA | Unshielded | - | 300mA | - | 1608 | 0603 | 6.8nH | 300MHz | 500mOhm Max | 300mA | 15 @ 300MHz | - | 15 | - | - | 457.2μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No SVHC | ROHS3 Compliant | - | ||
![]() 74404063681 Würth Elektronik | 1936 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | 6028 | - | - | - | 3MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 270mA | Shielded | - | - | - | - | - | 680μH | - | 5.526Ohm | - | - | 290mA | - | 20% | - | - | 0.110 2.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744373580082 Würth Elektronik | 73 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8040 | - | - | - | 51MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.362Lx0.335W 9.20mmx8.50mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 14.5A | Shielded | - | 14.5A | - | - | - | 820nH | 100kHz | 3.88mOhm Max | - | - | 32A | - | - | - | - | 0.157 4.00mm | 9.1948mm | 8.509mm | - | ROHS3 Compliant | - | ||
![]() 74437429203151 Würth Elektronik | 44 | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | 2920 | - | - | - | 3.8MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tray | WE-HCF | 1.102Lx0.984W 28.00mmx25.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 8.4A | Shielded | - | - | - | - | - | 150μH | - | 38.85mOhm | - | - | 7.8A | - | 20% | - | - | 0.807 20.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744916139 Würth Elektronik | 8 |
| Datasheet | 12 Weeks | - | Surface Mount | 0402 (1006 Metric) | - | 0402 (1006 Metric) | - | - | - | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | - | Unshielded | - | - | - | - | - | 39nH | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744916136 Würth Elektronik | 40 | - | Datasheet | 12 Weeks | - | Surface Mount | 0402 (1006 Metric) | - | 0402 (1006 Metric) | - | - | - | 2.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 480mA | Unshielded | - | - | - | - | - | 36nH | - | 360mOhm Max | - | 26 @ 250MHz | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744916116 Würth Elektronik | 12 |
| Datasheet | 12 Weeks | - | Surface Mount | 0402 (1006 Metric) | - | 0402 (1006 Metric) | - | - | - | 3.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 850mA | Unshielded | - | - | - | - | - | 16nH | - | 130mOhm Max | - | 27 @ 250MHz | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744916022 Würth Elektronik | 8 |
| Datasheet | 12 Weeks | - | Surface Mount | 0402 (1006 Metric) | - | 0402 (1006 Metric) | - | - | - | 15.1GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.2nH | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.1A | Unshielded | - | - | - | - | - | 2.2nH | - | 38mOhm Max | - | 25 @ 250MHz | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744916118 Würth Elektronik | 53 | - | Datasheet | 12 Weeks | - | Surface Mount | 0402 (1006 Metric) | - | 0402 (1006 Metric) | - | - | - | 3.55GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 900mA | Unshielded | - | - | - | - | - | 18nH | - | 120mOhm Max | - | 26 @ 250MHz | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744916130 Würth Elektronik | 8 |
| Datasheet | 12 Weeks | - | Surface Mount | 0402 (1006 Metric) | - | 0402 (1006 Metric) | - | - | - | 2.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 450mA | Unshielded | - | - | - | - | - | 30nH | - | 400mOhm Max | - | 25 @ 250MHz | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744916126 Würth Elektronik | 130 | - | Datasheet | 12 Weeks | - | Surface Mount | 0402 (1006 Metric) | - | 0402 (1006 Metric) | - | - | - | 3.15GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 700mA | Unshielded | - | - | - | - | - | 26nH | - | 275mOhm Max | - | 27 @ 250MHz | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74476010C Würth Elektronik | 222 | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | - | 4.2GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 110mOhm | 125°C | -40°C | Ceramic, Wirewound | 600mA | Unshielded | 1.7mm | 600mA | 1GHz | 2012 | 0805 | 10nH | 1GHz | 120mOhm Max | 600mA | 50 @ 1GHz | - | 50 | 5% | 120mOhm | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | Unknown | ROHS3 Compliant | - | ||
![]() 784777022 Würth Elektronik | 44 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | 7345 | - | - | - | 95.2MHz | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 2.7A | Shielded | - | 2.7A | - | - | - | 2.2μH | 100kHz | 61mOhm Max | - | - | 5.25A | - | - | - | - | 0.169 4.30mm | 7.2898mm | 7.2898mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 784778082 Würth Elektronik | 954 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | 7332 | - | - | - | 36.9MHz | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 2.2A | Shielded | - | 2.2A | - | - | - | 8.2μH | 100kHz | 103mOhm Max | - | - | 2.4A | - | - | - | - | 0.138 3.50mm | 7.2898mm | 7.2898mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 784383350068 Würth Elektronik | 105 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 3015 | - | - | - | 100MHz | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 4.1A | Shielded | - | 4.1A | - | 3030 | 1212 | 680nH | 100kHz | 30mOhm Max | - | - | 8.1A | - | - | - | - | 0.059 1.50mm | 2.9972mm | 2.9972mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744917225 Würth Elektronik | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | - | 1.05GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.067Lx0.043W 1.70mmx1.10mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 240mA | Unshielded | - | - | - | - | - | 250nH | - | 3Ohm Max | - | 25 @ 250MHz | - | - | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 784773139 Würth Elektronik | 1520 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | - | - | 15MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 770mA | Unshielded | - | 770mA | - | - | - | 39μH | 10kHz | 587mOhm Max | - | - | 870mA | - | - | - | - | 0.138 3.50mm | 4.4958mm | 3.9878mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744917036 Würth Elektronik | 344 | - | Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | - | 9.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.067Lx0.043W 1.70mmx1.10mm | ±0.2nH | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.9A | Unshielded | - | - | - | - | - | 3.6nH | - | 31mOhm Max | - | 32 @ 250MHz | - | - | - | - | - | 0.044 1.11mm | - | - | - | ROHS3 Compliant | - | ||
![]() 78438323082 Würth Elektronik | 71 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2510 | - | - | - | 27MHz | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 700mA | Shielded | - | 700mA | - | 2520 | 1008 | 8.2μH | 100kHz | 743mOhm Max | - | - | 1.45A | - | - | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | ROHS3 Compliant | AEC-Q200 |