- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744917182 Würth Elektronik | 62 | - | Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 1.8GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.067Lx0.043W 1.70mmx1.10mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 510mA | Unshielded | - | - | - | - | - | 82nH | - | 460mOhm Max | - | 35 @ 250MHz | - | - | - | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 784773056 Würth Elektronik | 74 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | - | 40MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.58A | Unshielded | - | 1.58A | - | - | - | 5.6μH | 10kHz | 126mOhm Max | - | - | 2.43A | - | - | - | - | - | 0.138 3.50mm | 4.4958mm | 3.9878mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 7443739650033 Würth Elektronik | 712 | - | Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | 1365 | - | - | 74.7MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.551Lx0.504W 14.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 29.5A | Shielded | - | - | - | - | - | 330nH | - | 0.8mOhm Max | - | - | 77.3A | - | - | - | - | - | 0.256 6.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 78438322010 Würth Elektronik | 791 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2508 | - | - | 100MHz | - | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 1.75A | Shielded | - | 1.75A | - | 2520 | 1008 | 1μH | 100kHz | 133mOhm Max | - | - | 3.35A | - | - | - | - | - | 0.031 0.80mm | 2.4892mm | 2.0066mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 784774212 Würth Elektronik | 1685 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5848 | - | - | 7MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 490mA | Unshielded | - | 490mA | - | - | - | 120μH | 10kHz | 930mOhm Max | - | - | 630mA | - | - | - | - | - | 0.191 4.85mm | 5.7912mm | 5.207mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744917118 Würth Elektronik | 8 |
| Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 3.3GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.067Lx0.043W 1.70mmx1.10mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.2A | Unshielded | - | - | - | - | - | 18nH | - | 66mOhm Max | - | 33 @ 250MHz | - | - | - | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 78438323068 Würth Elektronik | 71 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2510 | - | - | 30MHz | - | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 850mA | Shielded | - | 850mA | - | 2520 | 1008 | 6.8μH | 100kHz | 648mOhm Max | - | - | 1.55A | - | - | - | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 784770680 Würth Elektronik | 238 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 1280 | - | - | 6.3MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.6A | Shielded | - | - | - | - | - | 68μH | - | 98.5mOhm Max | - | - | 2.8A | - | - | - | - | - | 0.327 8.30mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744917018 Würth Elektronik | 126 | - | Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 16GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.067Lx0.043W 1.70mmx1.10mm | ±0.2nH | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.1A | Unshielded | - | - | - | - | - | 1.8nH | - | 33mOhm Max | - | 18 @ 250MHz | - | - | - | - | - | - | 0.044 1.11mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744917043 Würth Elektronik | 125 | - | Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 7.5GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.067Lx0.043W 1.70mmx1.10mm | ±0.2nH | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.3A | Unshielded | - | - | - | - | - | 4.3nH | - | 80mOhm Max | - | 24 @ 250MHz | - | - | - | - | - | - | 0.044 1.11mm | - | - | - | ROHS3 Compliant | - | ||
![]() 784383340068 Würth Elektronik | 896 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 3012 | - | - | 100MHz | - | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 3.5A | Shielded | - | 3.5A | - | 3030 | 1212 | 680nH | 100kHz | 43.2mOhm Max | - | - | 7.7A | - | - | - | - | - | 0.047 1.20mm | 2.9972mm | 2.9972mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744761127A Würth Elektronik | 421 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 | Ceramic | 30mg | 2.8GHz | 250MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.063Lx0.041W 1.60mmx1.05mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | 220mOhm | 125°C | -40°C | - | 600mA | Unshielded | 1.05mm | 600mA | 250MHz | 1608 | 0603 | 27nH | 250MHz | 220mOhm Max | 600mA | 40 @ 250MHz | - | 75 | 5% | - | 220mOhm | 1.05mm | 0.049 1.25mm | 1.6mm | 1.05mm | Unknown | ROHS3 Compliant | - | ||
![]() 744786010A Würth Elektronik | 594 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | 3.997283mg | 10GHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | Active | 1 (Unlimited) | SMD/SMT | Multilayer | - | 125°C | -55°C | Ceramic | 600mA | Unshielded | - | 600mA | - | 1608 | 0603 | 1nH | 100MHz | 50mOhm Max | 600mA | 8 @ 100MHz | - | 8 | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | ||
![]() 7447629022 Würth Elektronik | 1967 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2520 | - | - | 115MHz | - | Iron Powder | -40°C~105°C | Tape & Reel (TR) | WE-GFH | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | 650mA | Unshielded | - | 650mA | - | - | - | 2.2μH | 7.96MHz | 600mOhm Max | 650mA | 20 @ 7.96MHz | - | - | 20% | - | - | - | 0.079 2.00mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | ||
![]() 74438356056 Würth Elektronik | 865 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 4020 | - | - | 20MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | - | 2.8A | Shielded | - | 2.8A | - | - | - | 5.6μH | 100kHz | 81mOhm Max | - | - | 4.6A | - | 20% | 2.8A | - | - | 0.083 2.10mm | 4.0894mm | 4.0894mm | Unknown | ROHS3 Compliant | - | ||
![]() 7843320270 Würth Elektronik | 183 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 1212 | - | - | 50MHz | - | Ferrite | -55°C~150°C | Tape & Reel (TR) | WE-CHSA | 0.480Lx0.480W 12.20mmx12.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 16.2A | Shielded | - | - | - | - | - | 2.7μH | - | 4.7mOhm Max | - | - | 21.6A | - | - | - | - | - | 0.474 12.05mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 7447789147W Würth Elektronik | 33 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 13MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PDW | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 850mA | Shielded | - | 850mA | - | - | - | 47μH | 100kHz | 360mOhm Max | 850mA | - | 1A | - | 20% | 850mA | - | 1.5mm | 0.138 3.50mm | 7.2898mm | 7.2898mm | Unknown | ROHS3 Compliant | - | ||
![]() 744786112 Würth Elektronik | In Stock | - | - | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | 3.2GHz | 100MHz | Ceramic | -40°C~120°C | - | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | - | - | - | 600mA | Unshielded | - | - | - | - | - | 12nH | - | 500mOhm Max | - | 8 @ 100MHz | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744917147 Würth Elektronik | 2230 | - | Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 2.3GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.067Lx0.043W 1.70mmx1.10mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 680mA | Unshielded | - | - | - | - | - | 47nH | - | 240mOhm Max | - | 38 @ 250MHz | - | - | - | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74404054022 Würth Elektronik | 992 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5040 | - | - | 77MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3.8A | Shielded | - | 3.8A | - | - | - | 2.2μH | 100kHz | 19mOhm | 3.8A | - | 5.3A | - | 30% | 3.8A | - | 4mm | 0.157 4.00mm | 5.0038mm | 5.0038mm | Unknown | ROHS3 Compliant | - |