- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78438323015 Würth Elektronik | 3438 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2510 | - | - | 65MHz | - | Iron Alloy | - | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 1.8A | Shielded | - | 1.8A | - | 2520 | 1008 | 1.5μH | 100kHz | 110mOhm Max | - | - | 3.5A | - | - | - | - | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744761039C Würth Elektronik | 4105 |
| - | 34 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | Ceramic | 2.012816mg | 6.9GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 70mOhm | 125°C | -40°C | Ceramic, Wirewound | 700mA | Unshielded | 1.15mm | 700mA | 250MHz | 1608 | 0603 | 3.9nH | 250MHz | 70mOhm Max | 700mA | 22 @ 250MHz | - | 22 | - | 5% | - | 70mOhm | 900μm | 0.043 1.10mm | 1.65mm | 1.15mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74438357082 Würth Elektronik | 71 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 17MHz | - | Metal Composite | - | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 2.8A | Shielded | - | - | - | - | - | 8.2μH | - | 86mOhm Max | - | - | 5.2A | - | - | 20% | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744373965047 Würth Elektronik | 70 | - | Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | 1365 | - | - | 13.9MHz | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.551Lx0.504W 14.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 11A | Shielded | - | - | - | - | - | 4.7μH | - | 8.4mOhm Max | - | - | 27A | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744373965022 Würth Elektronik | 431 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | 1365 | - | - | 21.6MHz | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.551Lx0.504W 14.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 17A | Shielded | - | - | - | - | - | 2.2μH | - | 4.2mOhm Max | - | - | 31.3A | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744750230100 Würth Elektronik | 189 | - | Datasheet | 98 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 8010 | - | - | - | - | Ferrite | - | -40°C~125°C | Tray | WE-FAMI | 0.346Dia 8.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 4.6A | Shielded | - | 4.6A | - | - | - | 10μH | 100kHz | 23mOhm | - | - | 6.8A | - | - | 20% | 4.6A | - | - | 0.433 11.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 74406043100 Würth Elektronik | 393 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 4828 | - | - | 45MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | WE-LQFS | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.77A | Shielded | - | - | - | - | - | 10μH | - | 86mOhm Max | - | - | 1.22A | - | - | 20% | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74404054471 Würth Elektronik | 412 | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | 5040 | - | - | 2.5MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 350mA | Shielded | - | - | - | - | - | 470μH | - | 2.95Ohm | - | - | 400mA | - | - | 20% | - | - | - | 0.157 4.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7445930 Würth Elektronik | 108 | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 1.6MHz | 100kHz | Ferrite | - | -40°C~125°C | Cut Tape | WE-PD3 | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 1.427Ohm | - | - | - | 600mA | Shielded | - | - | - | - | - | 1mH | - | 2.01Ohm Max | - | - | 800mA | - | - | 20% | 600mA | - | - | 0.300 7.62mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744750530047 Würth Elektronik | 15 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tray | WE-FAMI | 0.583Dia 14.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 11.8A | Shielded | - | 11.8A | - | - | - | 4.7μH | 100kHz | 4.8mOhm Max | - | - | 18A | - | - | 20% | 11.8A | - | - | 0.433 11.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() S14100036 Würth Elektronik | 8 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | - | Iron Powder | - | -40°C~125°C | Tray | WE-LCB | 1.417Lx0.906W 36.00mmx23.00mm | ±20% | Active | 1 (Unlimited) | - | Toroidal | - | 125°C | -40°C | - | 17A | Unshielded | - | 17A | - | - | - | 56μH | 100kHz | 8.5mOhm Max | - | - | - | - | - | - | - | - | - | 1.378 35.00mm | 35.9918mm | 23.0124mm | - | ROHS3 Compliant | - | - | ||
![]() 744766902 Würth Elektronik | 611 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | - | 79MHz | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.45A | Unshielded | - | 1.45A | - | - | - | 2.2μH | 1.6MHz | 160mOhm Max | 1.45A | 30 @ 1.60MHz | - | - | - | 10% | - | - | - | 0.134 3.40mm | 4.4958mm | 3.175mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447714015 Würth Elektronik | 180 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 69MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | WE-PD Performance | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 6.6mOhm | 125°C | -40°C | Wirewound | 10A | Shielded | 10mm | 10A | - | - | - | 1.5μH | 100kHz | 6.6mOhm Max | 10A | - | 12.5A | - | - | 30% | 10A | 6.6mOhm | 5mm | 0.197 5.00mm | 10mm | 10mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744771122/LF Würth Elektronik | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7447732110 Würth Elektronik | 1046 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 3521 | - | - | 45MHz | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.138Lx0.118W 3.50mmx3.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 800mA | Unshielded | - | - | - | - | - | 10μH | - | 300mOhm Max | - | - | 1.23A | - | - | 20% | - | - | - | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744916056 Würth Elektronik | In Stock | - | - | 12 Weeks | - | Surface Mount | 0402 (1006 Metric) | - | 0402 (1006 Metric) | - | - | 6.5GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.2nH | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.6A | Unshielded | - | - | - | - | - | 5.6nH | - | 48mOhm Max | - | 29 @ 250MHz | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447480332 Würth Elektronik | 188 |
| - | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | 650kHz | 10kHz | Ferrite | - | -40°C~125°C | - | WE-TI | 0.413Dia 10.50mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 360mA | Unshielded | - | - | - | - | - | 3.3mH | - | 4Ohm Max | - | - | 400mA | - | - | - | - | - | - | 0.571 14.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74406043330 Würth Elektronik | 2746 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 4828 | - | - | 20MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | WE-LQFS | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 990mA | Shielded | - | - | - | - | - | 33μH | - | 251mOhm Max | - | - | 640mA | - | - | 20% | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744318180 Würth Elektronik | In Stock | - | - | - | Surface Mount | - | SMD/SMT | 2 | - | - | - | 68MHz | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | 3.19mOhm | - | - | - | - | - | - | - | - | - | - | 1.4 μH | - | - | 18A | - | - | - | 3.68mOhm | 20% | 13A | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 74438357018 Würth Elektronik | 745 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 42MHz | - | Metal Composite | - | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 5.8A | Shielded | - | - | - | - | - | 1.8μH | - | 21mOhm Max | - | - | 8A | - | - | 20% | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - |