- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | DC Resistance (DCR) - Parallel | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744777222 Würth Elektronik | 638 | - | - | 14 Weeks | - | Surface Mount | Nonstandard | - | 7345 | 5MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 440mA | Shielded | 7.3mm | - | - | - | - | 220μH | - | 1.17Ohm Max | 440mA | - | 540mA | - | 20% | - | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744750560220 Würth Elektronik | 52 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 1415 | - | - | Ferrite | -40°C~125°C | Tray | WE-FAMI | 0.583Dia 14.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 7.7A | Shielded | - | 7.7A | - | - | - | 22μH | 100kHz | 14.5mOhm Max | - | - | 8.9A | - | 20% | 7.7A | - | - | - | 0.622 15.80mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 74404063102 Würth Elektronik | 40 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 6028 | 2MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 220mA | Shielded | - | 220mA | - | - | - | 1mH | 100kHz | 6.44Ohm | - | - | 230mA | - | - | - | - | - | - | 0.110 2.80mm | 5.9944mm | 5.9944mm | - | ROHS3 Compliant | - | ||
![]() 744312150 Würth Elektronik | In Stock | - | - | - | Surface Mount | - | SMD/SMT | 2 | - | 87MHz | - | - | - | - | - | - | - | - | - | - | - | 9.57mOhm | - | - | - | - | - | - | - | - | - | - | 1.17 μH | - | - | 9A | - | - | 10.5mOhm | 20% | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 74479897150 Würth Elektronik | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 (3225 Metric) | 90MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.126Lx0.102W 3.20mmx2.60mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 2.9A | Shielded | - | 2.9A | 3225 | 1210 | - | 500nH | 1MHz | 25mOhm | - | 25 @ 1MHz | 1.1A | - | - | - | - | - | - | 0.028 0.70mm | 3.2004mm | 2.5908mm | - | ROHS3 Compliant | - | ||
![]() 744133 Würth Elektronik | 98 | - | Datasheet | 14 Weeks | Wire | Through Hole | Radial, Vertical (Open) | - | - | 15MHz | 10kHz | Iron Powder | -40°C~105°C | Bulk | WE-SI | 0.945Diax0.512W 24.00mmx13.00mm | ±20% | Active | 1 (Unlimited) | Through Hole | Toroidal | - | 85°C | -25°C | - | 5.8A | Shielded | 13mm | 5.8A | - | - | 11.5mm | 75μH | - | 40mOhm Max | 3A | - | 2.2A | - | - | - | 40mOhm | 24mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74404041680 Würth Elektronik | 58 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 13MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 450mA | Shielded | - | 450mA | - | - | - | 68μH | 100kHz | 1.495Ohm | - | - | 480mA | - | - | - | - | - | - | 0.047 1.20mm | 3.9878mm | 3.9878mm | - | ROHS3 Compliant | - | ||
![]() 744750420068 Würth Elektronik | 82 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 1280 | - | - | Ferrite | -40°C~125°C | Tray | WE-FAMI | 0.504Dia 12.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 7.2A | Shielded | - | 7.2A | - | - | - | 6.8μH | 100kHz | 12mOhm Max | - | - | 11.4A | - | 20% | 7.2A | - | - | - | 0.354 9.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 744132 Würth Elektronik | 94 | - | Datasheet | - | Wire | - | - | - | - | - | - | Ferrite | - | - | - | - | 20% | - | - | - | - | - | 85°C | -25°C | - | - | - | 9.5mm | 5.8A | - | - | 8.5mm | 49 H | - | - | 3A | - | - | - | - | - | 50mOhm | 21mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 74404052082 Würth Elektronik | 31 |
| - | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5020 | 40MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.7A | Shielded | - | 1.7A | - | - | - | 8.2μH | 100kHz | 96.8mOhm | - | - | 2.1A | - | - | - | - | - | - | 0.079 2.00mm | 5.0038mm | 5.0038mm | - | ROHS3 Compliant | - | ||
![]() 831753300 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 14A | Shielded | - | - | - | - | - | 3.3μH | - | 9.2mOhm | - | - | 30A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 831758200 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 8.5A | Shielded | - | - | - | - | - | 8.2μH | - | 22.5mOhm | - | - | 18A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 831750220 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 30A | Shielded | - | - | - | - | - | 220nH | - | 1.4mOhm | - | - | 60A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 831538200 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 4A | Shielded | - | - | - | - | - | 8.2μH | - | 70mOhm | - | - | 6A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 831754700 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 11A | Shielded | - | - | - | - | - | 4.7μH | - | 12mOhm | - | - | 27A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 831531000 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 12A | Shielded | - | - | - | - | - | 1μH | - | 8mOhm | - | - | 18A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 831530470 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 15A | Shielded | - | - | - | - | - | 470nH | - | 3.7mOhm | - | - | 20A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 831654700 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 10A | Shielded | - | - | - | - | - | 4.7μH | - | 17mOhm | - | - | 19.5A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744383130056 Würth Elektronik | 1945 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1610 | 150MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.063Lx0.063W 1.60mmx1.60mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 1.6A | Shielded | - | 1.6A | 1616 | 0606 | - | 560nH | 100kHz | 113mOhm Max | 1.65A | - | 4A | - | 30% | 1.65A | - | - | 1mm | 0.039 1.00mm | 1.6002mm | 1.6002mm | Unknown | ROHS3 Compliant | - | ||
![]() 831531001 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 3.5A | Shielded | - | - | - | - | - | 10μH | - | 80mOhm | - | - | 5A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 |