- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74477720 Würth Elektronik | 2995 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 7345 | - | 7.5MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 790mA | Shielded | 7.3mm | - | - | - | - | - | - | 100μH | - | 610mOhm Max | 790mA | - | 750mA | - | 20% | - | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7443320820 Würth Elektronik | 154 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 34MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.476Lx0.449W 12.10mmx11.40mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 13A | Shielded | - | 13A | - | - | - | - | - | 8.2μH | 100kHz | 11.8mOhm Max | 13A | - | 12A | - | 20% | 13A | - | - | 9.5mm | 0.394 10.00mm | 12.0904mm | 11.4046mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74402500072 Würth Elektronik | 1259 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2828 | - | 210MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3A | Shielded | 2.8mm | 3A | - | - | - | - | - | 720nH | 100kHz | 27.5mOhm Max | 3A | - | 4A | - | 25% | 3A | - | - | 2.8mm | 0.118 3.00mm | 2.8mm | 2.794mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744772047 Würth Elektronik | 79 | - | Datasheet | 15 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | 43.1MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 18mOhm | - | - | - | 4A | Unshielded | - | - | - | - | - | - | - | 4.7μH | - | 18mOhm Max | - | - | 5.4A | - | 20% | - | - | - | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7440450027 Würth Elektronik | 538 |
| Datasheet | - | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | 63MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQ | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.5A | Unshielded | - | - | - | - | - | - | - | 2.7μH | - | 120mOhm Max | - | 40 @ 1MHz | 2.7A | 40 | 20% | - | - | - | - | 0.114 2.90mm | - | 4.5mm | - | ROHS3 Compliant | - | - | ||
![]() 744710203 Würth Elektronik | 1159 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Horizontal Cylinder (Open) | 2 | - | - | 110MHz | - | Ferrite | -40°C~150°C | Tray | WE-SD | 0.126Diax0.484L 3.20mmx12.30mm | ±25% | Active | 1 (Unlimited) | Radial | Wirewound | 11MOhm | 150°C | -40°C | Wirewound | 2.5A | Unshielded | - | 2.5A | 110MHz | - | - | 7.7mm | 7.8mm | 2μH | 10kHz | 11mOhm | 2.5A | - | - | - | 25% | - | - | - | - | - | 12.3mm | 7.7mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447462221 Würth Elektronik | 353 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 4.2MHz | - | Ferrite | -40°C~125°C | Bulk | WE-TI | 0.236Dia 6.00mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | 1.2Ohm | 125°C | -40°C | Wirewound | 500mA | Unshielded | - | 500mA | 4.2MHz | - | - | 2.5mm | - | 220μH | 1kHz | 1.2Ohm Max | 500mA | - | 500mA | - | 10% | 500mA | - | 6mm | 8.5mm | 0.335 8.50mm | 8.5mm | 6mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744774182 Würth Elektronik | 664 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 8MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 600mOhm | 125°C | -40°C | Wirewound | 600mA | Unshielded | - | 600mA | - | - | - | - | - | 82μH | 10kHz | 600mOhm Max | 600mA | - | 720mA | - | 10% | 600mA | - | - | 4.5mm | 0.191 4.85mm | 5.2mm | 5.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744912122 Würth Elektronik | 789 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4248 | - | 3.2GHz | - | Air | -40°C~125°C | Cut Tape (CT) | WE-CAIR | 0.190Lx0.150W 4.83mmx3.81mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3A | Unshielded | - | 3A | - | - | - | - | - | 22nH | 150MHz | 4.2mOhm Max | 3A | 100 @ 150MHz | - | 100 | 5% | 3A | - | - | 4.2mm | 0.165 4.20mm | 4.826mm | 3.81mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744310055 Würth Elektronik | 258 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7030 | - | 140MHz | - | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 3.7mOhm | 150°C | -40°C | Wirewound | 14A | Shielded | 6.9mm | 14A | - | - | - | - | - | 520nH | 100kHz | 3.7mOhm | 14A | - | 20A | - | 20% | 14A | 3.7Ohm | - | 3mm | 0.130 3.30mm | 7mm | 6.9mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7443630550 Würth Elektronik | 30 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | 3 | - | - | 21MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCF | 0.846Lx0.827W 21.50mmx21.00mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 4Ohm | 125°C | -40°C | Wirewound | 22A | Shielded | 21mm | 22A | 21MHz | - | - | - | - | 5.5μH | 100kHz | 4mOhm | 22A | - | 33A | - | 15% | 22A | - | - | 14mm | 0.551 14.00mm | 21.5mm | 21.0058mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74479776247 Würth Elektronik | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | 2 | 0806 (2016 Metric) | Ferrite | 45MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Multilayer | - | 125°C | -40°C | - | 1A | Shielded | 1.6mm | 1A | - | 2016 | 0806 | - | - | 4.7μH | 1MHz | 160mOhm | 1A | 10 @ 1MHz | 140mA | 10 | 20% | - | 160μOhm | - | 1mm | 0.039 1.00mm | 2mm | 1.6002mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74435582200 Würth Elektronik | 187 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2212 | - | 8.3MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCI | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 15A | Shielded | 22.5mm | 15A | - | - | - | - | - | 22μH | 100kHz | 7mOhm | 15A | - | 18A | - | 20% | 15A | 7Ohm | - | 12mm | 0.488 12.40mm | 22.5mm | 22mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 74458005 Würth Elektronik | 302 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 26MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 12mOhm | 125°C | -40°C | - | 5.3A | Unshielded | - | 5.3A | - | - | - | - | - | 5.6μH | 100kHz | 20mOhm Max | 5.3A | - | 13.1A | - | 20% | - | - | - | 7.112mm | 0.280 7.11mm | 18.542mm | 15.24mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7445720 Würth Elektronik | 298 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 6.5MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 168mOhm | 125°C | -40°C | Wirewound | 2A | Unshielded | 15mm | 2A | - | - | - | - | - | 100μH | 100kHz | 202mOhm Max | 2A | - | 3A | - | 10% | 2A | 168MOhm | - | 7mm | 0.307 7.80mm | 21.9964mm | 15.0114mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744771215 Würth Elektronik | 676 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 4.4MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 230mOhm | 125°C | -40°C | Wirewound | 1.21A | Shielded | 12mm | 1.21A | - | - | - | 7mm | - | 150μH | 1kHz | 230mOhm Max | 1.21A | - | 1.43A | - | 20% | 1.21A | 230mOhm | - | 6mm | 0.236 6.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447798271 Würth Elektronik | 115 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 15MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 4.3A | Shielded | 10.2mm | 4.3A | - | - | - | - | - | 27μH | 100kHz | 42.5mOhm Max | 3.9A | - | 3.1A | - | 20% | 4.3A | - | - | 6.4mm | 0.252 6.40mm | 10.2mm | 10.2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744777133 Würth Elektronik | 660 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 7345 | - | 13MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 1.13A | Shielded | 7.3mm | - | - | - | - | - | - | 33μH | - | 170mOhm Max | 1.13A | - | 1.4A | - | 20% | - | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7443330047 Würth Elektronik | 378 |
| Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | 160MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.429Lx0.394W 10.90mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 20.5A | Shielded | - | - | - | - | - | - | - | 470nH | - | 1.85mOhm Max | - | - | 47A | - | 20% | - | - | - | - | 0.382 9.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7440700033 Würth Elektronik | 579 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 80MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 30mOhm | 125°C | -40°C | Wirewound | 3.2A | Shielded | - | 3.2A | - | - | - | - | - | 3.3μH | 100kHz | 36mOhm Max | 3.2A | - | 2.55A | - | 30% | 3.2A | - | - | 1.8mm | 0.079 2.00mm | 8mm | 8mm | Unknown | ROHS3 Compliant | - | - |