- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744902010 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | - | Alumina | 13GHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1nH | Obsolete | 1 (Unlimited) | - | Thin Film | - | 125°C | -40°C | Thin Film | 800mA | Unshielded | - | 800mA | 1608 | 0603 | 1nH | 300MHz | 200mOhm Max | 800mA | 15 @ 300MHz | - | 15 | - | - | - | - | 457.2μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No SVHC | ROHS3 Compliant | - | ||
![]() 74479976147 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | 18MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMMI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 2.7A | Shielded | - | 2.7A | 2016 | 0806 | 470nH | 1MHz | 30mOhm Max | - | - | 2.9A | - | - | 20% | 2.7A | - | - | 0.039 1.00mm | 2.0066mm | 1.6002mm | Unknown | ROHS3 Compliant | - | ||
![]() 74479976124 Würth Elektronik | 2671 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | 30MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMMI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 3.5A | Shielded | - | 3.5A | 2016 | 0806 | 240nH | 1MHz | 18mOhm Max | - | - | 4A | - | - | 20% | 3.5A | - | - | 0.039 1.00mm | 2.0066mm | 1.6002mm | Unknown | ROHS3 Compliant | - | ||
![]() 831533300 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 6A | Shielded | - | - | - | - | 3.3μH | - | 30mOhm | - | - | 11A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 831534700 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 5.5A | Shielded | - | - | - | - | 4.7μH | - | 41mOhm | - | - | 8A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 831531501 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 3A | Shielded | - | - | - | - | 15μH | - | 120mOhm | - | - | 4.5A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 7843330820 Würth Elektronik | 33 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 1011 | - | - | 34MHz | - | Ferrite | -55°C~150°C | Tape & Reel (TR) | WE-CHSA | 0.417Lx0.417W 10.60mmx10.60mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 7.2A | Shielded | - | - | - | - | 8.2μH | - | 19.1mOhm Max | - | - | 12.8A | - | - | - | - | - | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 831653300 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 11.5A | Shielded | - | - | - | - | 3.3μH | - | 13mOhm | - | - | 22A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 831651001 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 6.3A | Shielded | - | - | - | - | 10μH | - | 31.1mOhm | - | - | 15A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 831530680 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 15A | Shielded | - | - | - | - | 680nH | - | 5.5mOhm | - | - | 20A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744916147 Würth Elektronik | 8 |
| Datasheet | 12 Weeks | - | Surface Mount | 0402 (1006 Metric) | - | 0402 (1006 Metric) | - | - | 2.4GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 420mA | Unshielded | - | - | - | - | 47nH | - | 580mOhm Max | - | 28 @ 250MHz | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 831536800 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 4.5A | Shielded | - | - | - | - | 6.8μH | - | 53.8mOhm | - | - | 6.5A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 831756800 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 9A | Shielded | - | - | - | - | 6.8μH | - | 18.5mOhm | - | - | 20A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 831751500 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 20A | Shielded | - | - | - | - | 1.5μH | - | 4.1mOhm | - | - | 45A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 831752200 Würth Elektronik | In Stock | - | - | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MASH-I | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Molded | - | - | - | - | 16A | Shielded | - | - | - | - | 2.2μH | - | 6mOhm | - | - | 35A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74477828 Würth Elektronik | 119 | - | - | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 2.8MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 210mA | Shielded | - | - | - | - | 820μH | - | 6.5Ohm Max | - | - | 200mA | - | - | 20% | - | - | - | 0.134 3.40mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744312025 Würth Elektronik | In Stock | - | - | - | Surface Mount | - | SMD/SMT | 2 | - | - | - | 275MHz | - | - | - | - | - | - | - | - | - | - | - | 1.86mOhm | - | - | - | - | - | - | - | - | - | 210 nH | - | - | 18A | - | - | - | 2.5mOhm | 20% | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 78438356012 Würth Elektronik | 129 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 52MHz | - | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 5.8A | Shielded | - | - | - | - | 1.2μH | - | 18mOhm Max | - | - | 9A | - | - | - | - | - | - | 0.083 2.10mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74477126 Würth Elektronik | 355 |
| - | 14 Weeks | - | Surface Mount | Nonstandard | 2 | - | 4.535924g | - | 2.3MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.2Ohm | 125°C | -40°C | - | 550mA | Shielded | 12mm | 550mA | - | - | 680μH | 1kHz | 1.2Ohm Max | 550mA | - | 680mA | - | - | 20% | 550mA | 1.2Ohm | 6mm | 0.236 6.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() 744913112 Würth Elektronik | 392 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 3.3GHz | - | Air | -40°C~125°C | Tape & Reel (TR) | WE-CAIR | 0.145Lx0.120W 3.68mmx3.05mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 4A | Unshielded | - | 4A | - | - | 12.5nH | 150MHz | 3.4mOhm Max | - | 137 @ 150MHz | - | - | - | - | - | - | - | 0.125 3.18mm | 3.683mm | 3.048mm | - | ROHS3 Compliant | - |