- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Depth | Inductance | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Height | Height Seated (Max) | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744917239 Würth Elektronik | 89 | - | Datasheet | 12 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | 880MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.067Lx0.043W 1.70mmx1.10mm | ±2% | Active | 1 (Unlimited) | Wirewound | - | - | 170mA | Unshielded | - | 390nH | 4.7Ohm Max | - | 25 @ 250MHz | - | - | 0.043 1.10mm | - | ROHS3 Compliant | - | ||
![]() 78438357012 Würth Elektronik | 380 | - | Datasheet | 14 Weeks | Surface Mount | Nonstandard | 4030 | 51MHz | - | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 7A | Shielded | - | 1.2μH | 15.5mOhm Max | - | - | 8.8A | - | 0.122 3.10mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744917127 Würth Elektronik | 8 |
| Datasheet | 12 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | 2.8GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.067Lx0.043W 1.70mmx1.10mm | ±2% | Active | 1 (Unlimited) | Wirewound | - | - | 780mA | Unshielded | - | 27nH | 200mOhm Max | - | 35 @ 250MHz | - | - | 0.043 1.10mm | - | ROHS3 Compliant | - | ||
![]() 744916121 Würth Elektronik | 48 | - | Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | 0402 (1006 Metric) | 1.7GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | Wirewound | - | - | 450mA | Unshielded | - | 21nH | 460mOhm Max | - | 25 @ 250MHz | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() 744777118 Würth Elektronik | 456 | - | - | 14 Weeks | Surface Mount | Nonstandard | 7345 | 19MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | 1.5A | Shielded | 7.3mm | 18μH | 91mOhm Max | 1.5A | - | 2.05A | 4.5mm | 0.177 4.50mm | 7.3mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 74478608 Würth Elektronik | 36 |
| - | 9 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 3.8GHz | 100MHz | Ceramic | -40°C~120°C | - | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | Multilayer | 120°C | -40°C | 600mA | Unshielded | 800μm | 8.2nH | 400mOhm Max | 600mA | 8 @ 100MHz | - | 800μm | 0.037 0.95mm | 1.6mm | ROHS3 Compliant | - | ||
![]() 74477825 Würth Elektronik | 1871 |
| - | 14 Weeks | Surface Mount | Nonstandard | - | 3.7MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 270mA | Shielded | - | 560μH | 4.67Ohm Max | - | - | 300mA | - | 0.134 3.40mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744761227A Würth Elektronik | 2245 | - | Datasheet | 9 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 1GHz | 100MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.063Lx0.041W 1.60mmx1.05mm | ±5% | Active | 1 (Unlimited) | Wirewound | - | - | 170mA | Unshielded | - | 270nH | 1.8Ohm Max | - | 30 @ 100MHz | - | - | 0.049 1.25mm | - | ROHS3 Compliant | - | ||
![]() 744916036 Würth Elektronik | 78 | - | Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | 0402 (1006 Metric) | 11.7GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.2nH | Active | 1 (Unlimited) | Wirewound | - | - | 1.7A | Unshielded | - | 3.6nH | 45mOhm Max | - | 28 @ 250MHz | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() 744916087 Würth Elektronik | 8 |
| Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | 0402 (1006 Metric) | 5GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | Wirewound | - | - | 1.5A | Unshielded | - | 8.7nH | 65mOhm Max | - | 29 @ 250MHz | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() 744916068 Würth Elektronik | 8 |
| Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | 0402 (1006 Metric) | 5.8GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | Wirewound | - | - | 1.5A | Unshielded | - | 6.8nH | 55mOhm Max | - | 28 @ 250MHz | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() 744916113 Würth Elektronik | 32 | - | Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | 0402 (1006 Metric) | 4.2GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | Wirewound | - | - | 870mA | Unshielded | - | 13nH | 140mOhm Max | - | 27 @ 250MHz | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() 744916039 Würth Elektronik | 17 |
| Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | 0402 (1006 Metric) | 9.5GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.2nH | Active | 1 (Unlimited) | Wirewound | - | - | 1.7A | Unshielded | - | 3.9nH | 45mOhm Max | - | 28 @ 250MHz | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() 744916090 Würth Elektronik | 8 |
| Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | 0402 (1006 Metric) | 5GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | Wirewound | - | - | 1.4A | Unshielded | - | 9nH | 73mOhm Max | - | 27 @ 250MHz | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() 744916095 Würth Elektronik | 88 | - | Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | 0402 (1006 Metric) | 4.7GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | Wirewound | - | - | 1.4A | Unshielded | - | 9.5nH | 75mOhm Max | - | 28 @ 250MHz | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() 744916119 Würth Elektronik | 88 | - | Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | 0402 (1006 Metric) | 3.5GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | Wirewound | - | - | 850mA | Unshielded | - | 19nH | 175mOhm Max | - | 26 @ 250MHz | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() 744916043 Würth Elektronik | 8 |
| Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | 0402 (1006 Metric) | 7.15GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.2nH | Active | 1 (Unlimited) | Wirewound | - | - | 1.6A | Unshielded | - | 4.3nH | 40mOhm Max | - | 27 @ 250MHz | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() 744916062 Würth Elektronik | 72 | - | Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | 0402 (1006 Metric) | 5.8GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.2nH | Active | 1 (Unlimited) | Wirewound | - | - | 1.6A | Unshielded | - | 6.2nH | 50mOhm Max | - | 29 @ 250MHz | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() 744916123 Würth Elektronik | 8 |
| Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | 0402 (1006 Metric) | 3.3GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | Wirewound | - | - | 800mA | Unshielded | - | 23nH | 160mOhm Max | - | 28 @ 250MHz | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() 744916140 Würth Elektronik | 72 | - | Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | 0402 (1006 Metric) | 2.6GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.043Lx0.024W 1.10mmx0.60mm | ±2% | Active | 1 (Unlimited) | Wirewound | - | - | 450mA | Unshielded | - | 40nH | 520mOhm Max | - | 28 @ 250MHz | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - |