- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 750311907 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Through Hole | Radial, 3 Leads | - | - | - | - | - | Tray | - | 0.580Diax0.365W 14.73mmx9.27mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 200mA | Unshielded | - | 1.2mH | - | 1.1Ohm | - | - | 200mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 744784068 Würth Elektronik | 270 |
| Datasheet | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 5GHz | 100MHz | Ceramic | -40°C~120°C | - | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | - | - | 250mA | Unshielded | - | 6.8nH | - | 320mOhm Max | - | 8 @ 100MHz | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() 744758256A Würth Elektronik | 1969 |
| - | 11 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 415MHz | 25MHz | Ferrite | -40°C~85°C | - | WE-RFH | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 450mA | Unshielded | - | 560nH | - | 1.33Ohm Max | - | 45 @ 100MHz | - | - | - | 0.075 1.90mm | - | - | ROHS3 Compliant | - | ||
![]() 74478625 Würth Elektronik | 104 |
| - | 9 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 650MHz | 50MHz | Ceramic | -40°C~120°C | - | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | - | - | 600mA | Unshielded | - | 150nH | - | 2.4Ohm Max | - | 8 @ 50MHz | - | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | - | ||
![]() 74478632 Würth Elektronik | 600 |
| - | 9 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 450MHz | 50MHz | Ceramic | -40°C~120°C | - | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | - | - | 600mA | Unshielded | - | 220nH | - | 2.8Ohm Max | - | 8 @ 50MHz | - | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | - | ||
![]() 74478611 Würth Elektronik | 2683 |
| - | 9 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 3.7GHz | 100MHz | Ceramic | -40°C~120°C | - | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Multilayer | 120°C | -40°C | Ceramic | 600mA | Unshielded | 800μm | 10nH | 100MHz | 450mOhm Max | 600mA | 8 @ 100MHz | - | 8 | 800μm | 0.037 0.95mm | 1.6mm | 800μm | ROHS3 Compliant | - | ||
![]() 74478415 Würth Elektronik | In Stock | - | - | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 3.1GHz | 100MHz | Ceramic | -40°C~120°C | - | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | - | - | 250mA | Unshielded | - | 15nH | - | 600mOhm Max | - | 8 @ 100MHz | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() 7443641000B Würth Elektronik | 18 | - | - | 20 Weeks | Surface Mount | Nonstandard | - | 15MHz | 100kHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Bulk | WE-HCF | 1.102Lx0.764W 28.00mmx19.40mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 47.5A | Shielded | - | 10μH | - | 0.968mOhm Max | - | - | 25.1A | - | - | 0.728 18.50mm | - | - | ROHS3 Compliant | - | ||
![]() 7447783221 Würth Elektronik | 1105 | - | - | 14 Weeks | Surface Mount | Nonstandard | - | 5MHz | 100kHz | Ferrite | -40°C~150°C | Tape & Reel (TR) | WE-PD Performance | 0.291Lx0.287W 7.40mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 540mA | Shielded | - | 220μH | - | 1.04Ohm Max | - | - | 690mA | - | - | 0.138 3.50mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 7443763540220 Würth Elektronik | 289 |
| - | 35 Weeks | Through Hole | Nonstandard | - | 9MHz | 100kHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Bulk | WE-HCFT | 1.614Lx1.417W 41.00mmx36.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 40.6A | Shielded | - | 22μH | - | 3.2mOhm Max | - | - | 42A | - | - | 1.378 35.00mm | - | - | ROHS3 Compliant | - | ||
![]() 744765127GA Würth Elektronik | 931 | - | - | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 2.48GHz | 250MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 400mA | Unshielded | - | 27nH | - | 298mOhm Max | - | 26 @ 250MHz | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() 744765113GA Würth Elektronik | 31 |
| - | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 3.45GHz | 250MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 560mA | Unshielded | - | 13nH | - | 210mOhm Max | - | 24 @ 250MHz | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() 7443763521015 Würth Elektronik | 53 |
| - | 63 Weeks | Through Hole | Nonstandard | - | 37MHz | 100kHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Bulk | WE-HCFT | 1.417Lx0.846W 36.00mmx21.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 75A | Shielded | - | 1.5μH | - | 0.4mOhm Max | - | - | 125A | - | - | 1.378 35.00mm | - | - | ROHS3 Compliant | - | ||
![]() 744918220 Würth Elektronik | 41 | - | Datasheet | 8 Weeks | Surface Mount | Nonstandard | 5910 | 800MHz | 50MHz | Air | -40°C~125°C | Tape & Reel (TR) | WE-CAIR | 0.415Lx0.250W 10.55mmx6.35mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 3A | Unshielded | - | 206nH | - | 30mOhm Max | - | 100 @ 50MHz | - | - | - | 0.232 5.90mm | - | - | ROHS3 Compliant | - | ||
![]() 744918230 Würth Elektronik | 597 |
| Datasheet | 8 Weeks | Surface Mount | Nonstandard | 5910 | 660MHz | 50MHz | Air | -40°C~125°C | Tape & Reel (TR) | WE-CAIR | 0.415Lx0.250W 10.55mmx6.35mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 3A | Unshielded | - | 307nH | - | 35mOhm Max | - | 100 @ 50MHz | - | - | - | 0.232 5.90mm | - | - | ROHS3 Compliant | - | ||
![]() 7443782012047 Würth Elektronik | 42 | - | - | 63 Weeks | Through Hole | Nonstandard | - | 28MHz | 100kHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Bulk | WE-HCFT | 0.866Lx0.669W 22.00mmx17.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 28.7A | Shielded | - | 4.7μH | - | 2.4mOhm Max | - | - | 29.8A | - | - | 0.531 13.50mm | - | - | ROHS3 Compliant | - | ||
![]() 7443763540150 Würth Elektronik | 37 | - | - | 35 Weeks | Through Hole | Nonstandard | - | 12MHz | 100kHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Bulk | WE-HCFT | 1.614Lx1.417W 41.00mmx36.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 45.3A | Shielded | - | 15μH | - | 2.16mOhm Max | - | - | 51.6A | - | - | 1.378 35.00mm | - | - | ROHS3 Compliant | - | ||
![]() 7443782012033 Würth Elektronik | 37 |
| - | 63 Weeks | Through Hole | Nonstandard | - | 40MHz | 100kHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Bulk | WE-HCFT | 0.866Lx0.669W 22.00mmx17.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 28.7A | Shielded | - | 3.3μH | - | 2.4mOhm Max | - | - | 43A | - | - | 0.531 13.50mm | - | - | ROHS3 Compliant | - | ||
![]() 744765182GA Würth Elektronik | 49 |
| - | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 1.5GHz | 150MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 100mA | Unshielded | - | 82nH | - | 1.25Ohm Max | - | 20 @ 150MHz | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() 744765151GA Würth Elektronik | 49 |
| - | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 1.75GHz | 200MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | 100mA | Unshielded | - | 51nH | - | 820mOhm Max | - | 25 @ 200MHz | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - |