- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744765124GA Würth Elektronik | 85 | - | - | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 2.7GHz | 250MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | Active | 1 (Unlimited) | Wirewound | 400mA | Unshielded | 24nH | 300mOhm Max | 25 @ 250MHz | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() 744765156GA Würth Elektronik | In Stock | - | - | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 1.76GHz | 200MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | Active | 1 (Unlimited) | Wirewound | 100mA | Unshielded | 56nH | 970mOhm Max | 22 @ 200MHz | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() 74431323016 Würth Elektronik | 64 | - | - | 11 Weeks | Surface Mount | Nonstandard | 1323 | 113MHz | 100kHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.512Lx0.413W 13.00mmx10.50mm | ±15% | Active | 1 (Unlimited) | Wirewound | 26A | Shielded | 160nH | 0.7mOhm | - | 33A | 0.091 2.30mm | ROHS3 Compliant | - | ||
![]() 784787150 Würth Elektronik | 875 |
| - | 1 Weeks | Surface Mount | Nonstandard | - | 18MHz | 100kHz | - | -50°C~150°C | - | WE-PD2SA | 0.260Lx0.175W 6.60mmx4.45mm | ±25% | Active | 1 (Unlimited) | Wirewound | 2.3A | Shielded | 15μH | 60mOhm Max | - | 2.1A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 7447783330 Würth Elektronik | 657 | - | - | 14 Weeks | Surface Mount | Nonstandard | - | 14MHz | 100kHz | Ferrite | -40°C~150°C | Tape & Reel (TR) | WE-PD Performance | 0.291Lx0.287W 7.40mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 1.32A | Shielded | 33μH | 165mOhm Max | - | 1.75A | 0.138 3.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 7447783470 Würth Elektronik | 16 | - | - | 14 Weeks | Surface Mount | Nonstandard | - | 11.6MHz | 100kHz | Ferrite | -40°C~150°C | Tape & Reel (TR) | WE-PD Performance | 0.291Lx0.287W 7.40mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 1.2A | Shielded | 47μH | 210mOhm Max | - | 1.45A | 0.138 3.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 744765075GA Würth Elektronik | 57 | - | - | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 5.8GHz | 250MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±0.2nH | Active | 1 (Unlimited) | Wirewound | 680mA | Unshielded | 7.5nH | 104mOhm Max | 25 @ 250MHz | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() 744765112GA Würth Elektronik | 3933 |
| - | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 3.6GHz | 250MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | Active | 1 (Unlimited) | Wirewound | 640mA | Unshielded | 12nH | 120mOhm Max | 26 @ 250MHz | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() 7447773331 Würth Elektronik | 1080 | - | - | 12 Weeks | Surface Mount | Nonstandard | 7345 | 3.6MHz | 100kHz | Ferrite | -40°C~150°C | Tape & Reel (TR) | WE-PD Performance | 0.291Lx0.287W 7.40mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 530mA | Shielded | 330μH | 1.085Ohm Max | - | 660mA | 0.177 4.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 7443640470B Würth Elektronik | 58 | - | - | 20 Weeks | Surface Mount | Nonstandard | - | 22.6MHz | 100kHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Bulk | WE-HCF | 1.102Lx0.764W 28.00mmx19.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | 47.5A | Shielded | 4.7μH | 0.968mOhm Max | - | 49.5A | 0.728 18.50mm | ROHS3 Compliant | - | ||
![]() 7443640680B Würth Elektronik | 19 | - | - | 20 Weeks | Surface Mount | Nonstandard | - | 18.8MHz | 100kHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Bulk | WE-HCF | 1.102Lx0.764W 28.00mmx19.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | 47.5A | Shielded | 6.8μH | 0.968mOhm Max | - | 36.3A | 0.728 18.50mm | ROHS3 Compliant | - | ||
![]() 7443763521022 Würth Elektronik | 37 | - | - | 35 Weeks | Through Hole | Nonstandard | - | 30MHz | 100kHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Bulk | WE-HCFT | 1.417Lx0.846W 36.00mmx21.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 75A | Shielded | 2.2μH | 0.4mOhm Max | - | 120A | 1.378 35.00mm | ROHS3 Compliant | - | ||
![]() 744765051GA Würth Elektronik | 49 |
| - | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 5.8GHz | 250MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±0.2nH | Active | 1 (Unlimited) | Wirewound | 800mA | Unshielded | 5.1nH | 83mOhm Max | 23 @ 250MHz | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() 7443091080 Würth Elektronik | 132 | - | - | 8 Weeks | Surface Mount | Nonstandard | 1411 | 21MHz | 100kHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.571Lx0.531W 14.50mmx13.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 34A | Shielded | 800nH | 0.42mOhm | - | 56A | 0.421 10.70mm | ROHS3 Compliant | - | ||
![]() 7447055 Würth Elektronik | 94 | - | - | 18 Weeks | Through Hole | Radial | - | - | 10kHz | Ferrite | -25°C~125°C | - | WE-FI | 1.024Diax0.512W 26.00mmx13.00mm | ±20% | Active | 1 (Unlimited) | Toroidal | 5.4A | Unshielded | 150μH | 42mOhm Max | - | - | - | ROHS3 Compliant | - | ||
![]() 7447773101 Würth Elektronik | 441 | - | - | 12 Weeks | Surface Mount | Nonstandard | 7345 | 6.7MHz | 100kHz | Ferrite | -40°C~150°C | Tape & Reel (TR) | WE-PD Performance | 0.291Lx0.287W 7.40mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 970mA | Shielded | 100μH | 335mOhm Max | - | 1.2A | 0.177 4.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 744758268A Würth Elektronik | 370 | - | - | 11 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 375MHz | 25MHz | Ferrite | -40°C~85°C | - | WE-RFH | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Active | 1 (Unlimited) | Wirewound | 480mA | Unshielded | 680nH | 1.2Ohm Max | 40 @ 100MHz | - | 0.075 1.90mm | ROHS3 Compliant | - | ||
![]() 7447783331 Würth Elektronik | 68 |
| - | 14 Weeks | Surface Mount | Nonstandard | - | 4MHz | 100kHz | Ferrite | -40°C~150°C | Tape & Reel (TR) | WE-PD Performance | 0.291Lx0.287W 7.40mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 450mA | Shielded | 330μH | 1.43Ohm Max | - | 560mA | 0.138 3.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 7447783068 Würth Elektronik | 15 | - | - | 14 Weeks | Surface Mount | Nonstandard | - | 35MHz | 100kHz | Ferrite | -40°C~150°C | Tape & Reel (TR) | WE-PD Performance | 0.291Lx0.287W 7.40mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 2.9A | Shielded | 6.8μH | 41mOhm Max | - | 3.8A | 0.138 3.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 7447783101 Würth Elektronik | 6335 |
| - | 14 Weeks | Surface Mount | Nonstandard | - | 7.8MHz | 100kHz | Ferrite | -40°C~150°C | Tape & Reel (TR) | WE-PD Performance | 0.291Lx0.287W 7.40mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 820mA | Shielded | 100μH | 450mOhm Max | - | 1A | 0.138 3.50mm | ROHS3 Compliant | AEC-Q200 |