- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744762115GA Würth Elektronik | 303 | - | - | 9 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 2.7GHz | 100MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.098Lx0.079W 2.50mmx2.00mm | ±2% | Active | 1 (Unlimited) | Wirewound | 1A | Unshielded | 15nH | 80mOhm Max | 60 @ 500MHz | - | 0.071 1.80mm | ROHS3 Compliant | - | ||
![]() 744762110GA Würth Elektronik | 57 | - | - | 9 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 4.3GHz | 100MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.098Lx0.079W 2.50mmx2.00mm | ±2% | Active | 1 (Unlimited) | Wirewound | 1A | Unshielded | 10nH | 80mOhm Max | 50 @ 1GHz | - | 0.071 1.80mm | ROHS3 Compliant | - | ||
![]() 74478456 Würth Elektronik | In Stock | - | - | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 1.1GHz | 100MHz | Ceramic | -40°C~120°C | - | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | Multilayer | 150mA | Unshielded | 56nH | 2Ohm Max | 8 @ 100MHz | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() 7443782012100 Würth Elektronik | 70 | - | - | 63 Weeks | Through Hole | Nonstandard | - | 17MHz | 100kHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Bulk | WE-HCFT | 0.866Lx0.669W 22.00mmx17.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 20.6A | Shielded | 10μH | 5mOhm Max | - | 20.6A | 0.531 13.50mm | ROHS3 Compliant | - | ||
![]() 7447773331 Würth Elektronik | 1080 | - | - | 12 Weeks | Surface Mount | Nonstandard | 7345 | 3.6MHz | 100kHz | Ferrite | -40°C~150°C | Tape & Reel (TR) | WE-PD Performance | 0.291Lx0.287W 7.40mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 530mA | Shielded | 330μH | 1.085Ohm Max | - | 660mA | 0.177 4.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 7443640470B Würth Elektronik | 58 | - | - | 20 Weeks | Surface Mount | Nonstandard | - | 22.6MHz | 100kHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Bulk | WE-HCF | 1.102Lx0.764W 28.00mmx19.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | 47.5A | Shielded | 4.7μH | 0.968mOhm Max | - | 49.5A | 0.728 18.50mm | ROHS3 Compliant | - | ||
![]() 7443640680B Würth Elektronik | 19 | - | - | 20 Weeks | Surface Mount | Nonstandard | - | 18.8MHz | 100kHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Bulk | WE-HCF | 1.102Lx0.764W 28.00mmx19.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | 47.5A | Shielded | 6.8μH | 0.968mOhm Max | - | 36.3A | 0.728 18.50mm | ROHS3 Compliant | - | ||
![]() 74479787222A Würth Elektronik | In Stock | - | - | 10 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 55MHz | 1MHz | - | -40°C~125°C | - | WE-PMI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Multilayer | 1.8A | Shielded | 2.2μH | 106.25mOhm Max | 25 @ 1MHz | 700mA | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() 74404024680 Würth Elektronik | 1173 | - | - | 11 Weeks | Surface Mount | 1008 (2520 Metric) | 1008 | 8MHz | 1MHz | Ferrite | -40°C~125°C | - | WE-LQS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | 280mA | Shielded | 68μH | 3Ohm Max | - | 300mA | 0.047 1.20mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 7443783533470 Würth Elektronik | 57 | - | - | 35 Weeks | Through Hole | Nonstandard | - | 5.1MHz | 100kHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Bulk | WE-HCFT | 1.417Lx1.358W 36.00mmx34.50mm | ±20% | Active | 1 (Unlimited) | Wirewound | 19.3A | Shielded | 47μH | 12.98mOhm Max | - | 32.3A | 1.378 35.00mm | ROHS3 Compliant | - | ||
![]() 744765068GA Würth Elektronik | 6854 |
| - | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 4.8GHz | 250MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±0.2nH | Active | 1 (Unlimited) | Wirewound | 680mA | Unshielded | 6.8nH | 83mOhm Max | 20 @ 250MHz | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() 744765110GA Würth Elektronik | 3537 |
| - | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 3.9GHz | 250MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | Active | 1 (Unlimited) | Wirewound | 480mA | Unshielded | 10nH | 195mOhm Max | 23 @ 250MHz | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() 7447783150 Würth Elektronik | 558 | - | - | 14 Weeks | Surface Mount | Nonstandard | - | 23MHz | 100kHz | Ferrite | -40°C~150°C | Tape & Reel (TR) | WE-PD Performance | 0.291Lx0.287W 7.40mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 2A | Shielded | 15μH | 85mOhm Max | - | 2.5A | 0.138 3.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 784787680 Würth Elektronik | 614 |
| - | 1 Weeks | Surface Mount | Nonstandard | - | 7.5MHz | 100kHz | - | -50°C~150°C | - | WE-PD2SA | 0.307Lx0.276W 7.80mmx7.00mm | ±25% | Active | 1 (Unlimited) | Wirewound | 1.12A | Shielded | 68μH | 290mOhm Max | - | 1A | 0.197 5.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 744765122GA Würth Elektronik | 31 |
| - | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 2.8GHz | 250MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±2% | Active | 1 (Unlimited) | Wirewound | 400mA | Unshielded | 22nH | 300mOhm Max | 25 @ 250MHz | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() 744918254 Würth Elektronik | 817 | - | Datasheet | 8 Weeks | Surface Mount | Nonstandard | 5910 | 490MHz | 50MHz | Air | -40°C~125°C | Tape & Reel (TR) | WE-CAIR | 0.415Lx0.250W 10.55mmx6.35mm | ±5% | Active | 1 (Unlimited) | Wirewound | 2A | Unshielded | 538nH | 90mOhm Max | 100 @ 50MHz | - | 0.232 5.90mm | ROHS3 Compliant | - | ||
![]() 750343811 Würth Elektronik | 80 |
| - | 12 Weeks | Through Hole | Radial, Vertical (Open) | - | - | 10kHz | - | -40°C~125°C | - | MID-FLT | 1.654Diax1.060W 42.00mmx27.00mm | ±10% | Active | 1 (Unlimited) | Toroidal | 15A | Unshielded | 9.5μH | 6mOhm Max | - | 15A | 1.654 42.00mm | ROHS3 Compliant | - | ||
![]() 7447783047 Würth Elektronik | 393 | - | - | 14 Weeks | Surface Mount | Nonstandard | - | 38MHz | 100kHz | Ferrite | -40°C~150°C | Tape & Reel (TR) | WE-PD Performance | 0.291Lx0.287W 7.40mmx7.30mm | ±30% | Active | 1 (Unlimited) | Wirewound | 3.3A | Shielded | 4.7μH | 35mOhm Max | - | 4.6A | 0.138 3.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 750343810 Würth Elektronik | 480 |
| - | 12 Weeks | Through Hole | Radial, Horizontal (Open) | - | - | 10kHz | - | -40°C~125°C | - | MID-FLT | 2.657Dia 67.50mm | ±20% | Active | 1 (Unlimited) | Toroidal | 15A | Unshielded | 340μH | 50mOhm Max | - | 24A | 1.570 39.88mm | ROHS3 Compliant | - | ||
![]() 744784101 Würth Elektronik | 305 |
| - | 9 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 850MHz | 100MHz | Ceramic | -40°C~120°C | - | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | Multilayer | 100mA | Unshielded | 100nH | 2.5Ohm Max | 8 @ 100MHz | - | 0.024 0.60mm | ROHS3 Compliant | - |