- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744304022 Würth Elektronik | 564 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 70MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.453Lx0.465W 11.50mmx11.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 24A | Shielded | - | 24A | - | - | - | - | 220nH | 100kHz | 0.17mOhm | 26A | - | 23A | - | 20% | - | - | - | 3.81mm | 0.161 4.10mm | 11.5062mm | 11.811mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 744029330 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | 2828 | - | 25MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | Obsolete | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 325mA | Shielded | - | 325mA | - | - | - | - | 33μH | 100kHz | 1.54Ohm Max | 325mA | - | 260mA | - | 30% | 325mA | - | - | 1.35mm | 0.059 1.50mm | 2.8mm | 2.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744742223 Würth Elektronik | 217 | - | Datasheet | 12 Weeks | - | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 330kHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.335Dia 8.50mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 90mA | Unshielded | - | - | - | - | - | - | 22mH | - | 55Ohm Max | - | - | 110mA | - | 5% | - | - | - | - | 0.236 6.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744784039A Würth Elektronik | 13066 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | 4GHz | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 300mA | Unshielded | - | 300mA | - | 1005 | 0402 | - | 3.9nH | 100MHz | 200mOhm Max | 300mA | 8 @ 100MHz | - | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 508μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74408942047 Würth Elektronik | 1289 | - | Datasheet | - | - | Surface Mount | 1919 (4848 Metric) | - | - | - | 38MHz | Ferrite | -40°C~125°C | Digi-Reel® | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.55A | Shielded | - | - | - | - | - | - | 4.7μH | - | 103mOhm Max | - | - | 2.9A | - | 20% | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7443551130 Würth Elektronik | 90 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1365 | - | 59MHz | - | -40°C~155°C | Tape & Reel (TR) | WE-HCI | 0.512Lx0.504W 13.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.8mOhm | 155°C | -40°C | Wirewound | 25A | Shielded | - | 25A | - | - | - | - | 1.3μH | 100kHz | 1.8mOhm | 25A | - | 25A | - | 20% | 25A | 1.8mOhm | - | 6.2mm | 0.256 6.50mm | 13.0048mm | 12.8mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74439346047 Würth Elektronik | 248 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 25MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-XHMI | 0.262Lx0.254W 6.65mmx6.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 7.4A | Shielded | - | - | - | - | - | - | 4.7μH | 100kHz | 13mOhm | - | - | 14.7A | - | 20% | 7.4A | 13mOhm | 85°C | 6.1mm | 0.240 6.10mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7440660022 Würth Elektronik | 743 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | 55MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 6.7A | Shielded | - | - | - | - | - | - | 2.2μH | - | 10.5mOhm Max | - | - | 6.8A | - | 30% | - | - | - | - | 0.161 4.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744045330 Würth Elektronik | 733 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | 26.988746mg | 18MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 430mA | Unshielded | - | 430mA | - | 4532 | 1812 | - | 33μH | 1MHz | 1.1Ohm Max | 430mA | 55 @ 1MHz | 850mA | 55 | 10% | 430mA | - | - | 2.6mm | 0.114 2.90mm | 4.4958mm | 4.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744310024 Würth Elektronik | 1315 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7030 | - | 220MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.6mOhm | 150°C | -40°C | Wirewound | 18A | Shielded | 6.9mm | 18A | - | - | - | - | 240nH | 100kHz | 1.8mOhm | 18A | - | 40A | - | 20% | 18A | 1.8Ohm | - | 3mm | 0.130 3.30mm | 7mm | 6.9mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7440430039 Würth Elektronik | 438 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | 256.988427mg | 55MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.72A | Shielded | - | 1.72A | - | 4848 | 1919 | - | 3.9μH | 100kHz | 60mOhm Max | 1.72A | - | 1.65A | - | 30% | - | 60mOhm | - | 2.8mm | 0.118 3.00mm | 4.8mm | 4.8mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744310150 Würth Elektronik | 312 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7030 | - | 80MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 7.5A | Shielded | - | 7.5A | - | - | - | - | 1.5μH | 100kHz | 12.7mOhm | 7.5A | - | 12A | - | 20% | 7.5A | 12.7Ohm | - | 3mm | 0.130 3.30mm | 6.9088mm | 6.9mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744062005 Würth Elektronik | 590 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2727 (6868 Metric) | 2 | - | - | 50MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 38mOhm | 125°C | -40°C | Wirewound | 2.15A | Shielded | 6.8mm | 2.15A | - | 6868 | 2727 | - | 5μH | 100kHz | 46mOhm Max | 2.15mA | - | 2A | - | 30% | 2.15A | - | - | 2.3mm | 0.098 2.50mm | 6.8mm | 6.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443340330 Würth Elektronik | 648 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 81MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.331Lx0.311W 8.40mmx7.90mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 14A | Shielded | - | 14A | - | - | - | - | 3.3μH | 100kHz | 8.2mOhm Max | 14A | - | 8.5A | - | 20% | 14A | - | - | 7.2mm | 0.295 7.50mm | 8.4074mm | 7.9mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7447709821 Würth Elektronik | 28 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1.2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1Ohm | 125°C | -40°C | Wirewound | 950mA | Shielded | 12mm | 950mA | - | 3225 | 1210 | - | 820μH | 1kHz | 1Ohm Max | 950mA | - | 1.1A | - | 20% | 950mA | 1Ohm | - | 10mm | 0.394 10.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 7447452154 Würth Elektronik | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 80kHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.374Dia 9.50mm | ±5% | Obsolete | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 30mA | Unshielded | - | 30mA | - | - | - | 5mm | 150mH | 1kHz | 270Ohm Max | 30mA | - | 40mA | - | 10% | 30mA | - | - | 13.4874mm | 0.532 13.50mm | 13.5mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447720151 Würth Elektronik | 18 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | 4.4MHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 1.1A | Unshielded | - | 1.1A | - | - | - | 5mm | 150μH | 1kHz | 300mOhm Max | 1.1A | - | 1.2A | - | 10% | 1.1A | - | - | 9.5mm | 0.394 10.00mm | 9.5mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74404063015 Würth Elektronik | 1599 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | 6028 | - | 98MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 4.58A | Shielded | - | 4.58A | - | - | - | - | 1.5μH | 100kHz | 13mOhm | 4.58A | - | 6.6A | - | 30% | 4.58A | - | - | 2.8mm | 0.110 2.80mm | 5.9944mm | 5.9944mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 768772821 Würth Elektronik | 157 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | 2MHz | Ferrite | -40°C~125°C | Tray | WE-TI HV | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 500mA | Unshielded | - | 500mA | - | - | - | 5mm | 820μH | 100kHz | 1.92Ohm Max | 500mA | - | 720mA | - | 10% | 500mA | - | - | 5mm | 0.394 10.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744373240068 Würth Elektronik | 582 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 90MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 5.5A | Shielded | 4.06mm | 5.5A | 90MHz | - | - | - | 680nH | 100kHz | 19mOhm Max | 5.5A | - | 10A | - | 20% | 5.5A | 19MOhm | - | 1.8mm | 0.079 2.00mm | 4.45mm | 4.06mm | Unknown | ROHS3 Compliant | - | - |