- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744065221 Würth Elektronik | 18 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 500mA | Shielded | - | 500mA | - | - | - | - | 220μH | 100kHz | 1Ohm Max | 500mA | - | 550mA | - | 30% | 500mA | - | - | 2.8mm | 0.122 3.10mm | 10mm | 10mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744775222 Würth Elektronik | 102 | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | 5.4MHz | Ferrite | -40°C~125°C | Bulk | WE-PD2 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 614mOhm | - | - | - | 510mA | Unshielded | - | - | - | - | - | - | 220μH | - | 960mOhm Max | - | - | 560mA | - | 10% | - | - | - | - | 0.217 5.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447715220 Würth Elektronik | 169 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 15.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 65mOhm | 125°C | -40°C | - | 2.9A | Shielded | 12mm | 2.9A | - | - | - | - | 22μH | 1kHz | 65mOhm Max | 2.9A | - | 3.1A | - | 20% | 2.9A | - | - | 4.5mm | 0.177 4.50mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744784068A Würth Elektronik | 19963 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | 3.9GHz | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 300mA | Unshielded | - | 300mA | - | 1005 | 0402 | - | 6.8nH | 100MHz | 300mOhm Max | 300mA | 8 @ 100MHz | - | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 508μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437368022 Würth Elektronik | 527 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 27MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 10A | Shielded | 10mm | 10A | 27MHz | - | - | - | 2.2μH | 100kHz | 7mOhm Max | 10A | - | 28A | - | 20% | 10A | 7mOhm | - | 3.8mm | 0.157 4.00mm | 11mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744772471 Würth Elektronik | 276 | - | Datasheet | 15 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | 2.6MHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 890mOhm | - | - | - | 430mA | Unshielded | - | - | - | - | - | - | 470μH | - | 890mOhm Max | - | - | 800mA | - | 10% | - | - | - | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7440700056 Würth Elektronik | 501 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 60MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 47mOhm | 125°C | -40°C | Wirewound | 2.6A | Shielded | - | 2.6A | - | - | - | - | 5.6μH | 100kHz | 56mOhm Max | 2.6A | - | 2A | - | 30% | 2.6A | - | - | 1.8mm | 0.079 2.00mm | 8mm | 8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744760333A Würth Elektronik | 59 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 0805 | 32.006612mg | 70MHz | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 210mA | Unshielded | - | 210mA | - | - | - | - | 3.3μH | 7.96MHz | 2.3Ohm Max | 210mA | 15 @ 7.96MHz | - | 15 | 5% | - | - | - | 1.2mm | 0.058 1.48mm | 2.286mm | 1.25mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7445501 Würth Elektronik | 82 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 80MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | WE-PD4 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 17mOhm | 100°C | -40°C | Wirewound | 2.9A | Unshielded | 4.45mm | 2.9A | - | - | - | - | 1μH | 100kHz | 50mOhm Max | 2.9A | - | 2.9A | - | 20% | 2.9A | 17mOhm | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404300033 Würth Elektronik | 1519 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | - | 400MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 4A | Shielded | - | 4A | - | 4848 | 1919 | - | 330nH | 100kHz | 12mOhm Max | 4A | - | 6A | - | 30% | 4A | - | - | 2.8mm | 0.118 3.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7440620015 Würth Elektronik | 267 | - | Datasheet | 42 Weeks | Surface Mount | Surface Mount | 2727 (6868 Metric) | - | - | - | 100MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 4.3A | Shielded | - | 4.3A | - | 6868 | 2727 | - | 1.5μH | 100kHz | 18mOhm Max | 4.3A | - | 4A | - | 30% | 4.3A | - | - | 2.3mm | 0.098 2.50mm | 6.8mm | 6.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 768772182 Würth Elektronik | 75 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | 1.4MHz | Ferrite | -40°C~125°C | Tray | WE-TI HV | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 350mA | Unshielded | - | 350mA | - | - | - | 5mm | 1.8mH | 100kHz | 3.3Ohm Max | 350mA | - | 380mA | - | 10% | 350mA | - | 7.8mm | 5mm | 0.394 10.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443330033 Würth Elektronik | 560 |
| Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | 250MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.429Lx0.394W 10.90mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 21.5A | Shielded | - | - | - | - | - | - | 330nH | - | 1.6mOhm Max | - | - | 55A | - | 20% | - | - | - | - | 0.382 9.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447789122 Würth Elektronik | 943 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | 20MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 190mOhm | 125°C | -40°C | Wirewound | 1.38A | Shielded | - | 1.38A | - | - | - | 4mm | 22μH | 1kHz | 190mOhm Max | 1.38A | - | 1.4A | - | 20% | 1.38A | 190mOhm | - | 3.2mm | 0.138 3.50mm | 7.3mm | 7.3mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447798151 Würth Elektronik | 31 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 19MHz | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 5.45A | Shielded | 10.2mm | 5.45A | - | - | - | 5.8mm | 15μH | 100kHz | 25.8mOhm Max | 4.9A | - | 4A | - | 20% | 5.45A | - | - | 6.4mm | 0.252 6.40mm | 10.2mm | 10.2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744053008 Würth Elektronik | 300 | - | Datasheet | 12 Weeks | - | Surface Mount | 2323 (5858 Metric) | - | - | - | 28MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.1A | Shielded | - | - | - | - | - | - | 8.2μH | - | 55mOhm Max | - | - | 1.6A | - | 30% | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744776215 Würth Elektronik | 286 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 6MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 470mOhm | 125°C | -40°C | Wirewound | 810mA | Unshielded | - | 810mA | - | - | - | - | 150μH | 10kHz | 470mOhm Max | 810mA | - | 900mA | - | 10% | 810mA | - | - | 5.4mm | 0.232 5.90mm | 9mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744032471 Würth Elektronik | 512 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | 5MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQ | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 55mA | Unshielded | - | 55mA | - | 3225 | 1210 | - | 470μH | 1MHz | 25Ohm Max | 55mA | 46 @ 796kHz | 120mA | 46 | 10% | 55mA | - | - | 2mm | 0.091 2.30mm | 3.2004mm | 2.4892mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74404064680 Würth Elektronik | 84 | - | Datasheet | 70 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 6045 | - | 7.6MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1A | Shielded | - | 1A | - | - | - | - | 68μH | 100kHz | 289mOhm | 1A | - | 1.3A | - | 20% | 1A | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 6mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447779115 Würth Elektronik | 956 | - | Datasheet | 70 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7345 | 4.535924g | 19.5MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 81mOhm | 125°C | -40°C | Wirewound | 1.6A | Shielded | 7.3mm | 1.6A | - | - | - | - | 15μH | 1kHz | 81mOhm Max | 1.6A | - | 2.2A | - | 20% | 1.6A | 81mOhm | - | 1.5mm | 0.177 4.50mm | 7.3mm | 7.2898mm | Unknown | ROHS3 Compliant | - | AEC-Q200 |