- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744773082 Würth Elektronik | 153 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 38MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 146mOhm | 125°C | -40°C | Wirewound | 1.5A | Unshielded | - | 1.5A | - | - | - | - | - | 8.2μH | 10kHz | 146mOhm Max | 1.5A | - | 1.8A | - | 20% | - | 1.5A | - | 3.2mm | 0.138 3.50mm | 4.4958mm | 3.9878mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74479763210 Würth Elektronik | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | 150MHz | - | -40°C~125°C | Cut Tape (CT) | WE-PMI | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | 300MOhm | 125°C | -40°C | - | 750mA | Shielded | - | 750mA | - | - | 1608 | 0603 | - | 1μH | 1MHz | 300mOhm | 750mA | 14 @ 1MHz | 350mA | 14 | 20% | - | - | 300μOhm | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447715221 Würth Elektronik | 452 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4.7MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 480mOhm | 125°C | -40°C | Wirewound | 950mA | Shielded | 12mm | 950mA | - | - | - | - | - | 220μH | 1kHz | 480mOhm Max | 950mA | - | 1A | - | 20% | - | 950mA | - | 4.5mm | 0.177 4.50mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7687709102 Würth Elektronik | 62 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1.2MHz | - | -40°C~125°C | Cut Tape (CT) | WE-PD HV | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 720mA | Shielded | 12mm | 720mA | - | - | - | - | - | 1mH | 100kHz | 1.4Ohm Max | 720mA | - | 900mA | - | 20% | - | 720mA | 1.2Ohm | 10.5mm | 0.413 10.50mm | 12mm | 11.9888mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744731472 Würth Elektronik | 56 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 800kHz | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | 11Ohm | 125°C | -40°C | Wirewound | 160mA | Shielded | - | 160mA | - | - | - | - | 5mm | 4.7mH | 1kHz | 11.4Ohm Max | 110mA | - | 140mA | - | 10% | - | 160mA | - | 7.5mm | 0.295 7.50mm | 7.5mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74456033 Würth Elektronik | 96 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | 50MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 5.3A | Unshielded | - | - | - | - | - | - | - | 3.3μH | - | 15mOhm Max | - | - | 7A | - | - | - | - | - | - | 0.209 5.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744045150 Würth Elektronik | 450 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | 26MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 730mA | Unshielded | - | 730mA | - | - | 4532 | 1812 | - | 15μH | 1MHz | 500mOhm Max | 730mA | 45 @ 1MHz | 1.24A | 45 | 20% | - | 730mA | - | 2.6mm | 0.114 2.90mm | 4.4958mm | 4.5mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74404032022 Würth Elektronik | 928 | - | Datasheet | 70 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 3015 | - | 75MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.8A | Shielded | - | 1.8A | - | - | - | - | - | 2.2μH | 100kHz | 50mOhm | 1.8A | - | 1.7A | - | 20% | - | 1.8A | - | 1.5mm | 0.059 1.50mm | 2.9972mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437324220 Würth Elektronik | 403 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 14MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 1A | Shielded | 4.06mm | 1A | 14MHz | - | - | - | - | 22μH | 100kHz | 500mOhm Max | 1A | - | 2A | - | 20% | - | 1A | 500mOhm | 1.8mm | 0.079 2.00mm | 4.45mm | 4.06mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437368047 Würth Elektronik | 566 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 16MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 7A | Shielded | 10mm | 7A | 16MHz | - | - | - | - | 4.7μH | 100kHz | 15.5mOhm Max | 7A | - | 19A | - | 20% | - | 7A | 15.5mOhm | 3.8mm | 0.157 4.00mm | 11mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744028002 Würth Elektronik | 1342 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2828 | 28.009329mg | 100MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125mOhm | 125°C | -40°C | Wirewound | 1.3A | Shielded | 2.8mm | 1.3A | - | - | - | - | - | 2.2μH | 100kHz | 155mOhm Max | 1.8A | - | 1A | - | 30% | - | 1.3A | - | 1.1mm | 0.047 1.20mm | 2.8mm | 2.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74435574700 Würth Elektronik | 128 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1890 | - | 7.5MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-HCI | 0.720Lx0.717W 18.30mmx18.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 33.5mOhm | 125°C | -40°C | Wirewound | 6.8A | Shielded | 18.2mm | 6.8A | - | - | - | - | - | 47μH | 100kHz | 33.5mOhm | 6.8A | - | 7A | - | 20% | - | 6.8A | 33.5mOhm | 9mm | 0.362 9.20mm | 18.3mm | 18.2mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 74408943022 Würth Elektronik | 100 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 85MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3A | Shielded | 5.1mm | 3A | - | Not | - | - | - | 2.2μH | 100kHz | 30mOhm Max | 3A | - | 4.6A | - | 20% | 3A | 3A | - | 3.8mm | 0.161 4.10mm | 4.8mm | 4.8006mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74456133 Würth Elektronik | 505 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 15MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 2.3A | Unshielded | 10mm | 2.3A | - | - | - | - | - | 33μH | 100kHz | 120mOhm Max | 2.3A | - | 2.6A | - | - | - | - | - | 5mm | 0.209 5.30mm | 12.7mm | 10.0076mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 74438323068 Würth Elektronik | 7747 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | 32.006612mg | 30MHz | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 850mA | Shielded | 2mm | 850mA | - | - | 2520 | 1008 | - | 6.8μH | 100kHz | 648mOhm Max | 850mA | - | 1.55A | - | 20% | - | 850mA | 563mOhm | 1mm | 0.039 1.00mm | 2.5mm | 2.0066mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7440420027 Würth Elektronik | 84 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | 164.994225mg | 90MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.03A | Shielded | - | 2.03A | - | - | 4848 | 1919 | - | 2.7μH | 100kHz | 60mOhm Max | 2.03A | - | 2.2A | - | 30% | - | 2.03A | - | 1.8mm | 0.079 2.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744045102 Würth Elektronik | 479 | - | Datasheet | 18 Weeks | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | 2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 70mA | Unshielded | - | - | - | - | - | - | - | 1mH | - | 30Ohm Max | - | 28 @ 252kHz | 160mA | 28 | 10% | - | - | - | - | 0.114 2.90mm | - | 4.5mm | - | ROHS3 Compliant | - | - | ||
![]() 744782082 Würth Elektronik | 13286467 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | 4.6GHz | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 250mA | Unshielded | - | 250mA | - | - | - | - | - | 8.2nH | 100MHz | 900mOhm Max | 250mA | 20 @ 800MHz | - | - | 5% | - | - | - | - | 0.013 0.33mm | 609.6μm | 304.8μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74408943330 Würth Elektronik | 170 | - | Datasheet | 20 Weeks | - | Surface Mount | Nonstandard | - | - | - | 14MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 900mA | Shielded | - | - | - | - | - | - | - | 33μH | - | 298mOhm Max | - | - | 1.2A | - | 20% | - | - | - | - | 0.161 4.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744311068 Würth Elektronik | 171 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7040 | - | 105MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 3.1mOhm | 150°C | -40°C | Wirewound | 17A | Shielded | 6.9mm | 17A | - | - | - | - | - | 680nH | 100kHz | 3.1mOhm | 17A | - | 20A | - | 20% | - | 17A | 3.1Ohm | 3.8mm | 0.157 4.00mm | 7mm | 6.9mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |