- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Current - Saturation | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744029001 Würth Elektronik | 631 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | 2 | 2828 | - | 150MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | 45mOhm | - | - | - | 2.2A | Shielded | - | - | - | - | - | - | 1μH | - | 55mOhm Max | - | 1.6A | 30% | - | - | - | - | - | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447452100 Würth Elektronik | 34 | - | Datasheet | 12 Weeks | - | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 18.6MHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.374Dia 9.50mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 4.7A | Unshielded | - | - | - | - | - | - | 10μH | - | 20mOhm Max | - | 4.5A | 10% | - | - | - | - | - | 0.532 13.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447462102 Würth Elektronik | 584 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 1.8MHz | Ferrite | -40°C~125°C | Bulk | WE-TI | 0.236Dia 6.00mm | ±5% | Active | 1 (Unlimited) | Radial | Wirewound | 6Ohm | 125°C | -40°C | Wirewound | 250mA | Unshielded | - | 250mA | 1.8MHz | - | - | 2.5mm | 1mH | 1kHz | 6Ohm Max | 250mA | 270mA | 10% | 250mA | - | - | 6mm | 8.5mm | 0.335 8.50mm | 8.5mm | 6mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744311470 Würth Elektronik | 241 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7040 | - | 33MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 19.5mOhm | 150°C | -40°C | Wirewound | 6A | Shielded | 6.9mm | 6A | - | - | - | - | 4.7μH | 100kHz | 19.5mOhm | 6A | 7A | 20% | 6A | 19.5Ohm | - | - | 3.8mm | 0.157 4.00mm | 7mm | 6.9mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 744770115 Würth Elektronik | 524 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | 14.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 27mOhm | 125°C | -40°C | Wirewound | 5A | Shielded | 12mm | 5A | - | - | - | 7mm | 15μH | 1kHz | 27mOhm Max | 5A | 6A | 20% | 5A | 27mOhm | - | - | 8mm | 0.315 8.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744029004 Würth Elektronik | 294 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2828 | - | 65MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 170mOhm | 125°C | -40°C | Wirewound | 1A | Shielded | 2.8mm | 1A | - | - | - | - | 4.7μH | 100kHz | 200mOhm Max | 1.2A | 800mA | 30% | 1A | 200mOhm | - | - | 1.35mm | 0.059 1.50mm | 2.8mm | 2.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447785122 Würth Elektronik | 1486 | - | Datasheet | 70 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | 23MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD Robust | 0.244Lx0.232W 6.20mmx5.90mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 250mOhm | 125°C | -40°C | Wirewound | 1.35A | Shielded | - | 1.35A | - | - | - | - | 22μH | 100kHz | 250mOhm Max | 1.35A | 1.1A | 25% | 1.35A | - | - | - | 3.3mm | 0.130 3.30mm | 5.9mm | 6.2mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74437324047 Würth Elektronik | 2840 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 31MHz | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 2.2A | Shielded | 4.06mm | 2.2A | 31MHz | - | - | - | 4.7μH | 100kHz | 105mOhm Max | 2.2A | 4A | 20% | 2.2A | 105mOhm | - | - | 1.8mm | 0.079 2.00mm | 4.45mm | 4.06mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7445110 Würth Elektronik | 520 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 30MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD3 | 0.500Lx0.406W 12.70mmx10.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 56mOhm | 125°C | -40°C | Wirewound | 1A | Shielded | 4.45mm | 1A | - | - | - | - | 10μH | 100kHz | 75mOhm Max | 1A | 450mA | 20% | 1A | - | - | - | 2.92mm | 0.118 3.00mm | 12.7mm | 10.3124mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7443641500 Würth Elektronik | 44 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2818 | - | 11MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tray | WE-HCF | 1.122Lx0.768W 28.50mmx19.50mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 30A | Shielded | - | 30A | - | - | - | - | 15μH | 100kHz | 2.4mOhm | 30A | 26A | 15% | 30A | 2.4mOhm | 75°C | - | 18.5mm | 0.728 18.50mm | 28.4988mm | 19.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744042220 Würth Elektronik | 479 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | 2 | - | - | 26MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 255mOhm | 125°C | -40°C | Wirewound | 880mA | Shielded | 4.8mm | 880mA | - | 4848 | 1919 | - | 22μH | 100kHz | 300mOhm Max | 880mA | 600mA | 30% | 880mA | 300mOhm | - | - | 1.8mm | 0.079 2.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443310100 Würth Elektronik | 317 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 100MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.476Lx0.449W 12.10mmx11.40mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 21A | Shielded | - | 21A | - | - | - | - | 1μH | 100kHz | 2.5mOhm Max | 21A | 52A | - | - | - | - | - | 9.5mm | 0.394 10.00mm | 12.0904mm | 11.4046mm | - | ROHS3 Compliant | - | - | ||
![]() 744776182 Würth Elektronik | 422 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | 8MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.11A | Unshielded | - | 1.11A | - | - | - | - | 82μH | - | 250mOhm Max | - | 1.17A | 10% | - | - | - | - | - | 0.232 5.90mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 76877630 Würth Elektronik | 628 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1.9MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 HV | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 380mA | Unshielded | - | 380mA | - | - | - | - | 1mH | 100kHz | 2.6Ohm Max | 380mA | 380mA | 10% | 380mA | - | - | - | 5.4mm | 0.232 5.90mm | 10.0076mm | 8.9916mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744778924 Würth Elektronik | 160 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | 4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 4.18Ohm | 125°C | -40°C | Wirewound | 300mA | Shielded | - | 300mA | - | - | - | - | 470μH | 1kHz | 4.18Ohm Max | 300mA | 310mA | 20% | 300mA | 4.18Ohm | - | - | 1.5mm | 0.138 3.50mm | 7.3mm | 3.2mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744311220 Würth Elektronik | 248 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7040 | - | 52MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 11.4mOhm | 150°C | -40°C | Wirewound | 9A | Shielded | 6.9mm | 9A | - | - | - | - | 2.2μH | 100kHz | 11.4mOhm | 9A | 13A | 20% | 9A | 11.4Ohm | - | - | 3.8mm | 0.157 4.00mm | 7mm | 6.9mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 74457147 Würth Elektronik | 164 | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | 9.2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 91.1mOhm | - | - | - | 2.8A | Unshielded | - | - | - | - | - | - | 47μH | - | 109mOhm Max | - | 5A | 10% | - | - | - | - | - | 0.307 7.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744314076 Würth Elektronik | 919 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7050 | - | 200MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 15.5A | Shielded | - | 15.5A | - | - | - | 2.4mm | 760nH | 100kHz | 2.25mOhm | 15.5A | 15A | 20% | 15.5A | 2.25Ohm | - | - | 4.8mm | 0.197 5.00mm | 6.9088mm | 6.9mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 74402500047 Würth Elektronik | 599 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2828 | - | 290MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3.3A | Shielded | 2.8mm | 3.3A | - | - | - | - | 470nH | 100kHz | 23mOhm Max | 3.3A | 4.7A | 25% | 3.3A | - | - | - | 2.8mm | 0.118 3.00mm | 2.8mm | 2.794mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74458147 Würth Elektronik | 31 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 8.4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 76mOhm | 125°C | -40°C | Wirewound | 2.6A | Unshielded | - | 2.6A | - | - | - | - | 47μH | 100kHz | 86mOhm Max | - | 4.5A | 20% | 2.6A | - | - | - | - | 0.280 7.11mm | 18.542mm | 15.24mm | Unknown | ROHS3 Compliant | - | - |