- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744766220 Würth Elektronik | 426 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | 6.6MHz | 796kHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | WE-GF | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 3 (168 Hours) | - | Wirewound | - | 105°C | -40°C | - | 100mA | Unshielded | 3.2mm | - | - | - | - | - | 220μH | - | 10Ohm Max | 100mA | 40 @ 796kHz | - | 10% | - | - | - | - | 3.2mm | 0.142 3.60mm | 4.5mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404054220 Würth Elektronik | 731 | - | Datasheet | 63 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5040 | - | 17MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.5A | Shielded | - | 1.5A | - | - | - | - | 22μH | 100kHz | 129mOhm | 1.5A | - | 1.7A | 20% | 1.5A | - | - | - | 4mm | 0.157 4.00mm | 5.0038mm | 5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74402500030 Würth Elektronik | 82 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 2828 | - | 440MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±25% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 3.9A | Shielded | - | - | - | - | - | - | 300nH | - | 18mOhm Max | - | - | 5.7A | 25% | - | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447070 Würth Elektronik | 434 | - | Datasheet | 20 Weeks | Through Hole, Wire | Through Hole | Radial, Vertical (Open) | 2 | - | - | - | - | Ferrite | -40°C~105°C | Bulk | WE-FI | 0.984Diax0.433W 25.00mmx11.00mm | ±20% | Active | 1 (Unlimited) | Through Hole | Toroidal | - | 105°C | -40°C | Wirewound | 5A | Unshielded | 11.5mm | 5A | - | - | - | 8mm | 100μH | 10kHz | 35mOhm Max | 5A | - | - | 20% | 6A | 35mOhm | 65°C | 25.2mm | 27mm | - | 25mm | 10.9982mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744777168 Würth Elektronik | 33 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 7345 | - | 9MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 870mA | Shielded | 7.3mm | - | - | - | - | - | 68μH | - | 380mOhm Max | 870mA | - | 950mA | 20% | - | - | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7443557760 Würth Elektronik | 38 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 1890 | - | 20MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-HCI | 0.720Lx0.717W 18.30mmx18.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 20A | Shielded | - | - | - | - | - | - | 7.6μH | - | 3.75mOhm | - | - | 20.5A | 20% | - | - | - | - | - | 0.362 9.20mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74437321033 Würth Elektronik | 9509 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 4012 | - | 40MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.160Lx0.160W 4.06mmx4.06mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 2.3A | Shielded | - | 2.3A | - | - | - | - | 3.3μH | 100kHz | 97mOhm Max | - | - | 3.9A | 20% | 2.3A | - | - | - | - | 0.047 1.20mm | 4.064mm | 4.064mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744771122 Würth Elektronik | 857 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | 13.5MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 36mOhm | 125°C | -40°C | Wirewound | 3.37A | Shielded | 12mm | 3.37A | - | - | - | 7mm | 22μH | 1kHz | 36mOhm Max | 3.37A | - | 3.77A | 20% | 3.37A | 36mOhm | - | - | 6mm | 0.236 6.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744732221 Würth Elektronik | 73 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 4.8MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | 700mOhm | 125°C | -40°C | Wirewound | 750mA | Unshielded | - | 750mA | - | - | - | 5mm | 220μH | 1kHz | 700mOhm Max | 750mA | - | 1.2A | 10% | 750mA | - | - | 9.5mm | - | 0.295 7.50mm | 3mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74437334047 Würth Elektronik | 1960 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 5020 | - | 27MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 2.5A | Shielded | - | 2.5A | - | - | - | - | 4.7μH | 100kHz | 116mOhm Max | - | - | 6A | 20% | 2.5A | - | - | - | - | 0.079 2.00mm | 5.207mm | 5.207mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 768772331 Würth Elektronik | 13 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | 3.3MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI HV | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 700mA | Unshielded | - | 700mA | - | - | - | 5mm | 330μH | 100kHz | 700mOhm Max | 700mA | - | 950mA | 10% | 700mA | - | - | - | 5mm | 0.394 10.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744062680 Würth Elektronik | 417 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2727 (6868 Metric) | - | - | - | 12MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 640mA | Shielded | - | 640mA | - | 6868 | 2727 | - | 68μH | 100kHz | 360mOhm Max | 640mA | - | 500mA | 30% | 640mA | - | - | - | 2.3mm | 0.098 2.50mm | 6.8mm | 6.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744373240022 Würth Elektronik | 2296 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 195MHz | - | Iron Powder | -40°C~125°C | Digi-Reel® | WE-LHMI | 0.175Lx0.160W 4.45mmx4.06mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 9.5A | Shielded | 4.06mm | 9.5A | 195MHz | - | - | - | 220nH | 100kHz | 7.3mOhm Max | 9.5A | - | 17A | 30% | 9.5A | 7.3MOhm | - | - | 1.8mm | 0.079 2.00mm | 4.45mm | 4.06mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437324033 Würth Elektronik | 3254 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 40MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 2.5A | Shielded | 4.06mm | 2.5A | 40MHz | - | - | - | 3.3μH | 100kHz | 76mOhm Max | 2.5A | - | 4.2A | 20% | 2.5A | 76mOhm | - | - | 1.8mm | 0.079 2.00mm | 4.45mm | 4.06mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744771008 Würth Elektronik | 371 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | 25MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 20mOhm | 125°C | -40°C | Wirewound | 6.25A | Shielded | 12mm | 6.25A | - | - | - | - | 8.2μH | 1kHz | 20mOhm Max | 6.25A | - | 6.25A | 20% | 6.25A | 20mOhm | - | - | 6mm | 0.236 6.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 744308025 Würth Elektronik | 638 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 40MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.398Lx0.276W 10.10mmx7.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 25A | Shielded | - | 25A | - | - | - | - | 250nH | 100kHz | 0.37mOhm | 27A | - | 44A | 20% | - | - | - | - | 6.8mm | 0.276 7.00mm | 10.1092mm | 7.0104mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 74457247 Würth Elektronik | 144 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 2.1MHz | 100kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 674mOhm | - | - | - | 820mA | Unshielded | - | - | - | - | - | - | 470μH | - | 809mOhm Max | 820mA | - | 1.4A | 10% | 820mA | - | - | - | - | 0.307 7.80mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447715001 Würth Elektronik | 397 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 76MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 9.5mOhm | 125°C | -40°C | Wirewound | 7.6A | Shielded | 12mm | 7.6A | - | - | - | - | 1.8μH | 100kHz | 9.5mOhm Max | 7.6A | - | 10.2A | 30% | 7.6A | - | - | - | 4.5mm | 0.177 4.50mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744775147 Würth Elektronik | 89 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 12MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 180mOhm | 125°C | -40°C | Wirewound | 1.17A | Unshielded | 7mm | 1.17A | - | - | - | - | 47μH | 10kHz | 180mOhm Max | 1.17A | - | 1.24A | 10% | 1.17A | 134mOhm | - | - | 5mm | 0.217 5.50mm | 7.8mm | 7.0104mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74458003 Würth Elektronik | 170 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 34MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 6.2A | Unshielded | - | 6.2A | - | - | - | - | 3.3μH | 100kHz | 18mOhm Max | - | - | 15.8A | - | - | - | - | - | 7.112mm | 0.280 7.11mm | 18.542mm | 15.24mm | - | ROHS3 Compliant | - | - |