- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744773133 Würth Elektronik | 822 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 20MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 540mOhm | 125°C | -40°C | Wirewound | 860mA | Unshielded | - | 860mA | - | - | - | - | - | 33μH | 10kHz | 540mOhm Max | 860mA | - | 900mA | - | 10% | 860mA | - | - | - | 3.2mm | 0.138 3.50mm | 4.4958mm | 3.9878mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744065151 Würth Elektronik | 190 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 880.989781mg | 5MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 530mOhm | 125°C | -40°C | Wirewound | 850mA | Shielded | 10mm | 850mA | - | - | - | - | - | 150μH | 100kHz | 680mOhm Max | 850mA | - | 750mA | - | 30% | 850mA | 680mOhm | - | - | 2.8mm | 0.122 3.10mm | 10mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 784776222 Würth Elektronik | 611 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1054 | - | 4.5MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 670mA | Unshielded | - | 670mA | - | - | - | - | - | 220μH | 10kHz | 730mOhm Max | - | - | 770mA | - | - | - | - | - | - | - | 0.232 5.90mm | 10.0076mm | 8.9916mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7443310220 Würth Elektronik | 231 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 70MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.476Lx0.449W 12.10mmx11.40mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 16A | Shielded | - | 16A | - | - | - | - | - | 2.2μH | 100kHz | 4.3mOhm Max | 16A | - | 48A | - | 20% | - | - | - | - | 9.5mm | 0.394 10.00mm | 12.0904mm | 11.4mm | - | ROHS3 Compliant | - | - | ||
![]() 7447471068 Würth Elektronik | 31 |
| Datasheet | 22 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 42MHz | - | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.433Dia 11.00mm | ±20% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 6.4A | Shielded | - | 6.4A | 42MHz | - | - | 5mm | 650 μm | 6.8μH | 1kHz | 13.9mOhm Max | 6.4A | - | 5A | - | 20% | 6.4A | 11.9mOhm | Shielded | 11mm | 11.5mm | 0.453 11.50mm | 11.5mm | 11mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744304010 Würth Elektronik | 50 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 105MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Cut Tape (CT) | WE-HCM | 0.453Lx0.465W 11.50mmx11.80mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 24A | Shielded | - | 24A | - | - | - | - | - | 100nH | 100kHz | 0.17mOhm | 26A | - | 52A | - | 20% | 26A | - | - | - | 3.8mm | 0.161 4.10mm | 11.5062mm | 11.811mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74479876210 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | 0806 (2016 Metric) | 32.006612mg | 80MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Multilayer | - | 125°C | -40°C | - | 1.5A | Unshielded | - | 1.5A | - | 2016 | 0806 | - | - | 1μH | 1MHz | 70mOhm | 1.5A | 20 @ 1MHz | 1.5A | 20 | 20% | 1.5A | - | - | - | 1mm | 0.039 1.00mm | 2.0066mm | 1.6002mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744042331 Würth Elektronik | 481 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | - | 5.5MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 150mA | Shielded | - | 150mA | - | 4848 | 1919 | - | - | 330μH | 100kHz | 4.5Ohm Max | 150mA | - | 130mA | - | 30% | 150mA | - | - | - | 1.8mm | 0.079 2.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7443557560 Würth Elektronik | 143 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 1890 | - | 26MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-HCI | 0.720Lx0.717W 18.30mmx18.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 25A | Shielded | - | - | - | - | - | - | - | 5.6μH | - | 2.82mOhm | - | - | 27A | - | 20% | - | - | - | - | - | 0.362 9.20mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74408943100 Würth Elektronik | 728 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 28MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.65A | Shielded | 4.8mm | 1.65A | - | - | - | - | - | 10μH | 100kHz | 94mOhm Max | 1.65A | - | 2.1A | - | 20% | 1.65A | - | - | - | 3.8mm | 0.161 4.10mm | 4.8mm | 4.8006mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447785115 Würth Elektronik | 83 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | 28MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD Robust | 0.244Lx0.232W 6.20mmx5.90mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 200mOhm | 125°C | -40°C | Wirewound | 1.6A | Shielded | - | 1.6A | - | - | - | - | - | 15μH | 100kHz | 200mOhm Max | 1.6A | - | 1.4A | - | 25% | 1.6A | - | - | - | 3.3mm | 0.130 3.30mm | 5.9mm | 6.2mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74437346022 Würth Elektronik | 1006 | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | 32MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 6.5A | Shielded | - | - | - | - | - | - | - | 2.2μH | - | 20mOhm Max | - | - | 15A | - | 20% | - | - | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74408941100 Würth Elektronik | 173 | - | Datasheet | 20 Weeks | - | Surface Mount | 1919 (4848 Metric) | - | - | - | 33MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 900mA | Shielded | - | - | - | - | - | - | - | 10μH | - | 248mOhm Max | - | - | 1.6A | - | 20% | - | - | - | - | - | 0.083 2.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74451247 Würth Elektronik | 1653 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 3MHz | 100kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD3 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 1.7Ohm | - | - | - | 190mA | Shielded | - | - | - | - | - | - | - | 470μH | - | 1.8Ohm Max | 190mA | - | 20mA | - | 20% | 190mA | - | - | - | - | 0.115 2.92mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744040320047 Würth Elektronik | 3543 | - | Datasheet | 35 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 3015 | - | 304MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3A | Shielded | - | 3A | - | - | - | - | - | 470nH | 100kHz | 18mOhm | 3A | - | 2.8A | - | 20% | 3A | - | - | - | 1.5mm | 0.059 1.50mm | 2.9972mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744776247 Würth Elektronik | 435 | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | 3.4MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 969mOhm | - | - | - | 440mA | Unshielded | - | - | - | - | - | - | - | 470μH | - | 1.48Ohm Max | - | - | 500mA | - | 10% | - | - | - | - | - | 0.232 5.90mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744071680 Würth Elektronik | 67 |
| Datasheet | 42 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 8MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.3A | Shielded | - | 1.3A | - | - | - | - | - | 68μH | 100kHz | 230mOhm Max | 1.3A | - | 1.1A | - | 30% | 1.3A | - | - | - | 4.3mm | 0.181 4.60mm | 8mm | 8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443330082 Würth Elektronik | 328 |
| Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | 120MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.429Lx0.394W 10.90mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 20A | Shielded | - | - | - | - | - | - | - | 820nH | - | 2.65mOhm Max | - | - | 36A | - | 20% | - | - | - | - | - | 0.382 9.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744771220 Würth Elektronik | 263 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | 3.8MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 400mOhm | 125°C | -40°C | Wirewound | 960mA | Shielded | 12mm | 960mA | - | - | - | 7mm | - | 220μH | 1kHz | 400mOhm Max | 960mA | - | 1.2A | - | 20% | 960mA | 400mOhm | - | - | 6mm | 0.236 6.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74458002 Würth Elektronik | 119 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 42MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 8mOhm | 125°C | -40°C | - | 7.1A | Unshielded | - | 7.1A | - | - | - | - | - | 2.2μH | 100kHz | 14mOhm Max | 7.1A | - | 20.3A | - | 20% | 7.1A | - | - | - | 7.112mm | 0.280 7.11mm | 18.542mm | 15.24mm | Unknown | ROHS3 Compliant | - | - |