- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Current - Saturation | DC Resistance (DCR) - Parallel | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744043150 Würth Elektronik | 332 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | 2 | - | 256.988427mg | 25MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.03A | Shielded | 4.8mm | 1.03A | 4848 | 1919 | 1.5mm | 15μH | 100kHz | 150mOhm Max | 1.03A | 750mA | - | 30% | 1.03A | 150mOhm | 2.8mm | 0.118 3.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7687709471 Würth Elektronik | 214 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1.9MHz | - | - | -40°C~125°C | Cut Tape (CT) | WE-PD HV | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 970mA | Shielded | 12mm | 970mA | - | - | - | 470μH | 100kHz | 800mOhm Max | 970mA | 1.4A | - | 20% | 970mA | 680mOhm | 10.5mm | 0.413 10.50mm | 12mm | 11.9888mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74438335470 Würth Elektronik | 760 | - | Datasheet | 28 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 1212 (3030 Metric) | - | 8MHz | - | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 390mA | Shielded | 3mm | 390mA | 3030 | 1212 | - | 47μH | 100kHz | 2.3Ohm Max | 390mA | 1.18A | - | 20% | 390mA | 2.09Ohm | 1.5mm | 0.059 1.50mm | 3mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437368220 Würth Elektronik | 458 | - | Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | 1040 | - | 7MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.453Lx0.406W 11.50mmx10.30mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 3.5A | Shielded | - | - | - | - | - | 22μH | - | 74mOhm Max | - | 8A | - | 20% | - | - | - | 0.157 4.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74457215 Würth Elektronik | 307 |
| - | - | Surface Mount | - | - | 2 | - | - | 4.87MHz | - | Ferrite | - | Cut Tape | - | - | - | - | - | - | - | 223mOhm | - | - | - | - | - | - | - | - | - | - | 150 μH | - | - | 1.5A | 2.6A | 268mOhm | 10% | 1.5A | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 784776047 Würth Elektronik | 55 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1054 | - | 43MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 5A | Unshielded | - | 5A | - | - | - | 4.7μH | 10kHz | 14mOhm Max | - | 6A | - | - | - | - | - | 0.232 5.90mm | 10.0076mm | 8.9916mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744732100 Würth Elektronik | 250 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | 27MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±20% | Active | 1 (Unlimited) | Radial | Wirewound | 33mOhm | 125°C | -40°C | Wirewound | 4A | Unshielded | - | 4A | - | - | 5mm | 10μH | 1kHz | 33mOhm Max | 4A | 4A | - | 20% | 4A | - | 7.493mm | 0.295 7.50mm | 3mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7447480152 Würth Elektronik | 83 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | 950kHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.413Dia 10.50mm | ±5% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 680mA | Unshielded | - | 680mA | - | - | 5mm | 1.5mH | 1kHz | 1.8Ohm Max | 680mA | 600mA | - | 5% | 680mA | - | 14.5034mm | 0.571 14.50mm | 14.5mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744042005 Würth Elektronik | 772 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | 164.994225mg | 55MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.64A | Shielded | - | 1.64A | 4848 | 1919 | - | 5.6μH | 100kHz | 90mOhm Max | 1.62A | 1.35A | - | 30% | 1.64A | - | 1.8mm | 0.079 2.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744065121 Würth Elektronik | 488 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | 6MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 900mA | Shielded | - | - | - | - | - | 120μH | - | 560mOhm Max | - | 850mA | - | 30% | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744065100 Würth Elektronik | 431 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 880.989781mg | 25MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 45mOhm | 125°C | -40°C | Wirewound | 3A | Shielded | 10mm | 3A | - | - | - | 10μH | 100kHz | 53mOhm Max | 3A | 2.5A | - | 30% | 3A | - | 2.8mm | 0.122 3.10mm | 10mm | 10mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744302007 Würth Elektronik | 1821 |
| Datasheet | 56 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 150MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Cut Tape (CT) | WE-HCM | 0.281Lx0.276W 7.15mmx7.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 235μOhm | 125°C | -40°C | Wirewound | 30A | Shielded | - | 30A | - | - | - | 72nH | 100kHz | 0.235mOhm | 30A | 60A | - | 20% | 30A | - | 5mm | 0.197 5.00mm | 7.1374mm | 7.0104mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447709102 Würth Elektronik | 299 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | 1MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.2Ohm | 125°C | -40°C | Wirewound | 900mA | Shielded | 12mm | 900mA | 3225 | 1210 | 7mm | 1mH | 1kHz | 1.2Ohm Max | 900mA | 1A | - | 20% | 900mA | 1.2Ohm | 10mm | 0.394 10.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447713220 Würth Elektronik | 895 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | 17.5MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Performance | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.7A | Shielded | - | - | - | - | - | 22μH | - | 133mOhm Max | - | 2.7A | - | 20% | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74454168 Würth Elektronik | 1492 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 8MHz | 100kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD3 | 0.500Lx0.394W 12.70mmx10.00mm | ±15% | Active | 1 (Unlimited) | - | Wirewound | 285mOhm | 125°C | -40°C | - | 820mA | Shielded | 10mm | 820mA | - | - | - | 68μH | - | 340mOhm Max | 820mA | 1.35A | - | 15% | 820mA | 285mOhm | 4.9mm | 0.205 5.20mm | 12.7mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744778001 Würth Elektronik | 1077 | - | - | 16 Weeks | - | Surface Mount | Nonstandard | - | - | - | 115MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 5.37A | Shielded | 7.3mm | - | - | - | - | 1μH | - | 12mOhm Max | 5.37A | 6.4A | - | 20% | - | - | 3.2mm | 0.134 3.40mm | 7.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74437349680 Würth Elektronik | 305 | - | Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | 7050 | - | 3.5MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.299Lx0.272W 7.60mmx6.90mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 1.25A | Shielded | - | - | - | - | - | 68μH | - | 445mOhm Max | - | 2.5A | - | 20% | - | - | - | 0.197 5.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74437324056 Würth Elektronik | 18 | - | Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | - | - | 30MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 2A | Shielded | - | - | - | - | - | 5.6μH | - | 125mOhm Max | - | 3.8A | - | 20% | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447471221 Würth Elektronik | 68 | - | Datasheet | 22 Weeks | - | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 2.8MHz | - | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.433Dia 11.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.3A | Shielded | - | - | - | - | - | 220μH | - | 320mOhm Max | - | 1A | - | 20% | - | - | - | 0.453 11.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7443551181 Würth Elektronik | 218 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1365 | - | 16MHz | - | - | -40°C~155°C | Tape & Reel (TR) | WE-HCI | 0.512Lx0.504W 13.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 7.5A | Shielded | 12.8mm | 7.5A | - | - | - | 18μH | 100kHz | 22mOhm | 7.5A | 7.5A | - | 20% | 7.5A | 22Ohm | 6.2mm | 0.256 6.50mm | 13.2mm | 12.8mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |