- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74439358047 Würth Elektronik | 164 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8080 | - | - | 25MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-XHMI | 0.346Lx0.327W 8.80mmx8.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 9.5A | Shielded | - | 9.5A | - | - | - | - | 4.7μH | 100kHz | 8.65mOhm | - | - | 20.5A | - | 20% | 9.5A | - | - | 0.315 8.00mm | 8.7884mm | 8.3058mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447462022 Würth Elektronik | 420 | - | Datasheet | 22 Weeks | - | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | 65MHz | - | Ferrite | -40°C~125°C | Bulk | WE-TI | 0.236Dia 6.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 6.3A | Unshielded | - | - | - | - | - | - | 2.2μH | - | 20mOhm Max | - | - | 4.3A | - | 20% | - | - | - | 0.335 8.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447715003 Würth Elektronik | 505 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 40MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 13mOhm | 125°C | -40°C | Wirewound | 5.9A | Shielded | 12mm | 5.9A | - | - | - | - | 3.3μH | 100kHz | 13mOhm Max | 5.9A | - | 7.1A | - | 30% | 5.9A | - | 4.5mm | 0.177 4.50mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74437368470 Würth Elektronik | 270 | - | Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | 1040 | - | - | 5MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.453Lx0.406W 11.50mmx10.30mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 2.2A | Shielded | - | - | - | - | - | - | 47μH | - | 167mOhm Max | - | - | 4.5A | - | - | - | - | - | 0.157 4.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744065820 Würth Elektronik | 875 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 880.989781mg | 8MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.1A | Shielded | - | 1.1A | - | - | - | - | 82μH | 100kHz | 420mOhm Max | 1.1A | - | 1A | - | 30% | 1.1A | - | 2.8mm | 0.122 3.10mm | 10mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744052101 Würth Elektronik | 436 | - | Datasheet | 12 Weeks | - | Surface Mount | 2323 (5858 Metric) | - | - | - | - | 12MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 350mA | Shielded | - | - | - | - | - | - | 100μH | - | 1.1Ohm Max | - | - | 420mA | - | 30% | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7443320680 Würth Elektronik | 170 | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | - | 42MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.476Lx0.449W 12.10mmx11.40mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 13A | Shielded | - | - | - | - | - | - | 6.8μH | - | 11mOhm Max | - | - | 13A | - | 20% | - | - | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744311022 Würth Elektronik | 210 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7040 | - | - | 290MHz | - | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 21A | Shielded | - | 21A | - | - | - | - | 220nH | 100kHz | 1.1mOhm | 21A | - | 32A | - | 20% | 21A | 1.1Ohm | 3.8mm | 0.157 4.00mm | 6.9088mm | 6.9mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7440520039 Würth Elektronik | 325 | - | Datasheet | 12 Weeks | - | Surface Mount | 2323 (5858 Metric) | - | - | - | - | 60MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2A | Shielded | - | - | - | - | - | - | 3.9μH | - | 55mOhm Max | - | - | 2.1A | - | 30% | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744071150 Würth Elektronik | 127 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 20MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.8A | Shielded | - | - | - | - | - | - | 15μH | - | 55mOhm Max | - | - | 2.3A | - | 30% | - | - | - | 0.181 4.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744770127 Würth Elektronik | 73 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 10MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 46mOhm | 125°C | -40°C | Wirewound | 3.7A | Shielded | 12mm | 3.7A | - | - | - | 7mm | 27μH | 1kHz | 46mOhm Max | 3.7A | - | 3.8A | - | 20% | 3.7A | 46mOhm | 8mm | 0.315 8.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 744762210A Würth Elektronik | 2095 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | Ceramic | 20mg | 1.1GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 180mOhm | 125°C | -40°C | Ceramic, Wirewound | 1A | Unshielded | - | 1A | 350MHz | 2520 | 1008 | - | 100nH | 350MHz | 180mOhm Max | 1A | 60 @ 350MHz | - | 60 | 5% | - | 180mOhm | 1.6mm | 0.075 1.90mm | 2.5mm | 2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74477620 Würth Elektronik | 101 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 7.5MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 350mOhm | 125°C | -40°C | Wirewound | 1.02A | Unshielded | 10mm | 1.02A | - | - | - | - | 100μH | 10kHz | 350mOhm Max | 1.02A | - | 1.1A | - | 10% | 1.02A | 200mOhm | 5.4mm | 0.232 5.90mm | 10.0076mm | 8.9916mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744062101 Würth Elektronik | 809 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2727 (6868 Metric) | 2 | - | - | - | 10MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 440mOhm | 125°C | -40°C | Wirewound | 550mA | Shielded | 6.8mm | 550mA | - | 6868 | 2727 | - | 100μH | 100kHz | 480mOhm Max | 550mA | - | 470mA | - | 30% | 550mA | - | 2.3mm | 0.098 2.50mm | 6.8mm | 6.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744774168 Würth Elektronik | 60 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 10MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 460mOhm | 125°C | -40°C | Wirewound | 640mA | Unshielded | 5.2mm | 640mA | - | - | - | - | 68μH | 10kHz | 460mOhm Max | 640mA | - | 860mA | - | 10% | 640mA | - | 4.5mm | 0.191 4.85mm | 5.8mm | 5.207mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74404200056 Würth Elektronik | 604 |
| Datasheet | - | - | Surface Mount | 1919 (4848 Metric) | - | - | - | - | 190MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±35% | Discontinued | 1 (Unlimited) | - | Wirewound | - | - | - | - | 3.1A | Shielded | - | - | - | - | - | - | 560nH | - | 25mOhm Max | - | - | 3A | - | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7445120 Würth Elektronik | 55 | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | - | 8MHz | 100kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD3 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 393mOhm | - | - | - | 300mA | Shielded | - | - | - | - | - | - | 100μH | - | 480mOhm Max | - | - | 90mA | - | 20% | - | - | - | 0.115 2.92mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7443321000 Würth Elektronik | 257 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 29MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.476Lx0.449W 12.10mmx11.40mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 9A | Shielded | - | 9A | - | - | - | - | 10μH | 100kHz | 16.7mOhm Max | 9A | - | 10A | - | 20% | 9A | 14.4mOhm | 9.5mm | 0.394 10.00mm | 12.0904mm | 11.4046mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744786210A Würth Elektronik | 2831 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 700MHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 300mA | Unshielded | - | 300mA | - | 1608 | 0603 | - | 100nH | 100MHz | 1.2Ohm Max | 300mA | 8 @ 100MHz | - | - | 5% | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74477009 Würth Elektronik | 304 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 120MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | -25% +20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 3mOhm | 125°C | -40°C | Wirewound | 23.5A | Shielded | 12mm | 23.5A | - | - | - | - | 470nH | 1kHz | 3mOhm Max | 23.5A | - | 26.4A | - | 20% | 23.5A | 3mOhm | 8mm | 0.315 8.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 |