- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7447786004 Würth Elektronik | 989 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 72MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.244Lx0.232W 6.20mmx5.90mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 65mOhm | 125°C | -40°C | Wirewound | 2.8A | Shielded | 6.2mm | 2.8A | - | - | - | 2.5mm | 4.7μH | 100kHz | 65mOhm Max | 2.8A | - | 2.8A | - | 25% | 2.8A | 65mOhm | - | - | 5mm | 0.201 5.10mm | 6.1976mm | 5.9mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447412331 Würth Elektronik | 136 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 4.4MHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.335Dia 8.50mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 500mA | Unshielded | - | 500mA | - | - | - | 5mm | 330μH | 1kHz | 2Ohm Max | 500mA | - | 600mA | - | 10% | 500mA | - | - | 8.5mm | - | 0.236 6.00mm | 5.5mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7443633300 Würth Elektronik | 196 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | 3 | - | - | 12MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCF | 0.858Lx0.846W 21.80mmx21.50mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 11.4Ohm | 125°C | -40°C | Wirewound | 12A | Shielded | 21mm | 12A | 12MHz | - | - | - | 33μH | 100kHz | 11.4mOhm | 12A | - | 11A | - | 15% | 12A | - | - | - | 14.5mm | 0.571 14.50mm | 21.8mm | 21.5mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744053120 Würth Elektronik | 57 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2323 (5858 Metric) | - | - | 378.012541mg | 22MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.46A | Shielded | - | 1.46A | - | 5858 | 2323 | - | 12μH | 100kHz | 80mOhm Max | 1.46A | - | 1.25A | - | 30% | 1.46A | - | - | - | 2.8mm | 0.118 3.00mm | 5.8mm | 5.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443330022 Würth Elektronik | 517 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 300MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.429Lx0.394W 10.90mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 21.5A | Shielded | - | 21.5A | - | - | - | - | 220nH | 100kHz | 1.6mOhm Max | 60A | - | 60A | - | 20% | 21.5A | 600μOhm | - | - | 9.3mm | 0.382 9.70mm | 10.8966mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74438335100 Würth Elektronik | 784 | - | Datasheet | 42 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 1212 (3030 Metric) | - | 21MHz | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 850mA | Shielded | 3mm | 850mA | - | 3030 | 1212 | - | 10μH | 100kHz | 513mOhm Max | 850mA | - | 2A | - | 20% | 850mA | 446mOhm | - | - | 1.5mm | 0.059 1.50mm | 3mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447786122 Würth Elektronik | 1203 | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | 15MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.244Lx0.232W 6.20mmx5.90mm | ±25% | Active | 1 (Unlimited) | - | Wirewound | 98mOhm | - | - | - | 2A | Shielded | - | - | - | - | - | - | 22μH | - | 115mOhm Max | - | - | 1.3A | - | 25% | - | - | - | - | - | 0.201 5.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744762422A Würth Elektronik | 99 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | 32.006612mg | 22MHz | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFI | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 110mA | Unshielded | - | 110mA | - | 2520 | 1008 | - | 22μH | 2.52MHz | 5Ohm Max | 110mA | 15 @ 2.52MHz | - | 15 | 5% | - | - | - | - | 1.6mm | 0.075 1.90mm | 2.5908mm | 2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744787047 Würth Elektronik | 385 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | 42MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2SR | 0.307Lx0.276W 7.80mmx7.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3.3A | Shielded | 7mm | 3.3A | - | - | - | - | 4.7μH | 100kHz | 29mOhm Max | 3.3A | - | 3.6A | - | 30% | 3.3A | 24.3mOhm | - | - | 4.5mm | 0.177 4.50mm | 7.8mm | 7.0104mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443310047 Würth Elektronik | 245 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 140MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.476Lx0.449W 12.10mmx11.40mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 23A | Shielded | - | 23A | - | - | - | - | 470nH | 100kHz | 1.85mOhm Max | - | - | 76A | - | - | - | - | - | - | - | 0.394 10.00mm | 12.0904mm | 11.4046mm | - | ROHS3 Compliant | - | - | ||
![]() 7440700220 Würth Elektronik | 540 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 16MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 166mOhm | 125°C | -40°C | Wirewound | 1.3A | Shielded | 8mm | 1.3A | - | - | - | - | 22μH | 100kHz | 200mOhm Max | 1.3A | - | 1A | - | 30% | 1.3A | - | - | - | 1.8mm | 0.079 2.00mm | 8mm | 8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7447779004 Würth Elektronik | 1338 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7345 | 4.535924g | 37MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 32mOhm | 125°C | -40°C | Wirewound | 3.16A | Shielded | 7.3mm | 3.16A | - | - | - | 4mm | 4.7μH | 1kHz | 32mOhm Max | 3.16A | - | 4.4A | - | 20% | 3.16A | 32mOhm | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | 7.3mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74406043471 Würth Elektronik | 63 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 4828 | - | 4.7MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQFS | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 260mA | Shielded | - | - | - | - | - | - | 470μH | 100kHz | 2.803Ohm Max | - | - | 180mA | - | 20% | 260mA | 2.336Ohm | 85°C | - | 3mm | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74438357047 Würth Elektronik | 1902 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | 24MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 3.9A | Shielded | - | - | - | - | - | - | 4.7μH | - | 44mOhm Max | - | - | 6.4A | - | 20% | - | - | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744787180 Würth Elektronik | 1078 | - | Datasheet | 63 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | 15MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2SR | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.15A | Shielded | 7mm | 2.15A | - | - | - | - | 18μH | 100kHz | 78mOhm Max | 2.15A | - | 1.9A | - | 20% | 2.15A | 67mOhm | - | - | 4.5mm | 0.177 4.50mm | 7.8mm | 7mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7440690082 Würth Elektronik | 370 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 12MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.65A | Shielded | - | 1.65A | - | - | - | - | 8.2μH | 100kHz | 115mOhm Max | 1.65A | - | 1.5A | - | 20% | 1.65A | - | - | - | 1.35mm | 0.059 1.50mm | 8.001mm | 8.001mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74438324056 Würth Elektronik | 66 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2512 | 32.006612mg | 30MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 950mA | Shielded | - | 950mA | - | 2520 | 1008 | - | 5.6μH | 100kHz | 465mOhm Max | 950mA | - | 1.75A | - | 20% | 950mA | - | - | - | 1.2mm | 0.047 1.20mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74477510 Würth Elektronik | 533 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 28MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 70mOhm | 125°C | -40°C | - | 2.3A | Unshielded | 7mm | 2.3A | - | - | - | - | 10μH | 1kHz | 70mOhm Max | 2.3A | - | 2.95A | - | 10% | 2.3A | 44mOhm | - | - | 5mm | 0.217 5.50mm | 7.8mm | 7.0104mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744787820 Würth Elektronik | 1292 |
| Datasheet | - | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | 6MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2SR | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.04A | Shielded | 7mm | 1.04A | - | - | - | - | 82μH | 100kHz | 328mOhm Max | 1.04A | - | 900mA | - | 20% | 1.04A | 278mOhm | - | - | 4.5mm | 0.177 4.50mm | 7.8mm | 7mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404300082 Würth Elektronik | 1339 |
| Datasheet | 12 Weeks | - | Surface Mount | 1919 (4848 Metric) | - | - | - | 170MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 3.5A | Shielded | - | - | - | - | - | - | 820nH | - | 18mOhm Max | - | - | 3.7A | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - |