- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7447797022 Würth Elektronik | 669 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 328MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | 150°C | -40°C | Wirewound | 16A | Shielded | 10.2mm | 16A | - | - | - | - | - | 220nH | 100kHz | 3.5mOhm Max | 8.8A | - | 32A | - | 30% | 16A | - | - | - | 4.4958mm | 0.177 4.50mm | 10.2108mm | 10.2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744045006 Würth Elektronik | 573 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | 37MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQ | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.1A | Unshielded | - | 1.1A | - | 4532 | 1812 | - | - | 6.8μH | 1MHz | 200mOhm Max | 1.1A | 36 @ 1MHz | 1.6A | 36 | 20% | 1.1A | - | - | - | 2.6mm | 0.114 2.90mm | 4.4958mm | 4.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744045120 Würth Elektronik | 240 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | 26.988746mg | - | 28MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 800mA | Unshielded | - | 800mA | - | 4532 | 1812 | - | - | 12μH | 1MHz | 420mOhm Max | 800mA | 48 @ 1MHz | 1.4A | 48 | 20% | 800mA | - | - | - | 2.6mm | 0.114 2.90mm | 4.4958mm | 4.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74477450027 Würth Elektronik | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 180MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 5mOhm | 125°C | -40°C | - | 8.2A | Unshielded | 5.8mm | 8.2A | - | - | - | - | - | 270nH | 100kHz | 5mOhm Max | 8.2A | - | 9.5A | - | 20% | 8.2A | - | - | - | 2mm | 0.091 2.30mm | 5.7912mm | 5.207mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 784776056 Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1054 | - | - | 40MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 4.8A | Unshielded | - | 4.8A | - | - | - | - | - | 5.6μH | 10kHz | 18mOhm Max | - | - | 5.5A | - | - | - | - | - | - | - | 0.232 5.90mm | 10.0076mm | 8.9916mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 78438335010 Würth Elektronik | 219 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 3015 | - | - | 72MHz | - | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 2.7A | Shielded | - | 2.7A | - | 3030 | 1212 | - | - | 1μH | 100kHz | 47mOhm Max | - | - | 4.5A | - | - | - | - | - | - | - | 0.059 1.50mm | 2.9972mm | 2.9972mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74476624 Würth Elektronik | 108 | - | Datasheet | 12 Weeks | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | 4.6MHz | 796kHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | WE-GF | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 3 (168 Hours) | - | Wirewound | 26Ohm | - | - | - | 62mA | Unshielded | - | - | - | - | - | - | - | 470μH | - | 26Ohm Max | 62mA | 40 @ 796kHz | - | - | 10% | - | - | - | - | - | 0.142 3.60mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 74455068 Würth Elektronik | 367 | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 29MHz | - | Ferrite | -40°C~100°C | Tape & Reel (TR) | WE-PD4 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.4A | Unshielded | - | - | - | - | - | - | - | 6.8μH | - | 130mOhm Max | - | - | 1.2A | - | - | - | - | - | - | - | 0.115 2.92mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744062007 Würth Elektronik | 588 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2727 (6868 Metric) | - | - | - | - | 40MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.7A | Shielded | - | 1.7A | - | 6868 | 2727 | - | - | 7.5μH | 100kHz | 60mOhm Max | 1.7mA | - | 1.6A | - | 30% | 1.7A | - | - | - | 2.3mm | 0.098 2.50mm | 6.8mm | 6.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7447462471 Würth Elektronik | 1482 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | 2.9MHz | - | Ferrite | -40°C~125°C | Bulk | WE-TI | 0.236Dia 6.00mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | 2.4Ohm | 125°C | -40°C | Wirewound | 350mA | Unshielded | - | 350mA | 2.9MHz | - | - | 2.5mm | - | 470μH | 1kHz | 2.4Ohm Max | 350mA | - | 400mA | - | 10% | 350mA | - | - | 6mm | 8.5mm | 0.335 8.50mm | 8.5mm | 6mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447471470 Würth Elektronik | 18 | - | Datasheet | 22 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | 9MHz | - | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.433Dia 11.00mm | ±20% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 3A | Shielded | - | 3A | 9MHz | - | - | 5mm | 650 μm | 47μH | 1kHz | 88mOhm Max | 3A | - | 2.5A | - | 20% | 3A | 74mOhm | Shielded | 11mm | 11.5mm | 0.453 11.50mm | 11.5mm | 11mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744775139 Würth Elektronik | 406 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 12.5MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 160mOhm | 125°C | -40°C | Wirewound | 1.25A | Unshielded | - | 1.25A | - | - | - | - | - | 39μH | 10kHz | 160mOhm Max | 1.25A | - | 1.33A | - | 10% | 1.25A | - | - | - | 5mm | 0.217 5.50mm | 7.7978mm | 7.0104mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74438335220 Würth Elektronik | 1083 | - | Datasheet | 84 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 1212 (3030 Metric) | - | - | 12MHz | - | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 600mA | Shielded | 3mm | 600mA | - | 3030 | 1212 | - | - | 22μH | 100kHz | 940mOhm Max | 600mA | - | 1.6A | - | 20% | 600mA | 940mOhm | - | - | 1.5mm | 0.059 1.50mm | 3mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744732152 Würth Elektronik | 646 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | 1.75MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±5% | Active | 1 (Unlimited) | Radial | Wirewound | 4.7Ohm | 125°C | -40°C | Wirewound | 290mA | Unshielded | - | 290mA | - | - | - | 5mm | - | 1.5mH | 1kHz | 4.7Ohm Max | 290mA | - | 500mA | - | 5% | 290mA | - | - | - | 8mm | 0.295 7.50mm | 3mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7440680047 Würth Elektronik | 501 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 55MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 72mOhm | 125°C | -40°C | Wirewound | 1.85A | Shielded | - | 1.85A | - | - | - | - | - | 4.7μH | 100kHz | 85mOhm Max | - | - | 1.55A | - | 20% | 1.85A | - | - | - | 1.1mm | 0.047 1.20mm | 8.001mm | 8.001mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744902115 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | - | Alumina | 3GHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | Obsolete | 1 (Unlimited) | - | Thin Film | - | 125°C | -40°C | Thin Film | 300mA | Unshielded | - | 300mA | - | 1608 | 0603 | - | - | 15nH | 300MHz | 1Ohm Max | 300mA | 15 @ 300MHz | - | 15 | 2% | - | - | - | - | 457.2μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 784774215 Würth Elektronik | 1556 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5848 | - | - | 6MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 460mA | Unshielded | - | 460mA | - | - | - | - | - | 150μH | 10kHz | 1.1Ohm Max | - | - | 540mA | - | - | - | - | - | - | - | 0.191 4.85mm | 5.7912mm | 5.207mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744043151 Würth Elektronik | 85 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | - | - | 7MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 420mA | Shielded | - | 420mA | - | 4848 | 1919 | - | - | 150μH | 100kHz | 860mOhm Max | 420mA | - | 220mA | - | 30% | 420mA | - | - | - | 2.8mm | 0.118 3.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744902139 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | - | Alumina | 1.5GHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | Obsolete | 1 (Unlimited) | - | Thin Film | - | 125°C | -40°C | Thin Film | 200mA | Unshielded | - | 200mA | - | 1608 | 0603 | - | - | 39nH | 300MHz | 3Ohm Max | 200mA | 15 @ 300MHz | - | 15 | 2% | - | - | - | - | 457.2μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7447918 Würth Elektronik | 2281 | - | Datasheet | 9 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | 1206 | - | - | 26MHz | 2MHz | Nickel Zinc Ferrite (NiZn) | -55°C~125°C | Tape & Reel (TR) | WE-MI | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 25mA | Unshielded | 1.6mm | - | - | - | - | - | - | 10μH | - | 600mOhm Max | 25mA | 50 @ 2MHz | - | - | 10% | - | - | - | - | 1.1mm | 0.051 1.30mm | 3.2mm | - | - | ROHS3 Compliant | - | - |