- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744313330 Würth Elektronik | 136 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1335 | - | - | 30MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.512Lx0.504W 13.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 8.1mOhm | 150°C | -40°C | Wirewound | 12A | Shielded | - | 12A | - | - | - | - | 3.3μH | 100kHz | 8.1mOhm | 12A | - | 14A | - | 20% | 12A | - | - | - | 3.3mm | 0.138 3.50mm | 12.8016mm | 12.8mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 744760315A Würth Elektronik | 1660 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 0805 | - | 32.006612mg | 200MHz | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 130mA | Unshielded | - | 130mA | - | 2012 | 0805 | - | 1.5μH | 7.96MHz | 2.9Ohm Max | 130mA | 15 @ 7.96MHz | - | 15 | 5% | - | - | 130mA | - | 1.2mm | 0.058 1.48mm | 2.286mm | 1.25mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744762082A Würth Elektronik | 117 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | Ceramic | 20mg | 5.5GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 60mOhm | 125°C | -40°C | Ceramic, Wirewound | 1A | Unshielded | - | 1A | 1GHz | 2520 | 1008 | - | 8.2nH | 1GHz | 60mOhm Max | 1A | 50 @ 1GHz | - | 50 | 5% | - | 60mOhm | - | - | 1.6mm | 0.075 1.90mm | 2.5mm | 2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437356015 Würth Elektronik | 1359 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8030 | - | - | 32MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.362Lx0.335W 9.20mmx8.50mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 10.6A | Shielded | - | 10.6A | - | - | - | - | 1.5μH | 100kHz | 13.3mOhm Max | - | - | 21A | - | 20% | - | - | - | - | - | 0.118 3.00mm | 9.1948mm | 8.509mm | - | ROHS3 Compliant | - | - | ||
![]() 7440680120 Würth Elektronik | 501 |
| Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | 22MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.15A | Shielded | - | - | - | - | - | - | 12μH | - | 220mOhm Max | - | - | 950mA | - | 20% | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74437321082 Würth Elektronik | 23 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 4012 | - | - | 24MHz | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.160Lx0.160W 4.06mmx4.06mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 1.3A | Shielded | - | 1.3A | - | - | - | - | 8.2μH | 100kHz | 376mOhm Max | - | - | 2.4A | - | 20% | 1.3A | - | - | - | - | 0.047 1.20mm | 4.064mm | 4.064mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744042006 Würth Elektronik | 88 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | - | 164.994225mg | 60MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.5A | Shielded | 4.8mm | 1.5A | - | 4848 | 1919 | - | 6.8μH | 100kHz | 100mOhm Max | 1.5A | - | 1.2A | - | 30% | 1.5A | 100mOhm | - | - | 1.8mm | 0.079 2.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447709271 Würth Elektronik | 143 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 2.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 330mOhm | 125°C | -40°C | Wirewound | 1.6A | Shielded | 12mm | 1.6A | - | 3225 | 1210 | 7mm | 270μH | 1kHz | 330mOhm Max | 1.6A | - | 2.1A | - | 20% | 1.6A | 330mOhm | - | - | 10mm | 0.394 10.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 744042180 Würth Elektronik | 640 | - | Datasheet | 12 Weeks | - | Surface Mount | 1919 (4848 Metric) | - | - | - | - | 30MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 920mA | Shielded | - | - | - | - | - | - | 18μH | - | 280mOhm Max | - | - | 700mA | - | 30% | - | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7440700047 Würth Elektronik | 146 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 65MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 37mOhm | 125°C | -40°C | Wirewound | 3A | Shielded | 8mm | 3A | - | - | - | - | 4.7μH | 100kHz | 45mOhm Max | 3A | - | 2.2A | - | 30% | 3A | - | - | - | 1.8mm | 0.079 2.00mm | 8mm | 8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744760268A Würth Elektronik | 90 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 0805 | - | 32.006612mg | 188MHz | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 400mA | Unshielded | - | 400mA | - | - | - | - | 680nH | 25.2MHz | 1.2Ohm Max | 400μA | 35 @ 100MHz | - | 35 | 5% | - | - | - | - | 1.2mm | 0.058 1.48mm | 2.286mm | 1.7018mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 768772122 Würth Elektronik | 46 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | - | 1.65MHz | Ferrite | -40°C~125°C | Tray | WE-TI HV | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 400mA | Unshielded | - | 400mA | - | - | - | 5mm | 1.2mH | 100kHz | 2.64Ohm Max | 400mA | - | 450mA | - | 10% | 400mA | - | - | 7.8mm | 5mm | 0.394 10.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744761082C Würth Elektronik | 5164 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | Ceramic | 2.012816mg | 4.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 100mOhm | 125°C | -40°C | Ceramic, Wirewound | 700mA | Unshielded | 1.15mm | 700mA | 250MHz | 1608 | 0603 | - | 8.2nH | 250MHz | 100mOhm Max | 700mA | 28 @ 250MHz | - | 28 | 5% | - | 100mOhm | - | - | 900μm | 0.043 1.10mm | 1.65mm | 1.15mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447462068 Würth Elektronik | 384 |
| Datasheet | 22 Weeks | - | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | 32MHz | Ferrite | -40°C~125°C | Bulk | WE-TI | 0.236Dia 6.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 3.3A | Unshielded | - | - | - | - | - | - | 6.8μH | - | 34mOhm Max | - | - | 3A | - | 20% | - | - | - | - | - | 0.335 8.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447797360 Würth Elektronik | 312 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 55MHz | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 150°C | -40°C | Wirewound | 8.2A | Shielded | 10.2mm | 8.2A | - | - | - | - | 3.6μH | 100kHz | 12.2mOhm Max | 6.8A | - | 8.5A | - | 20% | 8.2A | - | - | - | 4.5mm | 0.177 4.50mm | 10.2108mm | 10.2mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74439370082 Würth Elektronik | 43 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 10MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-XHMI | 0.646Lx0.606W 16.40mmx15.40mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 13A | Shielded | - | - | - | - | - | - | 8.2μH | - | 6.5mOhm | - | - | 44A | - | 20% | 13A | - | - | - | - | 0.394 10.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744029000068 Würth Elektronik | 210 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 2828 | - | - | 1GHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±35% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 4.5A | Shielded | - | - | - | - | - | - | 68nH | - | 15mOhm Max | - | - | 5.5A | - | 35% | - | - | - | - | - | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744053005 Würth Elektronik | 284 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2323 (5858 Metric) | - | - | - | 378.012541mg | 45MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | - | 2.3A | Shielded | - | 2.3A | - | 5858 | 2323 | - | 5.3μH | 100kHz | 40mOhm Max | 2.3A | - | 1.9A | - | 30% | 2.3A | - | - | - | 2.8mm | 0.118 3.00mm | 5.8mm | 5.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7440650082 Würth Elektronik | 41 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 28MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 3.8A | Shielded | - | - | - | - | - | - | 8.2μH | - | 37mOhm Max | - | - | 2.8A | - | 30% | - | - | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744071056 Würth Elektronik | 333 | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | 31MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Discontinued | 1 (Unlimited) | - | Wirewound | - | - | - | - | 4A | Shielded | - | - | - | - | - | - | 5.6μH | - | 25mOhm Max | - | - | 4A | - | 30% | - | - | - | - | - | 0.181 4.60mm | - | - | - | ROHS3 Compliant | - | - |