- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744771112 Würth Elektronik | 218 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 19.7MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 27mOhm | 125°C | -40°C | Wirewound | 3.91A | Shielded | 12mm | 3.91A | - | - | - | 7mm | 12μH | 1kHz | 27mOhm Max | 3.91A | - | 4.85A | - | 20% | 3.91A | 27mOhm | 6mm | 0.236 6.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74438323100 Würth Elektronik | 2878 | - | Datasheet | 63 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | 32.006612mg | 25MHz | - | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 600mA | Shielded | 2mm | 600mA | - | 2520 | 1008 | - | 10μH | 100kHz | 843mOhm Max | 600mA | - | 1.35A | - | 20% | 600mA | 733mOhm | 1mm | 0.039 1.00mm | 2.5mm | 2.0066mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744760218A Würth Elektronik | 376 |
| Datasheet | 9 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | - | 900MHz | 100MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 400mA | Unshielded | - | - | - | - | - | - | 180nH | - | 780mOhm Max | - | 50 @ 250MHz | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74457222 Würth Elektronik | 229 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 3.4MHz | 100kHz | Ferrite | -40°C~125°C | Cut Tape | WE-PD4 | 0.102Lx0.083W 2.60mmx2.10mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 323mOhm | - | - | - | 1.2A | Unshielded | - | - | - | - | - | - | 220μH | - | 388mOhm Max | 1.2A | - | 2.4A | - | 10% | 1.2A | - | - | 0.307 7.80mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404064012 Würth Elektronik | 4938 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | 6045 | - | - | 121MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 5.4A | Shielded | - | 5.4A | - | - | - | - | 1.2μH | 100kHz | 10mOhm | 5.4A | - | 10.2A | - | 30% | 5.4A | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 6mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447789222 Würth Elektronik | 1948 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 6MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.65Ohm | 125°C | -40°C | Wirewound | 430mA | Shielded | - | 430mA | - | - | - | - | 220μH | 1kHz | 1.65Ohm Max | 430mA | - | 420mA | - | 20% | 430mA | 1.65Ohm | 1.5mm | 0.138 3.50mm | 7.3mm | 7.2898mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744731222 Würth Elektronik | 178 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | 1.1MHz | - | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | 4.5Ohm | 125°C | -40°C | Wirewound | 200mA | Shielded | - | 200mA | - | - | - | 5mm | 2.2mH | 1kHz | 4.6Ohm Max | 160mA | - | 180mA | - | 10% | 200mA | - | 7.5mm | 0.295 7.50mm | 7.5mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7447713151 Würth Elektronik | 1180 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 6.1MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Performance | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 700mA | Shielded | - | - | - | - | - | - | 150μH | - | 684mOhm Max | - | - | 1.1A | - | 20% | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744773112 Würth Elektronik | 35 | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 32MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.28A | Unshielded | - | - | - | - | - | - | 12μH | - | 210mOhm Max | - | - | 1.62A | - | 20% | - | - | - | 0.138 3.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74455133 Würth Elektronik | 712 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 13MHz | - | Ferrite | -40°C~100°C | Tape & Reel (TR) | WE-PD4 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 100°C | -40°C | - | 600mA | Unshielded | 4.45mm | 600mA | - | - | - | - | 33μH | 100kHz | 510mOhm Max | 600mA | - | 580mA | - | - | - | - | 2.921mm | 0.115 2.92mm | 6.604mm | 4.445mm | - | ROHS3 Compliant | - | - | ||
![]() 768772221 Würth Elektronik | 51 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | - | 3.7MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI HV | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 900mA | Unshielded | - | 900mA | - | - | - | 5mm | 220μH | 100kHz | 600mOhm Max | 900mA | - | 1.3A | - | 10% | 900mA | - | 5mm | 0.394 10.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744029220 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | 2 | 2828 | - | - | 25MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | Obsolete | 1 (Unlimited) | SMD/SMT | Wirewound | 900mOhm | 125°C | -40°C | Wirewound | 410mA | Shielded | 2.8mm | 410mA | - | - | - | - | 22μH | 100kHz | 970mOhm Max | 410mA | - | 300mA | - | 30% | 410mA | - | 1.35mm | 0.059 1.50mm | 2.8mm | 2.794mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74408942330 Würth Elektronik | 506 | - | Datasheet | 20 Weeks | - | Surface Mount | 1919 (4848 Metric) | - | - | - | - | 12MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 750mA | Shielded | - | - | - | - | - | - | 33μH | - | 500mOhm Max | - | - | 1.1A | - | 20% | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74437324082 Würth Elektronik | 6099 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 22MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 1.6A | Shielded | 4.06mm | 1.6A | 22MHz | - | - | - | 8.2μH | 100kHz | 180mOhm Max | 1.6A | - | 2.8A | - | 20% | 1.6A | 180mOhm | 1.8mm | 0.079 2.00mm | 4.45mm | 4.06mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74455015 Würth Elektronik | 101 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 62MHz | - | Ferrite | -40°C~100°C | Tape & Reel (TR) | WE-PD4 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 100°C | -40°C | Wirewound | 2.8A | Unshielded | - | 2.8A | - | - | - | - | 1.5μH | 100kHz | 50mOhm Max | - | - | 2.6A | - | - | - | - | - | 0.115 2.92mm | 6.604mm | 4.445mm | - | ROHS3 Compliant | - | - | ||
![]() 744765068A Würth Elektronik | 2372 | - | Datasheet | 34 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 652.039032μg | 4.8GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 83mOhm | 125°C | -40°C | Ceramic, Wirewound | 680mA | Unshielded | 550μm | 680mA | 250MHz | 1005 | 0402 | - | 6.8nH | 250MHz | 83mOhm Max | 680mA | 20 @ 250MHz | - | 20 | 5% | - | 83mOhm | 500μm | 0.024 0.60mm | 1mm | 550μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744787120 Würth Elektronik | 641 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | - | 20MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2SR | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.45A | Shielded | 7mm | 2.45A | - | - | - | - | 12μH | 100kHz | 52mOhm Max | 2.45A | - | 2.4A | - | 20% | 2.45A | 45mOhm | 4.5mm | 0.177 4.50mm | 7.8mm | 7.0104mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744784156A Würth Elektronik | 3711 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | - | 750MHz | - | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 200mA | Unshielded | - | 200mA | - | 1005 | 0402 | - | 56nH | 100MHz | 1.6Ohm Max | 200mA | 8 @ 100MHz | - | - | 5% | - | - | - | 0.024 0.60mm | 990.6μm | 508μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74406032010 Würth Elektronik | 216 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 3818 | - | - | 264MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQFS | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.5A | Shielded | - | - | - | - | - | - | 1μH | - | 31mOhm Max | - | - | 2.15A | - | 30% | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744761168A Würth Elektronik | 958 | - | Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | 1.7GHz | 200MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.063Lx0.041W 1.60mmx1.05mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 600mA | Unshielded | - | - | - | - | - | - | 68nH | - | 340mOhm Max | - | 40 @ 250MHz | - | - | - | - | - | - | 0.049 1.25mm | - | - | - | ROHS3 Compliant | - | - |