- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74438323015 Würth Elektronik | 1556 | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | 32.006612mg | 65MHz | - | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 1.8A | Shielded | 2mm | 1.8A | - | 2520 | 1008 | - | 1.5μH | 100kHz | 110mOhm Max | 1.8A | - | 3.5A | - | 20% | 1.8A | 92mOhm | - | - | 1mm | 0.039 1.00mm | 2.5mm | 2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 784774033 Würth Elektronik | 776 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5848 | - | - | 43MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 3.7A | Unshielded | - | 3.7A | - | - | - | - | 3.3μH | 10kHz | 60mOhm Max | - | - | 7.5A | - | - | - | - | - | - | - | 0.191 4.85mm | 5.7912mm | 5.207mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744765020A Würth Elektronik | 5428 | - | Datasheet | 34 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 20mg | 6GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±0.2nH | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 70mOhm | 125°C | -40°C | Ceramic, Wirewound | 1.04A | Unshielded | 550μm | 1.04A | 250MHz | 1005 | 0402 | - | 2nH | 250MHz | 70mOhm Max | 1.04A | 16 @ 250MHz | - | 16 | - | - | 70mOhm | - | - | 500μm | 0.024 0.60mm | 1mm | 550μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74408942680 Würth Elektronik | 328 |
| Datasheet | 20 Weeks | - | Surface Mount | 1919 (4848 Metric) | - | - | - | - | 8MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 490mA | Shielded | - | - | - | - | - | - | 68μH | - | 1.02Ohm Max | - | - | 750mA | - | 20% | - | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744786218A Würth Elektronik | 45 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 400MHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 200mA | Unshielded | - | 200mA | - | 1608 | 0603 | - | 180nH | 100MHz | 1.9Ohm Max | 200mA | 8 @ 100MHz | - | - | 5% | - | - | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447480221 Würth Elektronik | 118 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | - | 2.3MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.413Dia 10.50mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 1.6A | Unshielded | - | 1.6A | - | - | - | 5mm | 220μH | 1kHz | 260mOhm Max | 1.6A | - | 1.75A | - | 10% | 1.6A | - | - | 10.5mm | 14.5034mm | 0.571 14.50mm | 14.5mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7443640330 Würth Elektronik | 23 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2818 | - | - | 25MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tray | WE-HCF | 1.122Lx0.768W 28.50mmx19.50mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 30A | Shielded | - | 30A | - | - | - | - | 3.3μH | 100kHz | 2.4mOhm | 30A | - | 100A | - | 15% | 30A | - | - | - | 18.5mm | 0.728 18.50mm | 28.4988mm | 19.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744071220 Würth Elektronik | 237 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 16MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.3A | Shielded | - | 2.3A | - | - | - | - | 22μH | 100kHz | 80mOhm Max | 2.3A | - | 1.9A | - | 30% | 2.3A | - | - | - | 4.3mm | 0.181 4.60mm | 8mm | 8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744766218 Würth Elektronik | 1211 |
| Datasheet | 12 Weeks | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | 7.1MHz | 796kHz | Ferrite | -40°C~105°C | Cut Tape | WE-GF | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | - | - | Wirewound | 9.5Ohm | - | - | - | 100mA | Unshielded | - | - | - | - | - | - | 180μH | - | 9.5Ohm Max | 100mA | 40 @ 796kHz | - | - | 10% | - | - | - | - | - | 0.142 3.60mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744032221 Würth Elektronik | 297 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | - | 5MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 75mA | Unshielded | - | 75mA | - | 3225 | 1210 | - | 220μH | 1MHz | 11.8Ohm Max | 75mA | 40 @ 1MHz | 240mA | 40 | 10% | 75mA | - | - | - | 2mm | 0.091 2.30mm | 3.2004mm | 3.2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447709003 Würth Elektronik | 321 | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 45MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 6mOhm | - | - | - | 11A | Shielded | - | - | - | - | - | - | 3.5μH | - | 9mOhm Max | - | - | 16.5A | - | 20% | - | - | - | - | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744773118 Würth Elektronik | 727 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 23MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 338mOhm | 125°C | -40°C | Wirewound | 1.1A | Unshielded | - | 1.1A | - | - | - | - | 18μH | 10kHz | 338mOhm Max | 1.1A | - | 1.29A | - | 10% | 1.1A | - | - | - | 3.2mm | 0.138 3.50mm | 4.4958mm | 4mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74405020100 Würth Elektronik | 2103 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 22MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQSH | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 580mA | Semi-Shielded | - | - | - | - | - | - | 10μH | 1MHz | 816mOhm Max | - | - | 950mA | - | 20% | 580mA | 816mOhm | 85°C | - | 1mm | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74458122 Würth Elektronik | 753 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 13MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 43mOhm | 125°C | -40°C | Wirewound | 3.5A | Unshielded | - | 3.5A | - | - | - | - | 22μH | 100kHz | 47mOhm Max | - | - | 7A | - | 20% | 3.5A | - | - | - | - | 0.280 7.11mm | 18.542mm | 15.24mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 784775182 Würth Elektronik | 417 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7850 | - | - | 7MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 900mA | Unshielded | - | 900mA | - | - | - | - | 82μH | 10kHz | 370mOhm Max | - | - | 950mA | - | - | - | - | - | - | - | 0.217 5.50mm | 7.7978mm | 7.0104mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74405042010 Würth Elektronik | 1530 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 55MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQSH | 0.157Lx0.146W 4.00mmx3.70mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 4A | Semi-Shielded | - | - | - | - | - | - | 1μH | - | 26mOhm Max | - | - | 9.5A | - | 20% | - | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 784776133 Würth Elektronik | 77 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1054 | - | - | 12MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.78A | Unshielded | - | 1.78A | - | - | - | - | 33μH | 10kHz | 120mOhm Max | - | - | 1.89A | - | - | - | - | - | - | - | 0.232 5.90mm | 10.0076mm | 8.9916mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744062003 Würth Elektronik | 489 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2727 (6868 Metric) | - | - | - | - | 55MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.8A | Shielded | - | 2.8A | - | 6868 | 2727 | - | 3.3μH | 100kHz | 32mOhm Max | 2.8A | - | 2.5A | - | 30% | 2.8A | - | - | - | 2.3mm | 0.098 2.50mm | 6.8mm | 6.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7443320220 Würth Elektronik | 46 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 64MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.476Lx0.449W 12.10mmx11.40mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 18A | Shielded | - | 18A | - | - | - | - | 2.2μH | 100kHz | 4.3mOhm Max | 18A | - | 23A | - | 20% | 18A | 3.05mOhm | - | - | 9.5mm | 0.394 10.00mm | 12.0904mm | 11.4046mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744053004 Würth Elektronik | 389 | - | Datasheet | 12 Weeks | - | Surface Mount | 2323 (5858 Metric) | - | - | - | - | 45MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.5A | Shielded | - | - | - | - | - | - | 4.2μH | - | 35mOhm Max | - | - | 2.2A | - | 30% | - | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - |