- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7447471100 Würth Elektronik | 48 | - | Datasheet | 22 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 40MHz | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.433Dia 11.00mm | ±20% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 5.1A | Shielded | - | 5.1A | 40MHz | - | - | - | 5mm | 650 μm | 10μH | 1kHz | 22mOhm Max | 5.1A | - | 4.2A | 20% | - | 5.1A | 17.5mOhm | Shielded | 11mm | 11.5062mm | 0.453 11.50mm | 11.5mm | 11mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437349012 Würth Elektronik | 645 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 45MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 9A | Shielded | 6.6mm | 9A | 45MHz | - | - | - | - | - | 1.2μH | 100kHz | 7.5mOhm Max | 9A | - | 18A | 20% | - | 9A | 7.5MOhm | - | - | 4.8mm | 0.197 5.00mm | 7.3mm | 6.6mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7443556082 Würth Elektronik | 46 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1890 | - | 85MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-HCI | 0.720Lx0.717W 18.30mmx18.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 540μOhm | 125°C | -40°C | Wirewound | 41.5A | Shielded | 18.2mm | 41.5A | - | - | - | - | - | - | 820nH | 100kHz | 0.54mOhm | 41.5A | - | 65A | 20% | - | 41.5A | 540μOhm | - | - | 8.9mm | 0.362 9.20mm | 18.3mm | 18.2mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7440650022 Würth Elektronik | 649 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 880.989781mg | 65MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 6.2A | Shielded | - | 6.2A | - | - | - | - | - | - | 2.2μH | 100kHz | 15mOhm Max | 6.2A | - | 5.9A | 30% | - | 6.2A | - | - | - | 2.8mm | 0.122 3.10mm | 10mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447471102 Würth Elektronik | 47 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 1.1MHz | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.433Dia 11.00mm | ±20% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 600mA | Shielded | - | 600mA | 1.1MHz | - | - | - | 5mm | - | 1mH | 1kHz | 1.5Ohm Max | 600mA | - | 400mA | 20% | - | 600mA | 1.2Ohm | Shielded | 11mm | - | 0.453 11.50mm | 11.5mm | 11mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404042331 Würth Elektronik | 3034 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4.2MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 200mA | Shielded | - | 200mA | - | - | - | - | - | - | 330μH | 100kHz | 5.3Ohm | - | - | 300mA | 20% | - | - | - | - | - | - | 0.071 1.80mm | 3.9878mm | 3.9878mm | - | ROHS3 Compliant | - | - | ||
![]() 744040240047 Würth Elektronik | 958 |
| Datasheet | - | - | Surface Mount | Nonstandard | - | 2520 | 32.006612mg | 165MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.6A | Shielded | - | 2.6A | - | - | - | - | - | - | 470nH | 1MHz | 32mOhm | 2.6A | - | 5.2A | 20% | - | 2.6A | - | - | - | 1.2mm | 0.047 1.20mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437334082 Würth Elektronik | 1698 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 5020 | - | 20MHz | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 1.9A | Shielded | - | 1.9A | - | - | - | - | - | - | 8.2μH | 100kHz | 171mOhm Max | - | - | 4.5A | 20% | - | 1.9A | - | - | - | - | 0.071 1.80mm | 5.207mm | 5.207mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437358022 Würth Elektronik | 392 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8040 | - | 29MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.362Lx0.335W 9.20mmx8.50mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 10A | Shielded | - | 10A | - | - | - | - | - | - | 2.2μH | 100kHz | 9.41mOhm Max | - | - | 22A | 20% | - | - | - | - | - | - | 0.157 4.00mm | 9.1948mm | 8.509mm | - | ROHS3 Compliant | - | - | ||
![]() 74404064033 Würth Elektronik | 3460 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 6045 | - | 42MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3.7A | Shielded | - | 3.7A | - | - | - | - | - | - | 3.3μH | 100kHz | 21mOhm | 3.7A | - | 6.5A | 30% | - | 3.7A | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 6mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404086682 Würth Elektronik | 771 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | 8065 | - | 509kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 140mA | Shielded | - | - | - | - | - | - | - | - | 6.8mH | - | 18.7Ohm | - | - | 260mA | 20% | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744772560 Würth Elektronik | 427 |
| - | 12 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | 7.7MHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2A | Unshielded | - | 2A | - | - | - | - | - | - | 56μH | - | 120mOhm Max | - | - | 2.4A | 10% | - | - | - | - | - | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744775247 Würth Elektronik | 360 | - | Datasheet | 49 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 3.4MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.96Ohm | 125°C | -40°C | Wirewound | 360mA | Unshielded | 7.3mm | 360mA | - | Not | - | - | - | - | 470μH | 1kHz | 1.96Ohm Max | 360mA | - | 380mA | 10% | 360mA | 360mA | 1.37Ohm | - | - | 5mm | 0.217 5.50mm | 7mm | 7.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74407000018 Würth Elektronik | 60 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 600MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 3.51mOhm | 125°C | -40°C | Wirewound | 8.5A | Shielded | 8mm | 8.5A | - | - | - | - | - | - | 180nH | 100kHz | 4.5mOhm Max | 8.5A | - | 9A | 30% | - | 8.5A | - | - | - | 1.8mm | 0.059 1.50mm | 8mm | 8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74456047 Würth Elektronik | 171 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 38MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 14.6mOhm | 125°C | -40°C | Wirewound | 5A | Unshielded | 10mm | 5A | - | - | - | - | - | - | 4.7μH | 100kHz | 19mOhm Max | 5A | - | 6A | 20% | - | 5A | 14.6mOhm | - | - | 5mm | 0.209 5.30mm | 12.7mm | 10.0076mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 768775268 Würth Elektronik | 403 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 2.7MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 HV | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 380mA | Unshielded | - | 380mA | - | - | - | - | - | - | 680μH | 100kHz | 2.4Ohm Max | 380mA | - | 380mA | 10% | - | 380mA | - | - | - | 5mm | 0.217 5.50mm | 7.7978mm | 7.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744784082A Würth Elektronik | 23658 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | 3.6GHz | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 300mA | Unshielded | - | 300mA | - | - | 1005 | 0402 | - | - | 8.2nH | 100MHz | 370mOhm Max | 300mA | 8 @ 100MHz | - | 5% | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 508μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447797470 Würth Elektronik | 83 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 45MHz | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 150°C | -40°C | Wirewound | 6.2A | Shielded | 10.2mm | 6.2A | - | - | - | - | - | - | 4.7μH | 100kHz | 19.5mOhm Max | 5.8A | - | 8A | 20% | - | 6.2A | - | - | - | 4.5mm | 0.177 4.50mm | 10.2108mm | 10.2mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74438356010 Würth Elektronik | 200 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 4020 | - | 55MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | - | 7.2A | Shielded | - | 7.2A | - | - | - | - | - | - | 1μH | 100kHz | 15mOhm Max | - | - | 9A | 20% | - | 7.2A | - | - | - | - | 0.083 2.10mm | 4.0894mm | 4.0894mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74408943101 Würth Elektronik | 860 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 7.8MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 520mA | Shielded | 4.8mm | 520mA | - | - | - | - | - | - | 100μH | 100kHz | 850mOhm Max | 520mA | - | 680mA | 20% | - | 520mA | - | - | - | 3.8mm | 0.161 4.10mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | Lead Free | - |