- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744784127A Würth Elektronik | 3439 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | 1.6GHz | - | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 300mA | Unshielded | - | 300mA | - | 1005 | 0402 | 27nH | 100MHz | 700mOhm Max | 300mA | 8 @ 100MHz | - | - | 5% | - | - | - | 0.024 0.60mm | 990.6μm | 508μm | Unknown | ROHS3 Compliant | - | ||
![]() 7443340680 Würth Elektronik | 95 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 37MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-HCC | 0.331Lx0.311W 8.40mmx7.90mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 5.5A | Shielded | - | 5.5A | - | - | - | 6.8μH | 100kHz | 24mOhm Max | 5.5A | - | 7.5A | - | 20% | 5.5A | 22.2mOhm | 7.2mm | 0.295 7.50mm | 8.4074mm | 7.8994mm | Unknown | ROHS3 Compliant | - | ||
![]() 7443643300 Würth Elektronik | 57 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2818 | - | 7MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tray | WE-HCF | 1.122Lx0.768W 28.50mmx19.50mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 30A | Shielded | - | 30A | - | - | - | 33μH | 100kHz | 2.4mOhm | 30A | - | 11.5A | - | 15% | 30A | - | 18.5mm | 0.728 18.50mm | 28.4988mm | 19.5mm | Unknown | ROHS3 Compliant | - | ||
![]() 7440450018 Würth Elektronik | 99 |
| Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | 26.988746mg | 100MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQ | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.7A | Unshielded | - | 1.7A | - | 4532 | 1812 | 1.8μH | 1MHz | 100mOhm Max | 1.7A | 45 @ 1MHz | 3.5A | 45 | 20% | 1.7A | - | 2.6mm | 0.114 2.90mm | 4.4958mm | 3.2004mm | Unknown | ROHS3 Compliant | - | ||
![]() 744309012 Würth Elektronik | 230 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.512Lx0.492W 13.00mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 47.5A | Shielded | - | 47.5A | - | - | - | 120nH | 100kHz | 0.165mOhm | - | - | - | - | - | - | - | - | 0.374 9.50mm | 13.0048mm | 12.4968mm | - | ROHS3 Compliant | - | ||
![]() 744373770022 Würth Elektronik | 98 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 130MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 25A | Shielded | 12.6mm | 25A | 130MHz | - | - | 220nH | 100kHz | 0.9mOhm Max | 25A | - | 40A | - | 20% | 25A | 900μOhm | 3.3mm | 0.138 3.50mm | 13.5mm | 12.6mm | Unknown | ROHS3 Compliant | - | ||
![]() 78438334010 Würth Elektronik | 23 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 3012 | - | 80MHz | - | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 2.75A | Shielded | - | 2.75A | - | 3030 | 1212 | 1μH | 100kHz | 50.5mOhm Max | - | - | 6.6A | - | - | - | - | - | 0.047 1.20mm | 2.9972mm | 2.9972mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744065330 Würth Elektronik | 459 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | 12MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.6A | Shielded | - | - | - | - | - | 33μH | - | 180mOhm Max | - | - | 1.3A | - | 30% | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74437356033 Würth Elektronik | 865 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8030 | - | 19MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.362Lx0.335W 9.20mmx8.50mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 7A | Shielded | - | 7A | - | - | - | 3.3μH | 100kHz | 27.4mOhm Max | - | - | 12.5A | - | - | - | - | - | 0.118 3.00mm | 9.1948mm | 8.509mm | - | ROHS3 Compliant | - | ||
![]() 7447745330 Würth Elektronik | 3397 |
| - | - | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 10MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | 520mOhm | 125°C | -40°C | Wirewound | 900mA | Unshielded | 5.8mm | 900mA | - | - | - | 33μH | 100kHz | 520mOhm Max | 900mA | - | 900mA | - | 20% | 900mA | - | 2mm | 0.091 2.30mm | 5.2mm | 5.8mm | Unknown | ROHS3 Compliant | - | ||
![]() 744760382A Würth Elektronik | 1746 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 0805 | 32.006612mg | 40MHz | - | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 120mA | Unshielded | - | 120mA | - | - | - | 8.2μH | 7.96MHz | 3.5Ohm Max | 120mA | 15 @ 7.96MHz | - | 15 | 5% | - | - | 1.27mm | 0.058 1.48mm | 2.286mm | 1.7018mm | Unknown | ROHS3 Compliant | - | ||
![]() 744373490056 Würth Elektronik | 865 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 85MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 13A | Shielded | 6.6mm | 13A | - | - | - | 560nH | 100kHz | 4.2mOhm Max | 13A | - | 28A | - | 20% | 13A | 4.2MOhm | 4.8mm | 0.197 5.00mm | 7.2898mm | 6.6mm | Unknown | ROHS3 Compliant | - | ||
![]() 74477130 Würth Elektronik | 249 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | 1.9MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.53Ohm | 125°C | -40°C | Wirewound | 430mA | Shielded | 12mm | 430mA | - | - | - | 1mH | 1kHz | 1.53Ohm Max | 430mA | - | 500mA | - | 20% | 430mA | 1.53Ohm | 6mm | 0.236 6.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() 7847709470 Würth Elektronik | 174 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1210 | - | 6.3MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 3.2A | Shielded | - | 3.2A | - | - | - | 47μH | 100kHz | 67mOhm Max | - | - | 3.5A | - | - | - | - | - | 0.406 10.30mm | 11.9888mm | 11.9888mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 784770220 Würth Elektronik | 22 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1280 | - | 15.6MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 4A | Shielded | - | 4A | - | - | - | 22μH | 100kHz | 44.5mOhm Max | - | - | 4.7A | - | - | - | - | - | 0.327 8.30mm | 11.9888mm | 11.9888mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 7440680068 Würth Elektronik | 515 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | 45MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.4A | Shielded | - | - | - | - | - | 6.8μH | - | 135mOhm Max | - | - | 1.2A | - | 20% | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74438335022 Würth Elektronik | 67 | - | Datasheet | 56 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 1212 (3030 Metric) | - | 45MHz | - | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 1.8A | Shielded | 3mm | 1.8A | - | 3030 | 1212 | 2.2μH | 100kHz | 108mOhm Max | 1.8A | - | 3.5A | - | 20% | 1.8A | 94mOhm | 1.5mm | 0.059 1.50mm | 3mm | 2.9972mm | Unknown | ROHS3 Compliant | - | ||
![]() 7447660039 Würth Elektronik | 821 |
| Datasheet | 12 Weeks | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | 421MHz | 25.2MHz | Ferrite | -40°C~105°C | Cut Tape | WE-GF | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | - | - | Wirewound | 450mOhm | - | - | - | 450mA | Unshielded | - | - | - | - | - | 390nH | - | 450mOhm Max | 450mA | 30 @ 25.2MHz | - | - | 5% | - | - | - | 0.142 3.60mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 7447779156 Würth Elektronik | 494 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7345 | - | 10MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 350mOhm | 125°C | -40°C | Wirewound | 930mA | Shielded | 7.3mm | 930mA | - | - | - | 56μH | 1kHz | 350mOhm Max | 930mA | - | 1.05A | - | 20% | 930mA | 350mOhm | 4.5mm | 0.177 4.50mm | 7.3mm | 7.3mm | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() 7447221681 Würth Elektronik | 28 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | 1.3MHz | - | Ferrite | -40°C~125°C | Tray | WE-TIF | 0.433Dia 11.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 900mA | Unshielded | - | 900mA | - | - | - | 680μH | 100kHz | 670mOhm Max | - | - | 1.1A | - | 10% | 900mA | - | - | 0.669 17.00mm | - | - | Unknown | ROHS3 Compliant | - |