- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744775239 Würth Elektronik | 396 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 3.9MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | 1.77Ohm | 125°C | -40°C | Wirewound | 380mA | Unshielded | - | 380mA | - | - | - | 390μH | 10kHz | 1.77Ohm Max | 380mA | - | 430mA | - | 10% | 380mA | - | - | 5mm | 0.217 5.50mm | 7mm | 7.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 784775122 Würth Elektronik | 472 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7850 | - | - | 15MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.76A | Unshielded | - | 1.76A | - | - | - | 22μH | 10kHz | 110mOhm Max | - | - | 1.81A | - | - | 1.76A | 110mOhm | 85°C | 5.5mm | 0.217 5.50mm | 7.7978mm | 7.0104mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447798180 Würth Elektronik | 584 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 74MHz | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 14.5A | Shielded | - | 14.5A | - | - | - | 1.8μH | 100kHz | 4.5mOhm Max | 9A | - | 12.8A | - | 30% | 14.5A | - | - | 6.4mm | 0.252 6.40mm | 10.2108mm | 10.2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 784775115 Würth Elektronik | 467 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7850 | - | - | 18MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.93A | Unshielded | - | 1.93A | - | - | - | 15μH | 10kHz | 90mOhm Max | - | - | 2.2A | - | - | - | - | - | - | 0.217 5.50mm | 7.7978mm | 7.0104mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744732681 Würth Elektronik | 97 |
| Datasheet | 12 Weeks | - | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | 2.3MHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 420mA | Unshielded | - | - | - | - | - | 680μH | - | 2.2Ohm Max | - | - | 750mA | - | 10% | - | - | - | - | 0.295 7.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 784773168 Würth Elektronik | 130 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | - | 11MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 560mA | Unshielded | - | 560mA | - | - | - | 68μH | 10kHz | 1.117Ohm Max | - | - | 680mA | - | - | - | - | - | - | 0.138 3.50mm | 4.4958mm | 3.9878mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 784776122 Würth Elektronik | 472 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1054 | - | - | 16MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 2.04A | Unshielded | - | 2.04A | - | - | - | 22μH | 10kHz | 100mOhm Max | - | - | 2.07A | - | - | - | - | - | - | 0.232 5.90mm | 10.0076mm | 8.9916mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744770182 Würth Elektronik | 284 | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 3.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 86mOhm | - | - | - | 2.25A | Shielded | - | - | - | - | - | 82μH | - | 160mOhm Max | - | - | 2.45A | - | 20% | - | - | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744912127 Würth Elektronik | 576 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4248 | - | - | 2.7GHz | Air | -40°C~125°C | Cut Tape (CT) | WE-CAIR | 0.190Lx0.150W 4.83mmx3.81mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3.5A | Unshielded | - | 3.5A | - | - | - | 27nH | 150MHz | 4mOhm Max | 3.5A | 100 @ 150MHz | - | 100 | 5% | 3.5A | - | - | 4.2mm | 0.165 4.20mm | 4.826mm | 3.81mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744912139 Würth Elektronik | 337 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4248 | - | - | 2.1GHz | Air | -40°C~125°C | Cut Tape (CT) | WE-CAIR | 0.190Lx0.150W 4.83mmx3.81mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3A | Unshielded | - | 3A | - | - | - | 39nH | 150MHz | 4.4mOhm Max | 3A | 100 @ 150MHz | - | 100 | 5% | 3A | - | - | 4.2mm | 0.165 4.20mm | 4.826mm | 3.81mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744355230 Würth Elektronik | 177 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1040 | - | - | 170MHz | - | -40°C~155°C | Tape & Reel (TR) | WE-HCI | 0.413Lx0.402W 10.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.1mOhm | 155°C | -40°C | Wirewound | 22A | Shielded | 10.2mm | 22A | - | - | - | 300nH | 100kHz | 1.1mOhm | 22A | - | 35A | - | 20% | 22A | 1.1Ohm | - | 4mm | 0.165 4.20mm | 10.5mm | 10.2mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74438336033 Würth Elektronik | 1007 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 3020 | - | - | 39MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 2.2A | Shielded | - | 2.2A | - | 3030 | 1212 | 3.3μH | 100kHz | 114mOhm Max | 2.2A | - | 4.25A | - | 20% | 2.2A | 114mOhm | 85°C | 2mm | 0.079 2.00mm | 2.9972mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447798111 Würth Elektronik | 462 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 25MHz | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 6.9A | Shielded | 10.2mm | 6.9A | - | - | - | 11μH | 100kHz | 15.8mOhm Max | 5.8A | - | 5.3A | - | 20% | 6.9A | - | - | 6.4mm | 0.252 6.40mm | 10.2mm | 10.2mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 74438313022 Würth Elektronik | 66 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1610 | - | - | 70MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.063Lx0.063W 1.60mmx1.60mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 850mA | Shielded | - | 850mA | - | 1616 | 0606 | 2.2μH | 100kHz | 388mOhm Max | 850mA | - | 2.5A | - | 30% | 850mA | - | - | 1mm | 0.039 1.00mm | 1.6002mm | 1.6002mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404043150A Würth Elektronik | 878 | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 33MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.45A | Shielded | - | - | - | - | - | 15μH | - | 132mOhm | - | - | 840mA | - | 20% | - | - | - | - | 0.098 2.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744786222A Würth Elektronik | 76 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 350MHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 200mA | Unshielded | - | 200mA | - | 1608 | 0603 | 220nH | 100MHz | 2.4Ohm Max | 200mA | 8 @ 100MHz | - | - | 5% | - | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744323100 Würth Elektronik | 571 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1030 | - | - | 69MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.417Lx0.417W 10.60mmx10.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 14A | Shielded | 10.6mm | 14A | - | - | - | 1μH | 100kHz | 4.79mOhm | 14A | - | 21A | - | 20% | 14A | 4.79Ohm | - | 2.8mm | 0.122 3.10mm | 10.6mm | 10.6mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744761075C Würth Elektronik | 1277 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | Ceramic | 40mg | 4.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 100mOhm | 125°C | -40°C | Ceramic, Wirewound | 700mA | Unshielded | 1.15mm | 700mA | 250MHz | 1608 | 0603 | 7.5nH | 250MHz | 100mOhm Max | 700mA | 28 @ 250MHz | - | 28 | 5% | - | 100mOhm | - | 900μm | 0.043 1.10mm | 1.65mm | 1.15mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443330680 Würth Elektronik | 286 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 40MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.429Lx0.394W 10.90mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 11.5A | Shielded | - | 11.5A | - | - | - | 6.8μH | 100kHz | 15mOhm Max | 11A | - | 11A | - | 20% | 11.5A | 13.2mOhm | - | 9.3mm | 0.382 9.70mm | 10.8966mm | 10.0076mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744762139A Würth Elektronik | 1097 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | Ceramic | 20mg | 1.5GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 100mOhm | 125°C | -40°C | Ceramic, Wirewound | 1A | Unshielded | - | 1A | 350MHz | 2520 | 1008 | 39nH | 350MHz | 100mOhm Max | 1A | 60 @ 350MHz | - | 60 | 5% | - | 100mOhm | - | 1.6mm | 0.075 1.90mm | 2.5mm | 2mm | Unknown | ROHS3 Compliant | - | - |