- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744325180 Würth Elektronik | 173 | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | 1050 | - | 70MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.413Lx0.402W 10.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 16A | Shielded | - | - | - | - | - | - | 1.8μH | - | 3.5mOhm | - | - | 18A | - | 20% | - | - | - | 0.197 5.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74438334068 Würth Elektronik | 340 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 1212 (3030 Metric) | - | 25MHz | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 880mA | Shielded | 3mm | 880mA | - | 3030 | 1212 | - | 6.8μH | 100kHz | 423.4mOhm Max | 880mA | - | 2.7A | - | 20% | 880mA | 368mOhm | 1.2mm | 0.047 1.20mm | 3mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443551200 Würth Elektronik | 294 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1365 | - | 45MHz | - | -40°C~155°C | Tape & Reel (TR) | WE-HCI | 0.512Lx0.504W 13.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 2.6mOhm | 155°C | -40°C | Wirewound | 23A | Shielded | 12.8mm | 23A | - | - | - | - | 2μH | 100kHz | 2.6mOhm | 23A | - | 22A | - | 20% | 23A | 2.6Ohm | 6.2mm | 0.256 6.50mm | 13.2mm | 12.8mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74404024033 Würth Elektronik | 379 | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | 2520 | 32.006612mg | 66MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | - | - | Wirewound | 1.4A | Shielded | - | 1.4A | - | - | - | - | 3.3μH | 1MHz | 120mOhm | 1.4A | - | 1.25A | - | 20% | 1.4A | - | 1.2mm | 0.047 1.20mm | 2.4892mm | 2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744776156 Würth Elektronik | 274 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 10MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 190mOhm | 125°C | -40°C | - | 1.36A | Unshielded | - | 1.36A | - | - | - | - | 56μH | 1kHz | 190mOhm Max | 1.36A | - | 1.53A | - | 10% | 1.36A | - | 5.4mm | 0.232 5.90mm | 10.0076mm | 9mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744776147 Würth Elektronik | 154 | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | 11MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 95mOhm | - | - | - | 1.45A | Unshielded | - | - | - | - | - | - | 47μH | - | 170mOhm Max | - | - | 1.62A | - | 10% | - | - | - | 0.232 5.90mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7687714471 Würth Elektronik | 148 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 2.7MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-PD HV | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 600mA | Shielded | 10mm | 600mA | - | - | - | - | 470μH | 100kHz | 1.45Ohm Max | 600mA | - | 800mA | - | 20% | 600mA | 1.25Ohm | 6mm | 0.236 6.00mm | 10mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744045220 Würth Elektronik | 696 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | 20MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 630mA | Unshielded | - | 630mA | - | 4532 | 1812 | - | 22μH | 1MHz | 700mOhm Max | 630mA | 50 @ 1MHz | 1A | 50 | 10% | 630mA | - | 2.6mm | 0.114 2.90mm | 4.4958mm | 4.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443630140 Würth Elektronik | 148 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | 3 | - | - | 52MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCF | 0.846Lx0.827W 21.50mmx21.00mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.08Ohm | 125°C | -40°C | Wirewound | 31.5A | Shielded | 21mm | 31.5A | 52MHz | - | - | - | 1.4μH | 100kHz | 1.08mOhm | 31.5A | - | 60A | - | 15% | 31.5A | - | 14mm | 0.551 14.00mm | 21.5mm | 21.0058mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744311100 Würth Elektronik | 162 | - | Datasheet | 49 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7040 | - | 85MHz | - | -40°C~150°C | Cut Tape (CT) | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 15A | Shielded | - | 15A | - | - | - | - | 1μH | 100kHz | 4.6mOhm | 15A | - | 19A | - | 20% | 15A | 4.6Ohm | 3.8mm | 0.157 4.00mm | 6.9088mm | 6.9mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7443552280 Würth Elektronik | 86 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1040 | - | 46MHz | - | -40°C~155°C | Tape & Reel (TR) | WE-HCI | 0.413Lx0.402W 10.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 10.6mOhm | 155°C | -40°C | Wirewound | 9.5A | Shielded | 10.2mm | 9.5A | - | - | - | - | 2.8μH | 100kHz | 10.6mOhm | 9.5A | - | 11A | - | 20% | 9.5A | 10.6Ohm | 4mm | 0.165 4.20mm | 10.5mm | 10.2mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7440430012 Würth Elektronik | 496 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | 2 | - | 256.988427mg | 150MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 17mOhm | 125°C | -40°C | Wirewound | 3.1A | Shielded | 4.8mm | 3.1A | - | 4848 | 1919 | - | 1.2μH | 100kHz | 20mOhm Max | 3.1A | - | 2.8A | - | 30% | 3.1A | - | 2.8mm | 0.118 3.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744043008 Würth Elektronik | 494 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | 256.988427mg | 35MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.25A | Shielded | - | 1.25A | - | 4848 | 1919 | - | 8.2μH | 100kHz | 100mOhm Max | 1.25A | - | 1.05A | - | 30% | 1.25A | 100mOhm | 2.8mm | 0.118 3.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74438356022 Würth Elektronik | 803 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 4020 | - | 34MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | - | 4.7A | Shielded | - | 4.7A | - | - | - | - | 2.2μH | 100kHz | 35mOhm Max | - | - | 6.2A | - | 20% | 4.7A | - | - | 0.083 2.10mm | 4.0894mm | 4.0894mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744045471 Würth Elektronik | 70 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | 26.988746mg | 5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 105mA | Unshielded | - | 105mA | - | 4532 | 1812 | - | 470μH | 1MHz | 14.2Ohm Max | 105mA | 50 @ 796kHz | 180mA | 50 | 10% | 105mA | - | 2.6mm | 0.114 2.90mm | 4.4958mm | 4.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447714101 Würth Elektronik | 449 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 5.9MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Performance | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 198mOhm | 125°C | -40°C | Wirewound | 1.5A | Shielded | 10mm | 1.5A | - | - | - | - | 100μH | 100kHz | 198mOhm Max | 1.5A | - | 1.8A | - | 20% | 1.5A | 198mOhm | 5mm | 0.197 5.00mm | 10mm | 10mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744053150 Würth Elektronik | 1073 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2323 (5858 Metric) | - | - | 378.012541mg | 20MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.38A | Shielded | 5.8mm | 1.38A | - | 5858 | 2323 | - | 15μH | 100kHz | 100mOhm Max | 1.38A | - | 1.15A | - | 30% | 1.38A | 100MOhm | 2.8mm | 0.118 3.00mm | 5.8mm | 5.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74477020 Würth Elektronik | 1800 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 18.143695g | 5.2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 220mOhm | 125°C | -40°C | Wirewound | 2.2A | Shielded | 12mm | 2.2A | - | - | - | 7mm | 100μH | 1kHz | 220mOhm Max | 2.2A | - | 2.4A | - | 20% | 2.2A | 220mOhm | 8mm | 0.315 8.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447715002 Würth Elektronik | 177 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 50MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 11mOhm | 125°C | -40°C | Wirewound | 6.8A | Shielded | 12mm | 6.8A | - | - | - | - | 2.5μH | 100kHz | 11mOhm Max | 6.8A | - | 8.5A | - | 30% | 6.8A | - | 4.5mm | 0.177 4.50mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744301033 Würth Elektronik | 392 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 115MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.445Lx0.433W 11.30mmx11.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 40A | Shielded | - | 40A | - | - | - | - | 330nH | 100kHz | 0.32mOhm | 40A | - | 46A | - | 20% | 40A | - | 8.9mm | 0.370 9.40mm | 11.303mm | 10.9982mm | Unknown | ROHS3 Compliant | Lead Free | - |