- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744383220047 Würth Elektronik | 457 | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | 32.006612mg | 160MHz | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | Discontinued | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 2.25A | Shielded | 2mm | 2.25A | - | 2520 | 1008 | - | 470nH | 100kHz | 87mOhm Max | 2.25A | - | 4.4A | - | 30% | 2.25A | 70mOhm | - | 800μm | 0.024 0.60mm | 2.5mm | 2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447713680 Würth Elektronik | 206 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 9.4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Performance | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.1A | Shielded | - | - | - | - | - | - | 68μH | - | 330mOhm Max | - | - | 1.6A | - | 20% | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447779002 Würth Elektronik | 453 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7345 | - | 4.535924g | 43MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 20mOhm | 125°C | -40°C | Wirewound | 4.2A | Shielded | 7.3mm | 4.2A | - | - | - | - | 2.2μH | 1kHz | 20mOhm Max | 4.2A | - | 6A | - | 20% | 4.2A | 20mOhm | - | 4.5mm | 0.177 4.50mm | 7.3mm | 7.3mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 74404084068 Würth Elektronik | 422 | - | Datasheet | 56 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8040 | - | - | 27MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3.6A | Shielded | - | 3.6A | - | - | - | - | 6.8μH | 100kHz | 24mOhm | 3.6A | - | 5A | - | 20% | 3.6A | - | - | 4.2mm | 0.165 4.20mm | 8.001mm | 8.001mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744776381 Würth Elektronik | 939 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 500kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-ASI | 0.402Lx0.354W 10.20mmx9.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 15.4Ohm | 125°C | -40°C | Wirewound | 200mA | Unshielded | - | 200mA | - | - | - | 2.5mm | 8mH | 1kHz | 16Ohm Max | 200mA | - | 200mA | - | 10% | 200mA | - | - | 6.5mm | 0.272 6.90mm | 10.2108mm | 8.9916mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74439344033 Würth Elektronik | 33 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 34MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-XHMI | 0.262Lx0.254W 6.65mmx6.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 6A | Shielded | - | - | - | - | - | - | 3.3μH | - | 19.2mOhm | - | - | 14.5A | - | 20% | 6A | - | - | - | 0.130 3.30mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744912168 Würth Elektronik | 1099 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4248 | - | - | 1.5GHz | Air | -40°C~125°C | Cut Tape (CT) | WE-CAIR | 0.190Lx0.150W 4.83mmx3.81mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.5A | Unshielded | - | 2.5A | - | - | - | - | 68nH | 150MHz | 8.2mOhm Max | 2.5A | 100 @ 150MHz | - | 100 | 5% | 2.5A | - | - | 4.2mm | 0.165 4.20mm | 4.826mm | 3.81mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447471047 Würth Elektronik | 251 | - | - | 22 Weeks | - | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | 48MHz | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.433Dia 11.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 6.9A | Shielded | - | - | - | - | - | - | 4.7μH | - | 12.2mOhm Max | - | - | 6A | - | 20% | - | - | - | - | 0.453 11.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744762110A Würth Elektronik | 278 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | Ceramic | 20mg | 4.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 60mOhm | 125°C | -40°C | Ceramic, Wirewound | 1A | Unshielded | - | 1A | 1GHz | 2520 | 1008 | - | 10nH | 100MHz | 80mOhm Max | 1A | 50 @ 1GHz | - | 50 | 5% | - | 80mOhm | - | 1.6mm | 0.075 1.90mm | 2.5mm | 2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744052180 Würth Elektronik | 241 |
| Datasheet | 12 Weeks | - | Surface Mount | 2323 (5858 Metric) | - | - | - | - | 30MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 900mA | Shielded | - | - | - | - | - | - | 18μH | - | 210mOhm Max | - | - | 1A | - | 30% | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74438336068 Würth Elektronik | 1048 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 3020 | - | - | 22MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 1.6A | Shielded | - | 1.6A | - | 3030 | 1212 | - | 6.8μH | 100kHz | 193mOhm Max | 1.6A | - | 2.85A | - | 20% | 1.6A | 193mOhm | 85°C | 2mm | 0.079 2.00mm | 2.9972mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447714068 Würth Elektronik | 158 | - | Datasheet | 70 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 23.5MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD Performance | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 22mOhm | 125°C | -40°C | Wirewound | 5.2A | Shielded | 10mm | 5.2A | - | - | - | - | 6.8μH | 100kHz | 22mOhm Max | 5.2A | - | 5.8A | - | 30% | 5.2A | 22mOhm | - | 5mm | 0.197 5.00mm | 10mm | 10mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74408943150 Würth Elektronik | 642 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 22MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.4A | Shielded | 4.8mm | 1.4A | - | - | - | - | 15μH | 100kHz | 136mOhm Max | 1.4A | - | 1.7A | - | 20% | 1.4A | - | - | 3.8mm | 0.161 4.10mm | 4.8mm | 4.8006mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 784775247 Würth Elektronik | 1009 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7850 | - | - | 3MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 360mA | Unshielded | - | 360mA | - | - | - | - | 470μH | 10kHz | 1.96Ohm Max | - | - | 380mA | - | - | - | - | - | - | 0.217 5.50mm | 7.7978mm | 7.0104mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744030003 Würth Elektronik | 551 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 130MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 650mA | Shielded | - | 650mA | - | - | - | - | 3.3μH | 100kHz | 225mOhm Max | - | - | 720mA | - | 30% | 650mA | - | - | 950μm | 0.041 1.05mm | 3.5052mm | 3.302mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7440700082 Würth Elektronik | 882 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 50MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.2A | Shielded | - | 2.2A | - | - | - | - | 8.2μH | 100kHz | 85mOhm Max | 2.2A | - | 1.7A | - | 30% | 2.2A | - | - | 1.8mm | 0.079 2.00mm | 8mm | 8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744786115A Würth Elektronik | 3024 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 2.3GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 500mA | Unshielded | - | 500mA | - | 1608 | 0603 | - | 15nH | 100MHz | 500mOhm Max | 500mA | 8 @ 100MHz | - | - | 5% | - | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74479276210C Würth Elektronik | 762 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 70MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-PMCI | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | - | 2.1A | Shielded | - | 2.1A | - | 2012 | 0805 | - | 1μH | 1MHz | 65mOhm Max | - | - | 3.1A | - | 20% | 2.1A | - | - | - | 0.039 1.00mm | 2.0066mm | 1.2446mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447779127 Würth Elektronik | 608 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7345 | - | - | 15MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 150mOhm | 125°C | -40°C | Wirewound | 1.24A | Shielded | 7.3mm | 1.24A | - | - | - | - | 27μH | 1kHz | 150mOhm Max | 1.24A | - | 1.55A | - | 20% | 1.24A | 150mOhm | - | 1.5mm | 0.177 4.50mm | 7.3mm | 7.2898mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744766906 Würth Elektronik | 131 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | - | 42MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.025A | Unshielded | - | 1.025A | - | - | - | - | 6.8μH | 1.06MHz | 290mOhm Max | 1.025A | 30 @ 1.06MHz | - | - | 10% | - | - | - | - | 0.134 3.40mm | 4.4958mm | 3.175mm | Unknown | ROHS3 Compliant | - | - |