- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744913050 Würth Elektronik | 77 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 6.5GHz | Air | -40°C~125°C | Tape & Reel (TR) | WE-CAIR | 0.145Lx0.120W 3.68mmx3.05mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 4A | Unshielded | - | 4A | - | 5nH | 150MHz | 1.8mOhm Max | - | 140 @ 150MHz | - | - | - | - | - | - | - | - | 0.125 3.18mm | 3.683mm | 3.048mm | - | ROHS3 Compliant | - | - | ||
![]() 74437346082 Würth Elektronik | 509 | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | 17MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 3.25A | Shielded | - | - | - | 8.2μH | - | 68mOhm Max | - | - | 7.5A | - | 20% | - | - | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744355122 Würth Elektronik | 177 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1365 | - | 230MHz | - | -40°C~155°C | Tape & Reel (TR) | WE-HCI | 0.512Lx0.504W 13.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 350μOhm | 155°C | -40°C | Wirewound | 32A | Shielded | 12.8mm | 32A | - | 200nH | 100kHz | 0.35mOhm | 32A | - | 65A | - | 20% | 32A | 350mOhm | - | - | 6.2mm | 0.256 6.50mm | 13.2mm | 12.8mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447785147 Würth Elektronik | 168 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | 16.5MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD Robust | 0.244Lx0.232W 6.20mmx5.90mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 600mOhm | 125°C | -40°C | Wirewound | 850mA | Shielded | - | 850mA | - | 47μH | 100kHz | 600mOhm Max | 850mA | - | 740mA | - | 25% | 850mA | - | - | - | 3.3mm | 0.130 3.30mm | 5.9mm | 6.2mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74402800033 Würth Elektronik | 689 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2828 | 28.009329mg | 550MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±35% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 27mOhm | 125°C | -40°C | Wirewound | 2.8A | Shielded | - | 2.8A | - | 330nH | 100kHz | 35mOhm Max | 3A | - | 2.4A | - | 35% | 2.8A | - | - | - | 1.1mm | 0.047 1.20mm | 2.8mm | 2.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744776212 Würth Elektronik | 30 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 6.5MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | 400mOhm | 125°C | -40°C | Wirewound | 940mA | Unshielded | - | 940mA | - | 120μH | 10kHz | 400mOhm Max | 940mA | - | 990mA | - | 10% | 940mA | - | - | - | 5.4mm | 0.232 5.90mm | 9mm | 10mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74404064018 Würth Elektronik | 822 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | 6045 | - | 79MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 4.95A | Shielded | - | 4.95A | - | 1.8μH | 100kHz | 12mOhm | 4.95A | - | 8.4A | - | 30% | 4.95A | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 5.9944mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74408943068 Würth Elektronik | 121 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 34MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2A | Shielded | 4.8mm | 2A | - | 6.8μH | 100kHz | 59mOhm Max | 2A | - | 2.7A | - | 20% | 2A | - | - | - | 3.8mm | 0.161 4.10mm | 4.8mm | 4.8006mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744071102 Würth Elektronik | 191 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4-SMD | - | 2.2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 230mA | Shielded | - | 230mA | - | 1mH | 100kHz | 3.5Ohm Max | - | - | 340mA | - | - | - | - | - | - | - | 0.181 4.60mm | 8.001mm | 8.001mm | - | ROHS3 Compliant | - | - | ||
![]() 7447471101 Würth Elektronik | 121 | - | Datasheet | 22 Weeks | - | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 3.9MHz | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.433Dia 11.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.6A | Shielded | - | - | - | 100μH | - | 190mOhm Max | - | - | 1.4A | - | 20% | - | - | - | - | - | 0.453 11.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744772022 Würth Elektronik | 147 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | 75.5MHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±20% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 6A | Unshielded | - | 6A | 5mm | 2.2μH | 1kHz | 10mOhm Max | 6A | - | 8A | - | 20% | 6A | - | - | 7.8mm | 10mm | 0.394 10.00mm | 9.5mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744774212 Würth Elektronik | 5286 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | - | - | 7MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 490mA | Unshielded | - | - | - | 120μH | - | 930mOhm Max | - | - | 630mA | - | 10% | - | - | - | - | - | 0.191 4.85mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74437334100 Würth Elektronik | 3466 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 5020 | - | 16MHz | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 1.8A | Shielded | - | 1.8A | - | 10μH | 100kHz | 199mOhm Max | - | - | 4A | - | 20% | 1.8A | 199mOhm | 85°C | - | 2mm | 0.079 2.00mm | 5.207mm | 5.207mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744052120 Würth Elektronik | 257 | - | Datasheet | 12 Weeks | - | Surface Mount | 2323 (5858 Metric) | - | - | - | 35MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1A | Shielded | - | - | - | 12μH | - | 160mOhm Max | - | - | 1.15A | - | 30% | - | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744787121 Würth Elektronik | 235 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | 4.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2SR | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 730mA | Shielded | 7mm | 730mA | - | 120μH | 100kHz | 643mOhm Max | 730mA | - | 800mA | - | 20% | 730mA | 545mOhm | - | - | 4.5mm | 0.177 4.50mm | 7.8mm | 7mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 784776233 Würth Elektronik | 587 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1054 | - | 4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 520mA | Unshielded | - | 520mA | - | 330μH | 10kHz | 1.15Ohm Max | - | - | 590mA | - | - | - | - | - | - | - | 0.232 5.90mm | 10.0076mm | 8.9916mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744314047 Würth Elektronik | 270 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7050 | - | 235MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 18A | Shielded | - | 18A | - | 470nH | 100kHz | 1.35mOhm | 18A | - | 20A | - | 20% | 18A | 1.35Ohm | - | - | 4.8mm | 0.197 5.00mm | 6.9088mm | 6.9mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 744911071 Würth Elektronik | 85 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1340 | - | 6GHz | Air | -40°C~125°C | Cut Tape (CT) | WE-CAIR | 0.159Lx0.056W 4.04mmx1.42mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.6A | Unshielded | - | 1.6A | - | 7.15nH | 800MHz | 10mOhm Max | 1.6A | 100 @ 800MHz | - | 100 | 5% | 1.6A | - | - | - | 1.37mm | 0.060 1.52mm | 4.0386mm | 1.42mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74438357015 Würth Elektronik | 137 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | 48MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 6.2A | Shielded | - | - | - | 1.5μH | - | 20mOhm Max | - | - | 8.5A | - | 20% | - | - | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74451047 Würth Elektronik | 516 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 46MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD3 | 0.500Lx0.406W 12.70mmx10.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 45mOhm | 125°C | -40°C | Wirewound | 1.4A | Shielded | 4.45mm | 1.4A | - | 4.7μH | 100kHz | 60mOhm Max | 1.4A | - | 720mA | - | 20% | 1.4A | - | - | - | 2.92mm | 0.118 3.00mm | 12.7mm | 10.3124mm | Unknown | ROHS3 Compliant | Lead Free | - |