- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74437358047 Würth Elektronik | 875 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8040 | - | 19MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.362Lx0.335W 9.20mmx8.50mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 7.2A | Shielded | - | 7.2A | - | - | - | - | 4.7μH | 100kHz | 22.6mOhm Max | - | - | 17A | - | 20% | - | - | - | - | 0.157 4.00mm | 9.1948mm | 8.509mm | - | ROHS3 Compliant | - | - | ||
![]() 744045391 Würth Elektronik | 549 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | 26.988746mg | 5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 110mA | Unshielded | - | 110mA | - | 4532 | 1812 | - | 390μH | 1MHz | 13Ohm Max | 110mA | 50 @ 796kHz | 270mA | 50 | 10% | 110mA | - | - | 2.6mm | 0.114 2.90mm | 4.4958mm | 4.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404031027A Würth Elektronik | 6114 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 121MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.85A | Shielded | - | 1.85A | - | - | - | - | 2.7μH | 100kHz | 80mOhm | - | - | 1.66A | - | 20% | 1.85A | - | - | - | 0.047 1.20mm | 2.9972mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447221682 Würth Elektronik | 74 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | 330kHz | Ferrite | -40°C~125°C | Tray | WE-TIF | 0.433Dia 11.00mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 280mA | Unshielded | - | 280mA | - | - | - | - | 6.8mH | 10kHz | 6.6Ohm Max | - | - | 350mA | - | 5% | 280mA | - | - | - | 0.669 17.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 74438324082 Würth Elektronik | 2181 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2512 | 32.006612mg | 25MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 800mA | Shielded | - | 800mA | - | 2520 | 1008 | - | 8.2μH | 100kHz | 720mOhm Max | 800mA | - | 1.5A | - | 20% | 800mA | - | - | 1.2mm | 0.047 1.20mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404084082 Würth Elektronik | 2050 |
| Datasheet | 63 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8040 | - | 25MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3.45A | Shielded | - | 3.45A | - | - | - | - | 8.2μH | 100kHz | 26mOhm | 3.45A | - | 4.6A | - | 20% | 3.45A | - | - | 4.2mm | 0.165 4.20mm | 8.001mm | 8.001mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744032002 Würth Elektronik | 1941 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | 15.989131mg | 50MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 620mA | Unshielded | - | 620mA | - | 3225 | 1210 | - | 2.2μH | 1MHz | 150mOhm Max | 620mA | 20 @ 1MHz | 1.8A | 20 | 20% | 620mA | - | - | 2mm | 0.091 2.30mm | 3.2004mm | 3.2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744776227 Würth Elektronik | 759 |
| - | - | - | Surface Mount | Nonstandard | - | - | - | 4.3MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Discontinued | 1 (Unlimited) | - | Wirewound | - | - | - | - | 620mA | Unshielded | - | - | - | - | - | - | 270μH | - | 970mOhm Max | - | - | 680mA | - | - | - | - | - | - | 0.232 5.90mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7847709047 Würth Elektronik | 45 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1210 | - | 61MHz | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 6A | Shielded | - | 6A | - | - | - | - | 4.7μH | 100kHz | 19mOhm Max | - | - | 11A | - | - | - | - | - | - | 0.406 10.30mm | 11.9888mm | 11.9888mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744771003 Würth Elektronik | 793 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 40MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 8mOhm | 125°C | -40°C | - | 9.25A | Shielded | 12mm | 9.25A | - | - | - | - | 3.5μH | 1kHz | 8mOhm Max | 9.25A | - | 9A | - | 20% | 9.25A | 8mOhm | - | 6mm | 0.236 6.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7440520012 Würth Elektronik | 519 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2323 (5858 Metric) | 2 | - | 248.001628mg | 120MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 20mOhm | 125°C | -40°C | Wirewound | 3A | Shielded | 5.8mm | 3A | - | 5858 | 2323 | - | 1.2μH | 100kHz | 30mOhm Max | 3A | - | 3.5A | - | 30% | 3A | - | - | 1.8mm | 0.079 2.00mm | 5.8mm | 5.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437377033 Würth Elektronik | 404 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 17MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 9.5A | Shielded | 12.6mm | 9.5A | 17MHz | - | - | - | 3.3μH | 100kHz | 11mOhm Max | 9.5A | - | 24.5A | - | 20% | 9.5A | 11mOhm | - | 3.3mm | 0.138 3.50mm | 13.5mm | 12.6mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7440690068 Würth Elektronik | 406 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | 15MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.75A | Shielded | - | - | - | - | - | - | 6.8μH | - | 110mOhm Max | - | - | 1.65A | - | 20% | - | - | - | - | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744776022A Würth Elektronik | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | 68MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.374Lx0.374W 9.50mmx9.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 5.4A | Unshielded | - | - | - | - | - | - | 2.2μH | - | 20mOhm Max | - | 35 @ 7.96MHz | - | - | - | - | - | - | - | 0.228 5.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744316330 Würth Elektronik | 1534 | - | Datasheet | 70 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 5040 | - | 66MHz | - | -40°C~150°C | Cut Tape (CT) | WE-HCI | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 150°C | -40°C | Wirewound | 5.75A | Shielded | - | 5.75A | - | - | - | - | 3.3μH | 100kHz | 18.5mOhm | - | - | 5.8A | - | 20% | 5.75A | - | - | - | 0.169 4.30mm | 5.5118mm | 5.3086mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7440450015 Würth Elektronik | 602 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | 26.988746mg | 130MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQ | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.75A | Unshielded | - | 1.75A | - | 4532 | 1812 | - | 1.5μH | 1MHz | 90mOhm Max | 1.75A | 42 @ 1MHz | 4A | 42 | 20% | 1.75A | - | - | 2.5908mm | 0.114 2.90mm | 4.4958mm | 3.2004mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744772681 Würth Elektronik | 29 | - | - | 15 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | 2MHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 350mA | Unshielded | - | 350mA | - | - | - | 5mm | 680μH | 1kHz | 1.4Ohm Max | 350mA | - | 600mA | - | 10% | 350mA | - | 7.8mm | - | 0.394 10.00mm | 9.5mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744313180 Würth Elektronik | 423 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1335 | - | 48MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.512Lx0.504W 13.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 5.6mOhm | 150°C | -40°C | Wirewound | 14A | Shielded | - | 14A | - | - | - | - | 1.8μH | 100kHz | 5.6mOhm | 14A | - | 22A | - | 20% | 14A | - | - | 3.3mm | 0.138 3.50mm | 12.8016mm | 12.8mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744784227A Würth Elektronik | 967 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | 400MHz | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 100mA | Unshielded | - | 100mA | - | 1005 | 0402 | - | 270nH | 100MHz | 4.5Ohm Max | 100mA | 8 @ 100MHz | - | - | 5% | - | - | - | - | 0.024 0.60mm | 990.6μm | 508μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744786112A Würth Elektronik | 412 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | 3GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 500mA | Unshielded | - | 500mA | - | 1608 | 0603 | - | 12nH | 100MHz | 450mOhm Max | 500mA | 8 @ 100MHz | - | - | 5% | - | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | - |