- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Minimum Quality Factor | Mounting Styles | Part Life Cycle Code | Q Minimum | Qualification | Risk Rank | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Current Rating (Amps) | Shielding | Depth | Reach Compliance Code | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Inductor Type | Current - Saturation | Product Type | Shielded | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744772680 Würth Elektronik | 406 |
| - | 12 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | - | - | 6.4MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | - | 1.7A | Unshielded | - | - | - | - | - | - | - | - | 68μH | - | 140mOhm Max | - | - | - | 2.1A | - | - | 10% | - | - | - | - | - | - | - | - | - | - | 0.394 10.00mm | - | - | - | - | ROHS3 Compliant | ||
![]() 744784033A Würth Elektronik | 4445 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | - | - | 6GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | 120°C | -40°C | - | - | - | 300mA | Unshielded | - | - | 300mA | - | 1005 | 0402 | - | - | 3.3nH | 100MHz | 190mOhm Max | 300mA | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 508μm | - | Unknown | ROHS3 Compliant | ||
![]() 7443331000 Würth Elektronik | 56 | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | - | - | 35MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.429Lx0.394W 10.90mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | - | 9A | Shielded | - | - | - | - | - | - | - | - | 10μH | - | 23.1mOhm Max | - | - | - | 8A | - | - | 20% | - | - | - | - | - | - | - | - | - | - | 0.382 9.70mm | - | - | - | - | ROHS3 Compliant | ||
![]() 7443310033 Würth Elektronik | 333 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 190MHz | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.476Lx0.449W 12.10mmx11.40mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 125°C | -40°C | Wirewound | - | - | 27A | Shielded | - | - | 27A | - | - | - | - | - | 330nH | 100kHz | 1.5mOhm Max | - | - | - | 80A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 10.00mm | 12.0904mm | 11.4046mm | - | - | ROHS3 Compliant | ||
![]() 7447840139 Wurth Electronics | 16215 | - | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | 10000 | - | - | Wurth Elektronik | - | - | 200mA | 1060mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | Details | - | MouseReel | WE-MK | - | 5% | - | - | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 39nH | 100 MHz | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 1.2GHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.5mm | - | - | ||
![]() 7447840168 Wurth Electronics | 6828 | - | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | 10000 | - | - | Wurth Elektronik | - | - | 180mA | 1250mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | Details | - | MouseReel | WE-MK | - | 5% | - | - | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | 5 mm | 0.7 mm | 68nH | 100 MHz | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 800MHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.5mm | - | - | ||
![]() 7447860012 Wurth Electronics | 6549 | - | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | 4000 | - | WUERTH ELEKTRONIK GMBH & CO KG | Wurth Elektronik | 7447860012 | - | 300mA | 5mΩ | + 125 C | - 55 C | 8 | PCB Mount | Active | 8 | - | 1.52 | Details | - | MouseReel | WE-MK | - | 5% | - | - | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | unknown | - | SMD/SMT | - | - | 5 mm | 0.7 mm | 1.2nH | 100 MHz | - | - | - | GENERAL PURPOSE INDUCTOR | - | Fixed Inductors | - | ± 0.3nH | - | 10GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.8mm | - | - | ||
![]() 7447840147 Wurth Electronics | 13118 | - | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | 10000 | - | - | Wurth Elektronik | - | - | 200mA | 1150mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | Details | - | MouseReel | WE-MK | - | 5% | - | - | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 47nH | 100 MHz | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 1GHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.5mm | - | - | ||
![]() 7447840022 Wurth Electronics | 4120 | - | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | 10000 | - | - | Wurth Elektronik | - | - | 300mA | 150mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | - | - | - | Details | - | MouseReel | WE-MK | - | 5% | - | - | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | 5 mm | 0.7 mm | 2.2 nH | 100 MHz | - | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | 6GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.5mm | - | - | ||
![]() 7447840212 Wurth Electronics | 7878 | - | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | 10000 | - | - | Wurth Elektronik | - | - | 150mA | 1600mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | Details | - | MouseReel | WE-MK | - | 5% | - | - | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | 5 mm | 0.7 mm | 120 nH | 100 MHz | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 600MHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.5mm | - | - | ||
![]() 7447840122 Wurth Electronics | 14466 | - | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | 10000 | - | - | Wurth Elektronik | - | - | 300mA | 580mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | Details | - | MouseReel | WE-MK | - | 5% | - | - | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | 5 mm | 0.7 mm | 22 nH | 100 MHz | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 1.8GHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.5mm | - | - | ||
![]() 7447840215 Wurth Electronics | 4355 | - | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | 10000 | - | - | Wurth Elektronik | - | - | 140mA | 2990mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | Details | - | MouseReel | WE-MK | - | 5% | - | - | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 150 nH | 100 MHz | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 500MHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.5mm | - | - | ||
![]() 7447820122 Wurth Electronics | 12581 |
| - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | 15000 | - | - | Wurth Elektronik | - | - | 150mA | 1000mΩ | + 125 C | - 55 C | 4 | PCB Mount | - | - | - | - | Details | - | MouseReel | WE-MK | - | 5% | - | - | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | 5 mm | 0.7 mm | 22nH | 100 MHz | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 1.8GHz | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.3mm | - | - | ||
![]() 7447840039 Wurth Electronics | 6538 | - | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | 10000 | - | - | Wurth Elektronik | - | - | 300mA | 190mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | - | - | - | Details | - | MouseReel | WE-MK | - | 5% | - | - | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | 5 mm | 0.7 mm | 3.9 nH | 100 MHz | - | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | 6GHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.5mm | - | - | ||
![]() 7447860239 Wurth Electronics | 950 | - | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | 4000 | - | - | Wurth Elektronik | - | - | 150mA | 2300mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | Details | - | MouseReel | WE-MK | - | 5% | - | - | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 390 nH | 50 MHz | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 350MHz | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.8mm | - | - | ||
![]() 78436432015 Wurth Electronics | 48 |
| - | - | - | - | - | - | - | Ferrite | Wurth Elektronik | 48 | - | - | Wurth Elektronik | - | - | 47A | 600 uOhms | + 150 C | - 40 C | - | PCB Mount | - | - | AEC-Q200 | - | Details | - | Tray | WE-HCFA | - | 25% | - | - | Standard | Power Choke | - | - | - | High Current | Inductors, Chokes & Coils | - | Unshielded | 27.5mm | - | - | SMD/SMT | - | - | - | - | 1.5 μH | 100 kHz | - | - | - | - | - | Fixed Inductors | No | ± 25% | 47A | 34 MHz | Wirewound | Power Inductors | 53 A | Power Inductors - SMD | 27.5mm | 27.5mm | - | 17 mm | - | 27.5mm | 17 mm | 17mm | - | - | ||
![]() 7447820039 Wurth Electronics | 17511 | - | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | 15000 | - | - | Wurth Elektronik | - | - | 300mA | 270mΩ | + 125 C | - 55 C | 4 | PCB Mount | - | - | - | - | Details | - | MouseReel | WE-MK | - | 5% | - | - | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 3.9nH | 100 MHz | - | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | 6GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.3mm | - | - | ||
![]() 7447860182 Wurth Electronics | 6924 |
| - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | 4000 | - | - | Wurth Elektronik | - | - | 300mA | 950mΩ | + 125 C | - 55 C | 12 | PCB Mount | - | 8 | - | - | Details | - | MouseReel | WE-MK | - | 5% | - | - | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | 5 mm | 0.7 mm | 82 nH | 100 MHz | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 600MHz | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.8mm | - | - | ||
![]() 7447840075 Wurth Electronics | 7465 | - | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | 10000 | - | - | Wurth Elektronik | - | - | 300mA | 310mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | - | - | - | Details | - | MouseReel | WE-MK | - | 5% | - | - | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 7.5 nH | 100 MHz | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 4.2GHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.5mm | - | - | ||
![]() 78436432033 Wurth Electronics | 16309841 |
| - | - | - | - | - | - | - | Ferrite | Wurth Elektronik | 48 | - | - | Wurth Elektronik | - | - | 38A | 1.1 mOhms | + 150 C | - 40 C | - | PCB Mount | - | - | AEC-Q200 | - | Details | - | Tray | WE-HCFA | - | 15% | - | - | Standard | Power Choke | - | - | - | High Current | Inductors, Chokes & Coils | - | Unshielded | 27.5mm | - | - | SMD/SMT | - | - | - | - | 3.3µH | 100 kHz | - | - | - | - | - | Fixed Inductors | No | ± 15% | 38A | 34 MHz | Wirewound | Power Inductors | 50 A | Power Inductors - SMD | 27.5mm | 27.5mm | - | 17 mm | - | 27.5mm | 27.5 mm | 17mm | - | - |