- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Core Material | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Minimum Quality Factor | Mounting Styles | Part Life Cycle Code | Q Minimum | Qualification | Reverse Stand-off Voltage | Risk Rank | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Shielding | Depth | Reach Compliance Code | Termination Style | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Element Configuration | Max Reverse Leakage Current | Clamping Voltage | Inductor Type | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Product Type | Shielded | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Min Breakdown Voltage | Product | Saturation Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7447471151 Wurth Electronics | 83 | - | - | - | - | - | - | Wurth Elektronik | - | 110 | - | Wurth Elektronik | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | Details | - | - | WE-TIS | - | - | Wirewound | - | - | - | Inductors, Chokes & Coils | - | - | - | Radial | - | - | 150 uH | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | Power Inductors - Leaded | - | - | - | - | - | - | - | ||
![]() 7443640100B Wurth Electronics | 47 | - | - | Surface Mount | 2818 | 2 | MnZn | Wurth Elektronik | 28 x 19.4 x 18.5mm | 20 | WUERTH ELEKTRONIK GMBH & CO KG | Wurth Elektronik | 7443640100B | 56A | 440µΩ | +125°C | -40°C | - | PCB Mount | Active | - | AEC-Q200 | 78 V | 2.03 | Compliant | 1.442705 oz | Tray | WE-HCF | ±20% | Standard | Wirewound | 150 °C | -55 °C | High Current | Inductors, Chokes & Coils | Unshielded | 19.4mm | compliant | SMD/SMT | - | - | 1 μH | - | Single | 5 µA | 126 V | GENERAL PURPOSE INDUCTOR | 2.2 A | 400 W | Bidirectional | 1 mA | Fixed Inductors | Yes | ± 20% | 56A | 53.6 MHz | Wirewound | 86.7 V | Power Inductors | 125 A | Power Inductors - SMD | 27mm | 28mm | - | 18.5mm | 28mm | 19.4 mm | 18.5mm | ||
![]() 7447840139 Wurth Electronics | 16215 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | 10000 | - | Wurth Elektronik | - | 200mA | 1060mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | 39nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 1.2GHz | - | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 7447840168 Wurth Electronics | 6828 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | 10000 | - | Wurth Elektronik | - | 180mA | 1250mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | 5 mm | 0.7 mm | 68nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 800MHz | - | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 7447860012 Wurth Electronics | 6549 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | 4000 | WUERTH ELEKTRONIK GMBH & CO KG | Wurth Elektronik | 7447860012 | 300mA | 5mΩ | + 125 C | - 55 C | 8 | PCB Mount | Active | 8 | - | - | 1.52 | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | unknown | SMD/SMT | 5 mm | 0.7 mm | 1.2nH | 100 MHz | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | 10GHz | Multilayer | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.8mm | ||
![]() 7447840147 Wurth Electronics | 13118 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | 10000 | - | Wurth Elektronik | - | 200mA | 1150mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | 47nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 1GHz | - | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 7447840022 Wurth Electronics | 4120 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | 10000 | - | Wurth Elektronik | - | 300mA | 150mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | - | - | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | 5 mm | 0.7 mm | 2.2 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | 6GHz | Multilayer | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 7447840212 Wurth Electronics | 7878 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | 10000 | - | Wurth Elektronik | - | 150mA | 1600mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | 5 mm | 0.7 mm | 120 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 600MHz | - | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 7447840122 Wurth Electronics | 14466 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | 10000 | - | Wurth Elektronik | - | 300mA | 580mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | 5 mm | 0.7 mm | 22 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 1.8GHz | - | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 7447840215 Wurth Electronics | 4355 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | 10000 | - | Wurth Elektronik | - | 140mA | 2990mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | 150 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 500MHz | - | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 7447820122 Wurth Electronics | 12581 |
| - | - | - | - | Ceramic | Wurth Elektronik | - | 15000 | - | Wurth Elektronik | - | 150mA | 1000mΩ | + 125 C | - 55 C | 4 | PCB Mount | - | - | - | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | 5 mm | 0.7 mm | 22nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 1.8GHz | - | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.3mm | ||
![]() 7447840039 Wurth Electronics | 6538 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | 10000 | - | Wurth Elektronik | - | 300mA | 190mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | - | - | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | 5 mm | 0.7 mm | 3.9 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | 6GHz | - | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 7447860239 Wurth Electronics | 950 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | 4000 | - | Wurth Elektronik | - | 150mA | 2300mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | 390 nH | 50 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 350MHz | - | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.8mm | ||
![]() 78436432015 Wurth Electronics | 48 |
| - | - | - | - | Ferrite | Wurth Elektronik | - | 48 | - | Wurth Elektronik | - | 47A | 600 uOhms | + 150 C | - 40 C | - | PCB Mount | - | - | AEC-Q200 | - | - | Details | - | Tray | WE-HCFA | 25% | Standard | Power Choke | - | - | High Current | Inductors, Chokes & Coils | Unshielded | 27.5mm | - | SMD/SMT | - | - | 1.5 μH | 100 kHz | - | - | - | - | - | - | - | - | Fixed Inductors | No | ± 25% | 47A | 34 MHz | Wirewound | - | Power Inductors | 53 A | Power Inductors - SMD | 27.5mm | 27.5mm | - | 17 mm | 27.5mm | 17 mm | 17mm | ||
![]() 7447820039 Wurth Electronics | 17511 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | 15000 | - | Wurth Elektronik | - | 300mA | 270mΩ | + 125 C | - 55 C | 4 | PCB Mount | - | - | - | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | 3.9nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | 6GHz | Multilayer | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6 mm | 0.3 mm | 0.3mm | ||
![]() 7447860182 Wurth Electronics | 6924 |
| - | - | - | - | Ceramic | Wurth Elektronik | - | 4000 | - | Wurth Elektronik | - | 300mA | 950mΩ | + 125 C | - 55 C | 12 | PCB Mount | - | 8 | - | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | 5 mm | 0.7 mm | 82 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 600MHz | - | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.8mm | ||
![]() 7447840075 Wurth Electronics | 7465 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | 10000 | - | Wurth Elektronik | - | 300mA | 310mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | - | - | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | 7.5 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 4.2GHz | - | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 78436432033 Wurth Electronics | 16309841 |
| - | - | - | - | Ferrite | Wurth Elektronik | - | 48 | - | Wurth Elektronik | - | 38A | 1.1 mOhms | + 150 C | - 40 C | - | PCB Mount | - | - | AEC-Q200 | - | - | Details | - | Tray | WE-HCFA | 15% | Standard | Power Choke | - | - | High Current | Inductors, Chokes & Coils | Unshielded | 27.5mm | - | SMD/SMT | - | - | 3.3µH | 100 kHz | - | - | - | - | - | - | - | - | Fixed Inductors | No | ± 15% | 38A | 34 MHz | Wirewound | - | Power Inductors | 50 A | Power Inductors - SMD | 27.5mm | 27.5mm | - | 17 mm | 27.5mm | 27.5 mm | 17mm | ||
![]() 7447860218 Wurth Electronics | 3428 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | 4000 | - | Wurth Elektronik | - | 300mA | 1300mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | 180nH | 50 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 400MHz | - | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.8mm | ||
![]() 7447820036 Wurth Electronics | 11956 |
| - | - | - | - | Ceramic | Wurth Elektronik | - | 15000 | - | Wurth Elektronik | - | 310mA | 250mΩ | + 125 C | - 55 C | 4 | PCB Mount | - | - | - | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | 3.6 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | 6.4GHz | Multilayer | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6 mm | 0.3 mm | 0.3mm |