- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Depth | Termination Style | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7447720068 Wurth Electronics | 101 | - | - | - | - | Wurth Elektronik | - | - | 140 | Wurth Elektronik | 3.9A | 32mΩ | + 125 C | - 40 C | PCB Mount | - | - | Details | - | Tray | WE-TI | 20% | Standard | Wirewound | - | Inductors, Chokes & Coils | Unshielded | - | Radial | 5 mm | 0.7 mm | 6.8µH | 100 kHz | Fixed Inductors | ± 20% | 3.9A | 36 MHz | Wirewound | Power Inductors | 6 A | Power Inductors - Leaded | - | - | 7.8 mm | - | 9.5 mm | - | - | ||
![]() 78439370330 Wurth Electronics | 195 | - | - | 1510 | Metal Composite | Wurth Elektronik | - | - | 150 | Wurth Elektronik | 8.5A | 18 mOhms | + 125 C | - 40 C | PCB Mount | - | AEC-Q200 | Details | - | Cut Tape | WE-XHMA | 20 % | Standard | Molded | - | Inductors, Chokes & Coils | Shielded | 10mm | SMD/SMT | - | - | 33 μH | - | Fixed Inductors | ± 20% | 8.5A | 5 MHz | Molded | Power Inductors | 18.15 A | Power Inductors - SMD | 16.4mm | 15.4mm | - | 10 mm | 16.4mm | 15.4 mm | 9.1mm | ||
![]() 7447860182G Wurth Electronics | 1176 | - | - | 0603 (1608M) | Ceramic | Wurth Elektronik | 0603 | 1608 | 4000 | Wurth Elektronik | 300mA | 950 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000113 oz | MouseReel | WE-MK | 2 % | Standard | Multilayer | RF | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 82 nH | 100 MHz | Fixed Inductors | ± 2% | - | 600MHz | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 78438356012HT Wurth Electronics | 374 | - | - | 4020 | Iron Alloy | Wurth Elektronik | - | - | 1000 | Wurth Elektronik | 5.8A | 18.4 mOhms | + 110 C | - 55 C | PCB Mount | - | - | Details | - | MouseReel | WE-MAIA | 20 % | Standard | Power Filter | Power | Inductors, Chokes & Coils | Shielded | 2.1mm | SMD/SMT | - | - | 1.2µH | 100 kHz | Fixed Inductors | ± 20% | 5.8A | 45 MHz | Molded | Power Inductors | 6.9 A | Power Inductors - SMD | 4.1mm | 4.1mm | - | 2.1 mm | 4.1mm | 4.1 mm | 2.1mm | ||
![]() 7447860147G Wurth Electronics | 2903 | - | - | 0603 (1608M) | Ceramic | Wurth Elektronik | 0603 | 1608 | 4000 | Wurth Elektronik | 300mA | 700 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000113 oz | MouseReel | WE-MK | 2 % | Standard | Multilayer | RF | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 47 nH | 100 MHz | Fixed Inductors | ± 2% | - | 900MHz | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7447860133G Wurth Electronics | 2988 | - | - | 0603 (1608M) | Ceramic | Wurth Elektronik | 0603 | 1608 | 4000 | Wurth Elektronik | 300mA | 550 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000113 oz | MouseReel | WE-MK | 2 % | Standard | Multilayer | RF | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 33 nH | 100 MHz | Fixed Inductors | ± 2% | - | 1.2GHz | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 78438367100 Wurth Electronics | 472 | - | - | 5030 | Iron Alloy | - | - | - | - | - | 3.3A | 70.2 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | WE-MAIA | 20 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | Shielded | 3.1mm | SMD/SMT | - | - | 10 μH | 100 kHz | Power Inductors - SMD | ± 20% | 3.3A | - | Molded | Power Inductors | 4.8 A | - | 5.4mm | 5.4mm | - | 3.1 mm | 5.4mm | 5.4 mm | 3.1mm | ||
![]() 7843331800 Wurth Electronics | 190 | - | - | 1011 | Ferrite | Wurth Elektronik | 3838 | 1010 | 200 | Wurth Elektronik | 5.1A | 41.1 mOhms | + 155 C | - 55 C | PCB Mount | - | - | Details | - | MouseReel | WE-CHSA | 20 % | Standard | Power Choke | Choke | Inductors, Chokes & Coils | Shielded | 11mm | SMD/SMT | - | - | 18 μH | 100 kHz | Fixed Inductors | ± 20% | 5.1A | 23 MHz | Wirewound | Power Inductors | 8.5 A | Power Inductors - SMD | 10.6mm | 10.6mm | - | 11 mm | 10.6mm | 10.6 mm | 11mm | ||
![]() 78438313015 Wurth Electronics | 1513 | - | - | 1610 | Iron Alloy | - | 0606 | 1616 | - | - | 950mA | 237 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | 30 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | Shielded | 1mm | SMD/SMT | - | - | 1.5 μH | 100 kHz | Power Inductors - SMD | ± 30% | 950mA | - | - | Power Inductors | 2.7 A | - | 1.6mm | 1.6mm | - | 1 mm | 1.6mm | 1.6 mm | 1mm | ||
![]() 78438313010 Wurth Electronics | 290 | - | - | 1610 | Iron Alloy | - | 0606 | 1616 | - | - | 1.4A | 159 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | 30 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | Shielded | 1mm | SMD/SMT | - | - | 1 μH | 100 kHz | Power Inductors - SMD | ± 30% | 1.4A | - | - | Power Inductors | 3.4 A | - | 1.6mm | 1.6mm | - | 1 mm | 1.6mm | 1.6 mm | 1mm | ||
![]() 7847806560 Wurth Electronics | 572 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 750 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | - | - | - | WE-MCI | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 56 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 900MHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847804101 Wurth Electronics | 9998 | - | - | 0402 (1005M) | Ceramic | - | 0402 | 1005 | - | - | 150mA | 1.6 Ohms | + 125 C | - 55 C | PCB Mount | 8 | - | - | - | - | WE-MCI | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | - | - | 100nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 600MHz | - | RF Inductors | - | - | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | ||
![]() 7847806390 Wurth Electronics | 1903 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 600 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | - | - | - | WE-MCI | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 39 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 1.1GHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847804390 Wurth Electronics | 7500 | - | - | 0402 (1005M) | Ceramic | - | 0402 | 1005 | - | - | 200mA | 1.06 Ohms | + 125 C | - 55 C | PCB Mount | 8 | - | - | - | - | - | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | - | - | 39 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 1.2GHz | - | RF Inductors | - | - | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | ||
![]() 78438367022 Wurth Electronics | 137 | - | - | 5030 | Iron Alloy | Wurth Elektronik | - | - | 700 | Wurth Elektronik | 7.5A | 16.1 mOhms | + 125 C | - 40 C | PCB Mount | - | - | Details | - | MouseReel | WE-MAIA | 20 % | Standard | Power Filter | Power | Inductors, Chokes & Coils | Shielded | 3.1mm | SMD/SMT | - | - | 2.2µH | 100 kHz | Fixed Inductors | ± 20% | 7.5A | 28 MHz | Molded | Power Inductors | 7.5 A | Power Inductors - SMD | 5.4mm | 5.4mm | - | 3.1 mm | 5.4mm | 5.4 mm | 3.1mm | ||
![]() 7847804181 Wurth Electronics | 14030 | - | - | 0402 (1005M) | Ceramic | - | 0402 | 1005 | - | - | 150mA | 3.38 Ohms | + 125 C | - 55 C | PCB Mount | 8 | - | - | - | - | WE-MCI | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | - | - | 180nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 500MHz | - | RF Inductors | - | - | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | ||
![]() 7847804180 Wurth Electronics | 9268 | - | - | 0402 (1005M) | Ceramic | - | 0402 | 1005 | - | - | 300mA | 510 mOhms | + 125 C | - 55 C | PCB Mount | 8 | - | - | - | - | WE-MCI | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | - | - | 18 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 2.1GHz | - | RF Inductors | - | - | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | ||
![]() 7847806331 Wurth Electronics | 8684 |
| - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 2.1 Ohms | + 125 C | - 55 C | PCB Mount | 8 | - | - | - | - | - | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 330nH | 50 MHz | RF Inductors - Leaded | ± 5% | - | 350MHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847806820 Wurth Electronics | 2238 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 150mA | 950 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | - | - | - | - | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 82 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 600MHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847805680 Wurth Electronics | 2738 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 180 mOhms | + 125 C | - 55 C | PCB Mount | 10 | - | - | - | - | - | 0.3 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 6.8 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 4GHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm |