- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Material | Housing Material | Core Material | Brand | Case Code - in | Case Code - mm | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Minimum Quality Factor | Mounting Styles | Part Life Cycle Code | Q Minimum | Qualification | Reverse Stand-off Voltage | Risk Rank | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Shielding | Depth | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Element Configuration | Max Reverse Leakage Current | Clamping Voltage | Inductor Type | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Product Type | Shielded | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Min Breakdown Voltage | Product | Saturation Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Product Height | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7447820022G Wurth Electronics | 12366 | - | - | - | 0201 (0603M) | - | - | - | Ceramic | Wurth Elektronik | 0201 | 0603 | - | 15000 | - | Wurth Elektronik | - | 360mA | 190 mOhms | + 125 C | - 55 C | - | PCB Mount | - | 4 | - | - | - | Non-Compliant | 0.000007 oz | - | - | - | MouseReel | WE-MK | 0.1 nH | Standard | - | Multilayer | - | - | - | - | RF | Inductors, Chokes & Coils | - | Shielded | 0.3mm | - | SMD/SMT | - | - | - | - | - | 2.2 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 0.1nH | - | 8.8GHz | - | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6mm | 0.3 mm | 0.3mm | - | - | ||
![]() 7447820012G Wurth Electronics | 11107 | - | - | - | 0201 (0603M) | - | - | - | Ceramic | Wurth Elektronik | 0201 | 0603 | - | 15000 | - | Wurth Elektronik | - | 450mA | 120 mOhms | + 125 C | - 55 C | - | PCB Mount | - | 4 | - | - | - | Details | 0.000007 oz | - | - | - | MouseReel | WE-MK | 0.1 nH | Standard | - | Multilayer | - | - | - | - | RF | Inductors, Chokes & Coils | - | Shielded | 0.3mm | - | SMD/SMT | - | - | - | - | - | 1.2 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 0.1nH | - | 10GHz | - | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6mm | 0.3 mm | 0.3mm | - | - | ||
![]() 7447820075G Wurth Electronics | 9343 | - | - | - | 0201 (0603M) | - | Steel | - | Ceramic | Wurth Elektronik | 0201 | 0603 | - | 15000 | - | Wurth Elektronik | - | 240mA | 410 mOhms | + 125 C | - 55 C | - | PCB Mount | - | 4 | - | - | - | Details | 0.000007 oz | - | - | - | MouseReel | WE-MK | 2 % | Standard | - | Multilayer | - | - | - | - | RF | Inductors, Chokes & Coils | - | Shielded | 0.3mm | - | SMD/SMT | - | - | - | - | - | 7.5 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 2% | - | 3.6GHz | - | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6mm | 0.3 mm | 0.3mm | - | - | ||
![]() 7447860168G Wurth Electronics | 1974 | - | - | - | 0603 (1608M) | 2 | - | - | Ceramic | Wurth Elektronik | 0603 | 1608 | - | 4000 | - | Wurth Elektronik | - | 300mA | 850 mOhms | + 125 C | - 55 C | - | PCB Mount | - | 12 | - | - | - | Compliant | 0.000113 oz | 50 V | 50 V | 50 V | Cut Tape | WE-MK | 1 % | Standard | 100 ppm/°C | Multilayer | 11.5 kΩ | 155 °C | -55 °C | Thick Film | RF | Inductors, Chokes & Coils | 62.5 mW | Shielded | 0.8mm | - | SMD/SMT | 1608 | 0603 | - | - | - | 68 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 2% | - | 700MHz | - | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 800 µm | 0.8mm | No SVHC | - | ||
![]() 7447820030G Wurth Electronics | 11749 | - | - | - | 0201 (0603M) | - | - | - | Ceramic | Wurth Elektronik | 0201 | 0603 | - | 15000 | - | Wurth Elektronik | - | 330mA | 220 mOhms | + 125 C | - 55 C | - | PCB Mount | - | 4 | - | - | - | Details | 0.000007 oz | - | - | - | MouseReel | WE-MK | 0.1 nH | Standard | - | Multilayer | - | - | - | - | RF | Inductors, Chokes & Coils | - | Shielded | 0.3mm | - | SMD/SMT | - | - | - | - | - | 3 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 0.1nH | - | 7.2GHz | - | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6mm | 0.3 mm | 0.3mm | - | - | ||
![]() 7447860118G Wurth Electronics | 2790 | - | - | - | 0603 (1608M) | - | - | Plastic | Ceramic | Wurth Elektronik | 0603 | 1608 | - | 4000 | - | Wurth Elektronik | - | 300mA | 350 mOhms | + 125 C | - 55 C | - | PCB Mount | - | 12 | - | - | - | Details | 0.000113 oz | - | - | - | MouseReel | WE-MK | 2 % | Standard | - | Multilayer | - | - | - | - | RF | Inductors, Chokes & Coils | - | Shielded | 0.8mm | - | SMD/SMT | - | - | - | - | - | 18 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 2% | - | 2GHz | - | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | - | - | ||
![]() 7447860222G Wurth Electronics | 2315 | - | - | - | 0603 (1608M) | - | - | - | Ceramic | Wurth Elektronik | 0603 | 1608 | - | 4000 | - | Wurth Elektronik | - | 300mA | 1.5 Ohms | + 125 C | - 55 C | - | PCB Mount | - | 8 | - | - | - | Non-Compliant | 0.000113 oz | - | - | - | Bulk | WE-MK | 0.1 % | Standard | - | Multilayer | 750 Ω | - | - | - | RF | Inductors, Chokes & Coils | 7 W | Shielded | 0.8mm | - | SMD/SMT | - | - | 38.1 mm | - | - | 220 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 2% | - | 400MHz | - | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | - | Contains Lead | ||
![]() 7447471151 Wurth Electronics | 83 | - | - | - | - | - | - | - | - | Wurth Elektronik | - | - | - | 110 | - | Wurth Elektronik | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | Details | - | - | - | - | - | WE-TIS | - | - | - | Wirewound | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | Radial | - | - | - | - | - | 150 uH | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | Power Inductors | - | Power Inductors - Leaded | - | - | - | - | - | - | - | - | - | ||
![]() 7443640100B Wurth Electronics | 47 | - | - | Surface Mount | 2818 | 2 | - | - | MnZn | Wurth Elektronik | - | - | 28 x 19.4 x 18.5mm | 20 | WUERTH ELEKTRONIK GMBH & CO KG | Wurth Elektronik | 7443640100B | 56A | 440µΩ | +125°C | -40°C | - | PCB Mount | Active | - | AEC-Q200 | 78 V | 2.03 | Compliant | 1.442705 oz | - | - | - | Tray | WE-HCF | ±20% | Standard | - | Wirewound | - | 150 °C | -55 °C | - | High Current | Inductors, Chokes & Coils | - | Unshielded | 19.4mm | compliant | SMD/SMT | - | - | - | - | - | 1 μH | - | Single | 5 µA | 126 V | GENERAL PURPOSE INDUCTOR | 2.2 A | 400 W | Bidirectional | 1 mA | Fixed Inductors | Yes | ± 20% | 56A | 53.6 MHz | Wirewound | 86.7 V | Power Inductors | 125 A | Power Inductors - SMD | 27mm | 28mm | - | 18.5mm | 28mm | 19.4 mm | 18.5mm | - | - | ||
![]() 7447860243 Wurth Electronics | 2872 | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | - | 4000 | - | Wurth Elektronik | - | 150mA | 2400mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | - | Details | - | - | - | - | MouseReel | WE-MK | 5% | Standard | - | Multilayer | - | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | SMD/SMT | - | - | - | - | - | 430 nH | 50 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 300MHz | - | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.8mm | - | - | ||
![]() 784383130047 Wurth Electronics | 1451 | - | - | - | 1610 | - | - | - | Iron Alloy | - | 0606 | 1616 | - | - | - | - | - | 1.7A | 101 mOhms | + 125 C | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 30 % | Standard | - | Power Inductor | - | - | - | - | Power | Inductors, Chokes & Coils | - | Shielded | 1mm | - | SMD/SMT | - | - | - | - | - | 470nH | 100 kHz | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | ± 30% | 1.7A | - | - | - | Power Inductors | 4.5 A | - | 1.6mm | 1.6mm | - | 1 mm | 1.6mm | 1.6 mm | 1mm | - | - | ||
![]() 7447840156 Wurth Electronics | 14104 | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | - | 10000 | - | Wurth Elektronik | - | 200mA | 1200mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | - | Details | - | - | - | - | MouseReel | WE-MK | 5% | Standard | - | Multilayer | - | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | SMD/SMT | - | - | - | 5 mm | 0.7 mm | 56nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 800MHz | - | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | - | - | ||
![]() 7447840227 Wurth Electronics | 9545 | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | - | 10000 | - | Wurth Elektronik | - | 110mA | 490mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | 8 | - | - | - | Details | - | - | - | - | MouseReel | WE-MK | 5% | Standard | - | Multilayer | - | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | SMD/SMT | - | - | - | - | - | 270 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 500MHz | - | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | - | - | ||
![]() 7447820030 Wurth Electronics | 17672 | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | - | 15000 | - | Wurth Elektronik | - | 330mA | 220mΩ | + 125 C | - 55 C | 4 | PCB Mount | - | - | - | - | - | Details | - | - | - | - | MouseReel | WE-MK | 5% | Standard | - | Multilayer | - | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | SMD/SMT | - | - | - | 5 mm | 0.7 mm | 3nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | 7.2GHz | Multilayer | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6 mm | 0.3 mm | 0.3mm | - | - | ||
![]() 7447820020 Wurth Electronics | 13242 | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | - | 15000 | - | Wurth Elektronik | - | 380mA | 170mΩ | + 125 C | - 55 C | 4 | PCB Mount | - | - | - | - | - | Details | - | - | - | - | MouseReel | WE-MK | 5% | Standard | - | Multilayer | - | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | SMD/SMT | - | - | - | - | - | 2 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | 8.8GHz | Multilayer | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6 mm | 0.3 mm | 0.3mm | - | - | ||
![]() 7447820068 Wurth Electronics | 25069 | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | - | 15000 | - | Wurth Elektronik | - | 250mA | 390mΩ | + 125 C | - 55 C | 4 | PCB Mount | - | - | - | - | - | Details | - | - | - | - | MouseReel | WE-MK | 5% | Standard | - | Multilayer | - | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | SMD/SMT | - | - | - | 5 mm | 0.7 mm | 6.8 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 3.9GHz | - | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6 mm | 0.3 mm | 0.3mm | - | - | ||
![]() 7447860112 Wurth Electronics | 6048 | - | - | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | - | 4000 | - | Wurth Elektronik | - | 300mA | 280mΩ | + 125 C | - 55 C | 12 | PCB Mount | - | 12 | - | - | - | Details | - | - | - | - | MouseReel | WE-MK | 5% | Standard | - | Multilayer | - | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | SMD/SMT | - | - | - | 5 mm | 0.7 mm | 12 nH | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 5% | - | 2.6GHz | - | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.8mm | - | - | ||
![]() 744383660082 Wurth Electronics | 464 | - | - | - | - | - | - | - | Metal Composite | Wurth Elektronik | - | - | - | 1000 | - | Wurth Elektronik | - | 8.8A | 9.6 mOhms | + 125 C | - 40 C | - | PCB Mount | - | - | - | - | - | Details | 0.013968 oz | - | - | - | MouseReel | WE-MAPI SMT | 20% | Standard | - | Wirewound | - | - | - | - | Power | Inductors, Chokes & Coils | - | Unshielded | 5.4mm | - | SMD/SMT | - | - | - | - | - | 0.82 μH | - | - | - | - | - | - | - | - | - | Fixed Inductors | No | - | - | 53.5 MHz | Molded | - | Power Inductors | 11 A | Power Inductors - SMD | - | - | - | 2.1 mm | 5.4mm | 5.4 mm | - | - | - | ||
![]() 7447720101 Wurth Electronics | 87 | - | - | - | - | - | - | - | Ferrite | Wurth Elektronik | - | - | - | 140 | - | Wurth Elektronik | - | 1.3A | 220mΩ | + 125 C | - 40 C | - | PCB Mount | - | - | - | - | - | Details | - | - | - | - | Tray | WE-TI | 10% | Standard | - | Wirewound | - | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | Radial | - | - | - | 5 mm | 0.7 mm | 100 μH | 100 kHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 10% | 1.3A | 6.1 MHz | Wirewound | - | Power Inductors | 1.6 A | Power Inductors - Leaded | - | - | 7.8 mm | - | 9.5 mm | - | - | - | - | ||
![]() 7447720100 Wurth Electronics | 122 | - | - | - | - | - | - | - | Ferrite | Wurth Elektronik | - | - | - | 140 | - | Wurth Elektronik | - | 3.5A | 43mΩ | + 125 C | - 40 C | - | PCB Mount | - | - | - | - | - | Details | - | - | - | - | Tray | WE-TI | 15% | Standard | - | Wirewound | - | - | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | Radial | - | - | - | 5 mm | 0.7 mm | 10 μH | 100 kHz | - | - | - | - | - | - | - | - | Fixed Inductors | - | ± 15% | 3.5A | 18 MHz | Wirewound | - | Power Inductors | 4.9 A | Power Inductors - Leaded | - | - | 7.8 mm | - | 9.5 mm | - | - | - | - |