- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Depth | Termination Style | Inductance | Test Frequency | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7847803330 Wurth Electronics | 9356 | - | - | 0402 (1005M) | Ceramic | - | 0402 | 1005 | - | - | 300mA | 190 mOhms | + 125 C | - 55 C | PCB Mount | 8 | - | - | - | - | - | 0.3 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | 2.7 nH | 100 MHz | RF Inductors - Leaded | ± 0.3nH | - | 6GHz | - | RF Inductors | - | - | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | ||
![]() 78438367033 Wurth Electronics | 740 | - | - | 5030 | Iron Alloy | - | - | - | - | - | 6.2A | 23 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | 20 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | Shielded | 3.1mm | SMD/SMT | 3.3 μH | 100 kHz | Power Inductors - SMD | ± 20% | 6.2A | - | Molded | Power Inductors | 7.3 A | - | 5.4mm | 5.4mm | - | 3.1 mm | 5.4mm | 5.4 mm | 3.1mm | ||
![]() 78438366015 Wurth Electronics | 546 | - | - | 5020 | Iron Alloy | - | - | - | - | - | 6.7A | 21.3 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | 20 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | Shielded | 2.1mm | SMD/SMT | 1.5 μH | 100 kHz | Power Inductors - SMD | ± 20% | 6.7A | - | Molded | Power Inductors | 9.5 A | - | 5.4mm | 5.4mm | - | 2.1 mm | 5.4mm | 5.4 mm | 2.1mm | ||
![]() 78438356033HT Wurth Electronics | 48 | - | - | 4020 | Iron Alloy | - | - | - | - | - | 3.6A | 51.8 mOhms | + 110 C | - 55 C | PCB Mount | - | - | - | - | - | - | 20 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | Shielded | 2.1mm | SMD/SMT | 3.3 μH | 100 kHz | Power Inductors - SMD | ± 20% | 3.6A | - | Molded | Power Inductors | 4.8 A | - | 4.1mm | 4.1mm | - | 2.1 mm | 4.1mm | 4.1 mm | 2.1mm | ||
![]() 78438313012 Wurth Electronics | 653 | - | - | 1610 | Iron Alloy | - | 0606 | 1616 | - | - | 1.3A | 174 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | 30 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | Shielded | 1mm | SMD/SMT | 1.2 μH | 100 kHz | Power Inductors - SMD | ± 30% | 1.3A | - | - | Power Inductors | 3.2 A | - | 1.6mm | 1.6mm | - | 1 mm | 1.6mm | 1.6 mm | 1mm | ||
![]() 7847806470 Wurth Electronics | 80 | - | - | 0603 (1608M) | Ceramic | Wurth Elektronik | 0603 | 1608 | 4000 | Wurth Elektronik | 300mA | 700 mOhms | + 125 C | - 55 C | PCB Mount | 12 | AEC-Q200 | Details | 0.000113 oz | MouseReel | WE-MCI | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | 47 nH | 100 MHz | Fixed Inductors | ± 5% | - | 900MHz | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847804470 Wurth Electronics | 5887 | - | - | 0402 (1005M) | Ceramic | - | 0402 | 1005 | - | - | 200mA | 1.15 Ohms | + 125 C | - 55 C | PCB Mount | 8 | - | - | - | - | - | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | 47 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 1GHz | - | RF Inductors | - | - | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | ||
![]() 7847804680 Wurth Electronics | 8884 | - | - | 0402 (1005M) | Ceramic | - | 0402 | 1005 | - | - | 180mA | 1.25 Ohms | + 125 C | - 55 C | PCB Mount | 8 | - | - | - | - | - | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | 68 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 800MHz | - | RF Inductors | - | - | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | ||
![]() 7447860227G Wurth Electronics | 3148 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 1.9 Ohms | + 125 C | - 55 C | PCB Mount | 8 | - | - | - | - | WE-MK | 2 % | Standard | Multilayer | RF | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | 270 nH | 100 MHz | RF Inductors - Leaded | ± 2% | - | 400MHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 784383560056HT Wurth Electronics | 395 | - | - | 4020 | Iron Alloy | - | - | - | - | - | 8.2A | 8.6 mOhms | + 110 C | - 55 C | PCB Mount | - | - | - | - | - | WE-MAIA | 20 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | Shielded | 2.1mm | SMD/SMT | 560 nH | 100 kHz | Power Inductors - SMD | ± 20% | 8.2A | - | Molded | Power Inductors | 9.55 A | - | 4.1mm | 4.1mm | - | 2.1 mm | 4.1mm | 4.1 mm | 2.1mm | ||
![]() 7843322000 Wurth Electronics | 34 | - | - | 1212 | Ferrite | - | 4747 | 1212 | - | - | 5.4A | 43.1 mOhms | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | WE-CHSA | 20 % | Standard | High Power Choke | Choke | Inductors, Chokes & Coils | Shielded | 11.75mm | SMD/SMT | 20 μH | 100 kHz | Power Inductors - SMD | ± 20% | 5.4A | - | Wirewound | Power Inductors | 7 A | - | 12.2mm | 12.2mm | - | 11.75 mm | 12.2mm | 12.2 mm | 11.75mm | ||
![]() 7843331000 Wurth Electronics | 59 | - | - | 1011 | Ferrite | - | 3838 | 1010 | - | - | 6.7A | 25.8 mOhms | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | WE-CHSA | 20 % | Standard | High Power Choke | Choke | Inductors, Chokes & Coils | Shielded | 11mm | SMD/SMT | 10 μH | 100 kHz | Power Inductors - SMD | ± 20% | 6.7A | - | Wirewound | Power Inductors | 10.7 A | - | 10.6mm | 10.6mm | - | 11 mm | 10.6mm | 10.6 mm | 11mm | ||
![]() 784383130033 Wurth Electronics | 1082 | - | - | 1610 | Iron Alloy | - | 0606 | 1616 | - | - | 1.9A | 84 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | WE-MAIA | 30 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | Shielded | 1mm | SMD/SMT | 330 nH | 100 kHz | Power Inductors - SMD | ± 30% | 1.9A | - | - | Power Inductors | 4.9 A | - | 1.6mm | 1.6mm | - | 1 mm | 1.6mm | 1.6 mm | 1mm | ||
![]() 7847803680 Wurth Electronics | 7343 | - | - | 0402 (1005M) | Ceramic | Wurth Elektronik | 0402 | 1005 | 10000 | Wurth Elektronik | 300mA | 290 mOhms | + 125 C | - 55 C | PCB Mount | 8 | AEC-Q200 | Details | 0.000035 oz | MouseReel | WE-MCI | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | 6.8 nH | 100 MHz | Fixed Inductors | ± 5% | - | 4.2GHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | ||
![]() 7847806270 Wurth Electronics | 1475 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | 8 | - | - | - | - | WE-MCI | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | 27 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 1.4GHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847806100 Wurth Electronics | 91 | - | - | 0603 (1608M) | Ceramic | Wurth Elektronik | 0603 | 1608 | 4000 | Wurth Elektronik | 300mA | 260 mOhms | + 125 C | - 55 C | PCB Mount | 12 | AEC-Q200 | Details | 0.000113 oz | MouseReel | WE-MCI | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | 1 nH | 100 MHz | Fixed Inductors | ± 5% | - | 3.4GHz | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847805820 Wurth Electronics | 3763 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 240 mOhms | + 125 C | - 55 C | PCB Mount | 10 | - | - | - | - | WE-MCI | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | 8.2 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 3.5GHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847804820 Wurth Electronics | 4826 |
| - | 0402 (1005M) | Ceramic | - | 0402 | 1005 | - | - | 150mA | 1.6 Ohms | + 125 C | - 55 C | PCB Mount | 8 | - | - | - | - | WE-MCI | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | 82 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 600MHz | - | RF Inductors | - | - | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | ||
![]() 7.8439344006e 011 Wurth Electronics | 616 |
| - | 6030 | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.1mm | - | 560 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.6mm | - | - | ||
![]() 7447602560A Wurth Electronics | 968 | - | - | 0805 (2012M) | Ceramic | - | 0805 | 2012 | - | - | 230mA | 1.1 Ohms | + 125 C | - 40 C | PCB Mount | 18 | - | - | - | - | WE-KI | 5 % | Standard | Wirewound | RF | Inductors, Chokes & Coils | Unshielded | 1.2mm | SMD/SMT | 560 nH | 25 MHz | RF Inductors - Leaded | ± 5% | - | 250MHz | - | Power Inductors | - | - | 2mm | 1.25mm | - | 1.2 mm | 2mm | 1.25 mm | 1.2mm |