- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Minimum Quality Factor | Mounting Styles | Q Minimum | Qualification | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Depth | Termination Style | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Product Type | Shielded | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78404054470 Wurth Electronics | 1115 |
| - | - | - | Wurth Elektronik | - | - | 1500 | Wurth Elektronik | 1.19 A | 348 mOhms | + 150 C | - 40 C | - | PCB Mount | - | - | Details | MouseReel | WE-LQSA | 30 % | Standard | SMT Power Inductor | - | - | Semi-Shielded | - | SMD/SMT | - | - | - | 100 kHz | Power Inductors - SMD | - | - | - | 10 MHz | - | - | 1.2 A | Power Inductors - SMD | - | - | - | 4 mm | 5 mm | 5 mm | - | ||
![]() 7687480182 Wurth Electronics | 117 | - | - | - | Wirewound | Wurth Elektronik | - | - | 80 | Wurth Elektronik | 500 mA | 2.1 Ohms | + 125 C | - 40 C | - | PCB Mount | - | - | Details | Tray | WE-TI HV | 5 % | - | Wirewound | - | - | Unshielded | - | Radial | 5 mm | 0.7 mm | 1.8 mH | 10 kHz | - | - | - | - | 1.1 MHz | Wirewound | - | 680 mA | Power Inductors - Leaded | - | - | 10.5 mm | 14.5 mm | 14.5 mm | - | - | ||
![]() 7447880082 Wurth Electronics | 3966 | - | - | 0805 (2012M) | Ceramic | Wurth Elektronik | 0805 | 2012 | 4000 | Wurth Elektronik | 300mA | 280 mOhms | + 125 C | - 55 C | - | PCB Mount | 15 | - | Details | MouseReel | WE-MK | 5 % | - | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 1.25mm | SMD/SMT | - | - | 8.2nH | 100 MHz | Fixed Inductors | - | ± 5% | - | 2.4GHz | - | RF Inductors | - | RF Inductors - SMD | 2mm | 1.25mm | - | 0.85 mm | 2mm | 1.25 mm | 0.85mm | ||
![]() 7447880247 Wurth Electronics | 3602 | - | - | 0805 (2012M) | Ceramic | Wurth Elektronik | 0805 | 2012 | 3000 | Wurth Elektronik | 300mA | 2 Ohms | + 125 C | - 55 C | - | PCB Mount | 10 | - | Details | MouseReel | WE-MK | 5 % | - | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 1.25mm | SMD/SMT | - | - | 470nH | 50 MHz | Fixed Inductors | - | ± 5% | - | 200MHz | - | RF Inductors | - | RF Inductors - SMD | 2mm | 1.25mm | - | 0.85 mm | 2mm | 1.25 mm | 1.25mm | ||
![]() 7447880027 Wurth Electronics | 542 | - | - | 0805 (2012M) | Ceramic | Wurth Elektronik | 0805 | 2012 | 4000 | Wurth Elektronik | 300mA | 100 mOhms | + 125 C | - 55 C | - | PCB Mount | 12 | - | Details | MouseReel | WE-MK | 0.3 nH | - | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 1.25mm | SMD/SMT | - | - | 2.7nH | 100 MHz | Fixed Inductors | - | ± 0.3nH | - | 4GHz | - | RF Inductors | - | RF Inductors - SMD | 2mm | 1.25mm | - | 0.85 mm | 2mm | 1.25 mm | 0.85mm | ||
![]() 744340300055 Wurth Electronics | 581 | - | - | 4030 | Ferrite | Wurth Elektronik | - | - | 2000 | Wurth Elektronik | 27A | 270 uOhms | + 85 C | - 40 C | - | PCB Mount | - | - | Details | MouseReel | WE-HCM | ±15% | Standard | Wirewound | - | Inductors, Chokes & Coils | Unshielded | 3mm | SMD/SMT | - | - | 55nH | - | Fixed Inductors | Yes | ± 15% | 27A | 123 MHz | - | Power Inductors | 25.2 A | Power Inductors - SMD | 4.1mm | 3.1mm | - | 3 mm | 4.1mm | 3.1 mm | 3mm | ||
![]() 7447860122 Wurth Electronics | 4713 | - | - | - | Ceramic | Wurth Elektronik | - | - | 4000 | Wurth Elektronik | 300mA | 400mΩ | + 125 C | - 55 C | 12 | PCB Mount | 12 | - | Details | MouseReel | WE-MK | 5% | Standard | Multilayer | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | 22nH | 100 MHz | Fixed Inductors | - | ± 5% | - | 1.6GHz | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.8mm | ||
![]() 7447720182 Wurth Electronics | 136 | - | - | - | - | Wurth Elektronik | - | - | 140 | Wurth Elektronik | - | - | - | - | - | PCB Mount | - | - | - | Tray | - | - | - | - | - | Inductors, Chokes & Coils | - | - | Radial | - | - | 1.8mH | - | Fixed Inductors | - | ± 5% | 320mA | - | - | Power Inductors | - | Power Inductors - Leaded | - | - | - | - | - | - | - | ||
![]() 7447720223 Wurth Electronics | 78 | - | - | - | - | Wurth Elektronik | - | - | 140 | Wurth Elektronik | - | - | - | - | - | PCB Mount | - | - | - | Tray | WE-TI | - | - | - | - | Inductors, Chokes & Coils | - | - | Radial | - | - | 22mH | - | Fixed Inductors | - | ± 5% | 90mA | - | - | Power Inductors | - | Power Inductors - Leaded | - | - | - | - | - | - | - | ||
![]() 744765168A Wurth Electronics | 4582 |
| - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68nH | - | - | - | ± 5% | - | 1.62GHz | - | - | - | - | 1mm | 0.55mm | - | - | - | - | 0.5mm | ||
![]() 744731681 Wurth Electronics | 118 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680µH | - | - | - | ± 10% | 520mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 760801321 Wurth Electronics | 91 |
| - | - | - | - | - | - | - | - | 17 A | 40 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 720 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 760800301 Wurth Electronics | 78 |
| - | - | - | - | - | - | - | - | 28 A | 20 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 760801301 Wurth Electronics | 72 |
| - | - | - | - | - | - | - | - | 28 A | 20 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 760800401 Wurth Electronics | 132 |
| - | - | - | - | - | - | - | - | 11.5 A | 22 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 118 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 784787820 Wurth Electronics | 1196 |
| - | 7850 metric | Ferrite | Wurth Elektronik | - | 7850 | 1000 | Wurth Elektronik | 1.04 A | 328 mOhms | + 150 C | - 50 C | - | PCB Mount | - | AEC-Q200 | Details | MouseReel | WE-PD2SA | 25 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | - | SMD/SMT | - | - | 82µH | 100 kHz | Fixed Inductors | - | ± 25% | 1.04A | 6 MHz | Wirewound | Power Inductors | 900 mA | Power Inductors - SMD | 7.8mm | 7mm | - | 5 mm | 7.8 mm | 7 mm | 5mm | ||
![]() 74404086221 Wurth Electronics | 356 | - | - | - | - | - | - | - | - | - | 950 mA | 555 mOhms | + 125 C | - 40 C | - | PCB Mount | - | - | - | - | - | 20 % | - | - | - | - | - | - | SMD/SMT | - | - | 220 uH | 100 kHz | Power Inductors - SMD | - | - | - | - | - | Power Inductors | 1.44 A | - | - | - | - | 6.5 mm | 8 mm | 8 mm | - | ||
![]() 74408053004 Wurth Electronics | 1489 | - | - | - | Ferrite | - | - | - | - | - | 1.4 A | 100 mOhms | + 150 C | - 40 C | - | PCB Mount | - | - | - | - | - | 20 % | - | Power Inductor | - | - | Shielded | - | SMD/SMT | - | - | 4.7 uH | 100 kHz | Power Inductors - SMD | - | - | - | - | Wirewound | Power Inductors | 3.2 A | - | - | - | - | 2.85 mm | 4.9 mm | 4.9 mm | - | ||
![]() 74439346033 Wurth Electronics | 508 | - | - | - | - | - | - | - | - | - | 8 A | 10.83 mOhms | + 125 C | - 40 C | - | PCB Mount | - | - | - | - | WE-XHMI | 20 % | - | - | - | - | - | - | SMD/SMT | - | - | 3.3 uH | 100 kHz | Power Inductors - SMD | - | - | - | - | - | Power Inductors | 15 A | - | - | - | - | 5.2 mm | 6.65 mm | 6.45 mm | - | ||
![]() 744040420033 Wurth Electronics | 3287 | - | - | - | - | - | - | - | - | - | 4.5 A | 13 mOhms | + 125 C | - 40 C | - | PCB Mount | - | - | - | - | WE-LQS | 20 % | - | - | - | - | - | - | SMD/SMT | - | - | 330 nH | 100 kHz | Power Inductors - SMD | - | - | - | - | - | Power Inductors | 7.6 A | - | - | - | - | 1.8 mm | 4 mm | 3.7 mm | - |