- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7447786147 Würth Elektronik | 523 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | - | 10MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.244Lx0.232W 6.20mmx5.90mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 298mOhm | 125°C | -40°C | Wirewound | 1.4A | Shielded | 6.2mm | 1.4A | - | - | - | 2.5mm | 47μH | 100kHz | 298mOhm Max | 1.4A | - | 800mA | - | 25% | 1.4A | 298mOhm | 5mm | 0.201 5.10mm | 6.1976mm | 5.8928mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74477520 Würth Elektronik | 73 | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | - | - | 8MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 208mOhm | - | - | - | 770mA | Unshielded | - | - | - | - | - | - | 100μH | - | 430mOhm Max | - | - | 860mA | - | 10% | - | - | - | 0.217 5.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7440420018 Würth Elektronik | 813 | - | Datasheet | 12 Weeks | - | Surface Mount | 1919 (4848 Metric) | - | - | - | - | - | 100MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.35A | Shielded | - | - | - | - | - | - | 1.8μH | - | 58mOhm Max | - | - | 2.4A | - | 30% | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74477006 Würth Elektronik | 270 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 4.535924g | - | 25MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | -20% +40% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 18mOhm | 125°C | -40°C | Wirewound | 7.6A | Shielded | 12mm | 7.6A | - | - | - | 7mm | 6.1μH | 1kHz | 18mOhm Max | 7.6A | - | 8.6A | - | 40% | 7.6A | 18mOhm | 8mm | 0.315 8.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744065101 Würth Elektronik | 447 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 880.989781mg | - | 7MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 330mOhm | 125°C | -40°C | Wirewound | 1A | Shielded | 10mm | 1A | - | - | - | - | 100μH | 100kHz | 470mOhm Max | 1A | - | 900mA | - | 30% | 1A | - | 2.8mm | 0.122 3.10mm | 10mm | 10mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744030100 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | - | 60MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | Obsolete | 1 (Unlimited) | - | Wirewound | 580mOhm | 125°C | -40°C | Wirewound | 280mA | Shielded | 3.5mm | 280mA | - | - | - | - | 10μH | 100kHz | 760mOhm Max | 280mA | - | 350mA | - | 30% | 280mA | - | 950μm | 0.041 1.05mm | 3.5052mm | 3.302mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 744762127A Würth Elektronik | 12 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | Ceramic | 20mg | - | 1.8GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 100mOhm | 125°C | -40°C | Ceramic, Wirewound | 1A | Unshielded | - | 1A | 350MHz | 2520 | 1008 | - | 27nH | 350MHz | 100mOhm Max | 1A | 60 @ 350MHz | - | 60 | 5% | - | 100mOhm | 1.6mm | 0.075 1.90mm | 2.5mm | 2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744765112A Würth Elektronik | 509 | - | Datasheet | 34 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 652.039032μg | - | 3.6GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 120mOhm | 125°C | -40°C | Ceramic, Wirewound | 640mA | Unshielded | 550μm | 640mA | 250MHz | 1005 | 0402 | - | 12nH | 250MHz | 120mOhm Max | 640mA | 26 @ 250MHz | - | 26 | 5% | - | 120mOhm | 500μm | 0.024 0.60mm | 1mm | 550μm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744071039 Würth Elektronik | 374 | - | Datasheet | 56 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 40MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 4.9A | Shielded | - | 4.9A | - | - | - | - | 3.9μH | 100kHz | 17mOhm Max | 4.9A | - | 4.5A | - | 30% | 4.9A | - | 4.3mm | 0.181 4.60mm | 8mm | 8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744777122 Würth Elektronik | 783 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7345 | - | - | - | 17MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.41A | Shielded | 7.3mm | 1.41A | - | - | - | - | 22μH | 1kHz | 110mOhm Max | 1.41A | - | 1.7A | - | 20% | - | - | 4.5mm | 0.177 4.50mm | 7.2898mm | 7.2898mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744302015 Würth Elektronik | 5676 |
| Datasheet | 56 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | - | 55MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Cut Tape (CT) | WE-HCM | 0.281Lx0.276W 7.15mmx7.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 235μOhm | 125°C | -40°C | Wirewound | 30A | Shielded | - | 30A | - | - | - | - | 150nH | 100kHz | 0.235mOhm | 30A | - | 32A | - | 20% | 30A | - | 5.0038mm | 0.197 5.00mm | 7.1374mm | 7mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74479775210 Würth Elektronik | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | 0805 (2012 Metric) | - | - | Ferrite | 100MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Multilayer | - | 125°C | -40°C | - | 1.1A | Shielded | 1.2mm | 1.1A | - | 2012 | 0805 | - | 1μH | 1MHz | 100mOhm | 1.1A | 10 @ 1MHz | 700mA | 10 | 20% | - | 100μOhm | 1mm | 0.024 0.60mm | 2mm | 1.2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744066101 Würth Elektronik | 1461 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 1.273007g | - | 6MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 255mOhm | 125°C | -40°C | Wirewound | 1.2A | Shielded | 10mm | 1.2A | - | - | - | - | 100μH | 100kHz | 300mOhm Max | 1.2A | - | 1.2A | - | 30% | 1.2A | - | 3.8mm | 0.161 4.10mm | 10mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744066220 Würth Elektronik | 952 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 1.273007g | - | 12MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 60mOhm | 125°C | -40°C | Wirewound | 2.5A | Shielded | 10mm | 2.5A | - | - | - | - | 22μH | 100kHz | 75mOhm Max | 2.5A | - | 2.3A | - | 30% | 2.5A | - | 3.8mm | 0.161 4.10mm | 10mm | 10mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74455168 Würth Elektronik | 471 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | - | 9.5MHz | - | Ferrite | -40°C~100°C | Tape & Reel (TR) | WE-PD4 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 790mOhm | 100°C | -40°C | Wirewound | 400mA | Unshielded | - | 400mA | - | - | - | - | 68μH | 100kHz | 860mOhm Max | 400mA | - | 400mA | - | 20% | 400mA | - | - | 0.115 2.92mm | 6.604mm | 4.445mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744043152 Würth Elektronik | 470 | - | Datasheet | 12 Weeks | - | Surface Mount | 1919 (4848 Metric) | - | - | - | - | - | 2MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 90mA | Shielded | - | - | - | - | - | - | 1.5mH | - | 9Ohm Max | - | - | 50mA | - | 30% | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744042100 Würth Elektronik | 50000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | 2 | - | - | 164.994225mg | - | 45MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 120mOhm | 125°C | -40°C | Wirewound | 1.3A | Shielded | 4.8mm | 1.3A | - | 4848 | 1919 | - | 10μH | 100kHz | 150mOhm Max | 1.3A | - | 1A | - | 30% | 1.3A | 150mOhm | 1.8mm | 0.079 2.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74437368033 Würth Elektronik | 355 | - | Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 22MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 8A | Shielded | - | - | - | - | - | - | 3.3μH | - | 11.8mOhm Max | - | - | 23A | - | 20% | - | - | - | 0.157 4.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74476404 Würth Elektronik | 32 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | - | - | 58MHz | 7.96MHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | WE-GF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 3 (168 Hours) | - | Wirewound | - | 105°C | -40°C | - | 220mA | Unshielded | 2.5mm | - | - | - | - | - | 4.7μH | - | 1.5Ohm Max | 220mA | 30 @ 7.96MHz | - | - | 10% | - | - | 2.2mm | 0.094 2.40mm | 3.2mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 7440650015 Würth Elektronik | 1006 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 880.989781mg | - | 80MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | - | 7.2A | Shielded | - | 7.2A | - | - | - | - | 1.5μH | 100kHz | 10mOhm Max | 7.2A | - | 7.5A | - | 30% | 7.2A | - | 2.8mm | 0.122 3.10mm | 10mm | 10mm | Unknown | ROHS3 Compliant | - | - |