- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Factory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Product | Saturation Current | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40064 Wurth Elektronik | In Stock | - | Datasheet | - | - | YES | NO LEAD | - | CYLINDRICAL PACKAGE | 4 | - | - | 0.565 Ω | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | PARALLEL CONNECTED | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | 2 | - | unknown | - | - | - | - | - | - | - | POWER INDUCTOR | ON CIRCLE | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.72 A | 67.8 µH | - | - | - | - | - | - | - | - | ||
![]() 744761039A Würth Elektronik | 375 | - | Datasheet | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | 6GHz | - | 250 MHz | Ceramic | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | WE-KI | 0.063" L x 0.041" W (1.60mm x 1.05mm) | ±0.2nH | - | - | Active | - | - | Wirewound | - | - | - | 700 mA | - | Unshielded | - | - | - | - | - | - | - | 3.9 nH | - | 80mOhm Max | - | - | 22 @ 250MHz | - | - | - | - | - | - | - | - | - | 0.049" (1.25mm) | - | - | AEC-Q200 | ||
![]() 74479889268 Würth Elektronik | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 700mA | - | - | 25MHz | - | 1 MHz | Nickel Zinc Ferrite (NiZn) | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | WE-PMI | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | Active | - | - | Multilayer | - | - | - | 800 mA | - | Shielded | - | - | - | - | - | - | - | 6.8 μH | - | 625mOhm Max | - | - | 15 @ 1MHz | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | - | - | ||
![]() 744761212A Würth Elektronik | 366 | - | Datasheet | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | 1.3GHz | - | 100 MHz | Ceramic | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | WE-KI | 0.063" L x 0.041" W (1.60mm x 1.05mm) | ±5% | - | - | Active | - | - | Wirewound | - | - | - | 300 mA | - | Unshielded | - | - | - | - | - | - | - | 120 nH | - | 650mOhm Max | - | - | 35 @ 150MHz | - | - | - | - | - | - | - | - | - | 0.049" (1.25mm) | - | - | AEC-Q200 | ||
![]() 74477530 Würth Elektronik | 477 |
| Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | 300mA | - | - | 2.4MHz | - | 10 kHz | Ferrite | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | WE-PD2 | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | - | - | Active | - | - | Wirewound | - | - | - | 300 mA | - | Unshielded | - | - | - | - | - | - | - | 1 mH | - | 3.3Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.215" (5.45mm) | - | - | - | ||
![]() 74479081 Würth Elektronik | In Stock | - | Datasheet | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | 26MHz | - | 2 MHz | Ferrite | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | WE-MI | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | - | Active | - | - | Multilayer | - | - | - | 15 mA | - | Unshielded | - | - | - | - | - | - | - | 12 μH | - | 1.1Ohm Max | - | - | 50 @ 2MHz | - | - | - | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | - | ||
![]() 7447019 Würth Elektronik | In Stock | - | Datasheet | Through Hole | Vertical, No Base, 2 PC Pin | - | - | Vertical, No Base, 2 PC Pin | - | - | - | - | - | - | - | - | 10 kHz | Iron Powder | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tray | WE-FI | 1.496" Dia x 0.677" W (38.00mm x 17.20mm) | ±20% | - | - | Active | - | - | Toroidal | - | - | - | 5.1 A | - | Unshielded | - | - | - | - | - | - | - | 700 μH | - | 120mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7447018 Würth Elektronik | In Stock | - | Datasheet | Through Hole | Vertical, No Base, 2 PC Pin | - | - | Vertical, No Base, 2 PC Pin | - | - | - | - | - | - | - | - | 10 kHz | Iron Powder | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Bulk | WE-FI | 0.650" Dia (16.50mm) | ±20% | - | - | Active | - | - | Toroidal | - | - | - | 2.5 A | - | Unshielded | - | - | - | - | - | - | - | 150 μH | - | 100mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.421" (10.70mm) | - | - | - | ||
![]() 7447629015 Würth Elektronik | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | 2520 | - | - | - | - | - | - | 220MHz | - | 7.96 MHz | Nickel Zinc Ferrite (NiZn) | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | WE-GFH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | Active | - | - | Drum Core, Wirewound | - | - | - | 750 mA | - | Unshielded | - | - | - | - | - | - | - | 1.5 μH | - | 504mOhm Max | - | - | 20 @ 7.96MHz | - | - | - | - | - | - | - | - | - | 0.079" (2.00mm) | - | - | - | ||
![]() 7447032 Würth Elektronik | In Stock | - | Datasheet | Through Hole | Vertical, No Base, 2 PC Pin | - | - | Vertical, No Base, 2 PC Pin | - | - | - | - | - | - | - | - | 10 kHz | Iron Powder | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Bulk | WE-FI | 0.531" Dia (13.50mm) | ±20% | - | - | Active | - | - | Toroidal | - | - | - | 1.3 A | - | Unshielded | - | - | - | - | - | - | - | 110 μH | - | 230mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.291" (7.40mm) | - | - | - | ||
![]() 744014 Wurth Elektronik | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7447480122 Würth Elektronik | 38 | - | Datasheet | Through Hole | Radial, Vertical Cylinder | - | - | Radial, Vertical Cylinder | - | - | - | 750mA | - | - | 1MHz | - | 10 kHz | Ferrite | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tray | WE-TI | 0.413" Dia (10.50mm) | ±5% | - | - | Active | - | - | Wirewound | - | - | - | 700 mA | - | Unshielded | - | - | - | - | - | - | - | 1.2 mH | - | 1.4Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.571" (14.50mm) | - | - | - | ||
![]() 744761218A Würth Elektronik | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | 1GHz | - | 100 MHz | Ceramic | - | - | - | Würth Elektronik | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | WE-KI | 0.063" L x 0.041" W (1.60mm x 1.05mm) | ±5% | - | - | Active | - | - | Wirewound | - | - | - | 240 mA | - | Unshielded | - | - | - | - | - | - | - | 180 nH | - | 1.25Ohm Max | - | - | 30 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.049" (1.25mm) | - | - | AEC-Q200 | ||
![]() DSS-2712-2R9R Wurth Elektronik | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.068 Ω | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | Active | - | No | - | - | - | - | - | - | - | 20% | e3 | No | - | - | EAR99 | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | - | - | 1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.94 A | 2.9 µH | - | - | - | - | - | - | - | - | ||
![]() 7447452821 Wurth Elektronik | In Stock | - | Datasheet | - | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | NICKEL-ZINC | - | 1.2 Ω | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | 9.5 mm | - | 13.5 mm | Radial | - | Active | - | Yes | 1.5 MHz | INDUCTANCE IS MEASURED AT 5 MILLI AMPERE | - | - | - | - | - | 10% | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | Tray | - | 1 | Cylindrical | compliant | - | 3.5 mm | 5 mm | 0.65 mm | - | 0.1 MHz | - | RF INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.7 A | 820 μH | - | - | - | - | - | - | - | - | ||
![]() 744113 Wurth Elektronik | In Stock | - | Datasheet | - | - | NO | WIRE | - | TOROIDAL PACKAGE | 2 | IRON POWDER | - | 0.1 Ω | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | 17 mm | - | 9.5 mm | Radial | - | Active | - | Yes | - | INDUCTANCE IS MEASURED AT 5 MILLI AMPERE | - | - | - | - | - | 20% | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | 1 | Toroidal | compliant | - | 12 mm | 7.5 mm | 0.5 mm | - | 0.01 MHz | - | - | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | YES | 2.5 A | 80 μH | - | - | - | - | - | - | - | - | ||
![]() 7443081040 Wurth Elektronik | In Stock | - | Datasheet | - | - | YES | J BEND | - | RECTANGULAR PACKAGE | 2 | MANGANESE-ZINC | - | 0.00029 Ω | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | 7.8 mm | 9.4 mm | SMT | 6.2 mm | Active | - | Yes | 27 MHz | DC RESISTANCE IS MEASURED AT 5% TOLERANCE, INDUCTANCE IS MEASURED AT 10 MILLI AMPERE | - | - | - | - | - | 10% | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | - | 1 | Rectangular | compliant | - | - | - | - | - | 0.1 MHz | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3724 | YES | 38 A | 0.4 μH | - | - | - | - | - | - | - | - | ||
![]() DUS-5121-101R-LF1 Wurth Elektronik | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | 0.28 Ω | - | - | WURTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 5137 | - | 5.46 mm | 12.95 mm | SMT | 9.4 mm | Obsolete | - | Yes | - | - | - | - | - | - | - | 20% | e2 | Yes | - | - | EAR99 | - | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | - | - | - | 1 | Chip | compliant | - | - | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 1.3 A | 100 µH | - | - | - | - | - | - | - | - | ||
![]() 7443844020022 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | 7.8 A | 17.9 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | 0.008113 oz | - | Reel | WE-MXGI | - | 20 % | - | - | - | Standard | - | SMT Power Inductor | - | High Frequency | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 2.2 uH | - | - | - | - | - | - | - | - | - | - | 37 MHz | Power Inductors | 5.8 A | 2.1 mm | - | 4.1 mm | 4.1 mm | - | ||
![]() 7443845030100 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 700 | - | - | - | - | 5.5 A | 47.7 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | 0.020882 oz | - | Reel | WE-MXGI | - | 20 % | - | - | - | Standard | - | SMT Power Inductor | - | High Frequency | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 10 uH | - | - | - | - | - | - | - | - | - | - | 12 MHz | Power Inductors | 5.4 A | 3.1 mm | - | 5.4 mm | 5.4 mm | - |