- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Code - mm | DC Resistance | Factory Pack Quantity | Ihs Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Qualification | RoHS | Rohs Code | Self Resonance Frequency | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | Applications | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 784373460033 Wurth Elektronik | 586 | - | Datasheet | - | - | - | - | - | 7030 | - | 1000 | - | 25 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | RoHS Compliant | - | - | 0.025750 oz | Reel | WE-LHCA | 20 % | - | - | - | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 3.3 uH | - | - | - | - | - | - | - | - | - | 25.6 MHz | Low Profile Inductor | 11.4 A | 2.8 mm | 6.95 mm | 6.6 mm | ||
![]() 784373460150 Wurth Elektronik | 586 | - | Datasheet | - | - | - | - | - | 7030 | - | 1000 | - | 108 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | RoHS Compliant | - | - | 0.025750 oz | Reel | WE-LHCA | 20 % | - | - | - | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 15 uH | - | - | - | - | - | - | - | - | - | 11.3 MHz | Low Profile Inductor | 4.8 A | 2.8 mm | 6.95 mm | 6.6 mm | ||
![]() 784373460047 Wurth Elektronik | 572 | - | Datasheet | - | - | - | - | - | 7030 | - | 1000 | - | 33 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | RoHS Compliant | - | - | 0.025750 oz | Reel | WE-LHCA | 20 % | - | - | - | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 4.7 uH | - | - | - | - | - | - | - | - | - | 24.1 MHz | Low Profile Inductor | 9.3 A | 2.8 mm | 6.95 mm | 6.6 mm | ||
![]() 784373460220 Wurth Elektronik | 586 | - | Datasheet | - | - | - | - | - | 7030 | - | 1000 | - | 174 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | RoHS Compliant | - | - | 0.025750 oz | Reel | WE-LHCA | 20 % | - | - | - | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 22 uH | - | - | - | - | - | - | - | - | - | 10.5 MHz | Low Profile Inductor | 4.5 A | 2.8 mm | 6.95 mm | 6.6 mm | ||
![]() 784373460100 Wurth Elektronik | 584 | - | Datasheet | - | - | - | - | - | 7030 | - | 1000 | - | 72 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | RoHS Compliant | - | - | 0.025750 oz | Reel | WE-LHCA | 20 % | - | - | - | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 10 uH | - | - | - | - | - | - | - | - | - | 14.1 MHz | Low Profile Inductor | 6 A | 2.8 mm | 6.95 mm | 6.6 mm | ||
![]() 784373680015 Wurth Elektronik | 586 | - | Datasheet | - | - | - | - | - | 1040 | - | 800 | - | 5 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | RoHS Compliant | - | - | 0.081130 oz | Reel | WE-LHCA | 20 % | - | - | - | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 1.5 uH | - | - | - | - | - | - | - | - | - | 31.7 MHz | Low Profile Inductor | 26 A | 3.8 mm | 10.85 mm | 10 mm | ||
![]() 784373680330 Wurth Elektronik | 586 | - | Datasheet | - | - | - | - | - | 1040 | - | 800 | - | 100 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | RoHS Compliant | - | - | 0.222226 oz | Reel | WE-LHCA | 20 % | - | - | - | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 33 uH | - | - | - | - | - | - | - | - | - | 6.2 MHz | Low Profile Inductor | 6.5 A | 3.8 mm | 10.85 mm | 10 mm | ||
![]() 784373680047 Wurth Elektronik | 542 | - | Datasheet | - | - | - | - | - | 1040 | - | 800 | - | 15.3 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | RoHS Compliant | - | - | 0.081130 oz | Reel | WE-LHCA | 20 % | - | - | - | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 4.7 uH | - | - | - | - | - | - | - | - | - | 14.7 MHz | Low Profile Inductor | 16 A | 3.8 mm | 10.85 mm | 10 mm | ||
![]() 784373460056 Wurth Elektronik | 587 | - | Datasheet | - | - | - | - | - | 7030 | - | 1000 | - | 40.5 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | RoHS Compliant | - | - | 0.025750 oz | Reel | WE-LHCA | 20 % | - | - | - | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 5.6 uH | - | - | - | - | - | - | - | - | - | 22.7 MHz | Low Profile Inductor | 8 A | 2.8 mm | 6.95 mm | 6.6 mm | ||
![]() 784373460022 Wurth Elektronik | 586 | - | Datasheet | - | - | - | - | - | 7030 | - | 1000 | - | 16.5 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | RoHS Compliant | - | - | 0.025750 oz | Reel | WE-LHCA | 20 % | - | - | - | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 2.2 uH | - | - | - | - | - | - | - | - | - | 29.7 MHz | Low Profile Inductor | 12 A | 2.8 mm | 6.95 mm | 6.6 mm | ||
![]() 784373680010 Wurth Elektronik | 586 | - | Datasheet | - | - | - | - | - | 1040 | - | 800 | - | 3.1 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | RoHS Compliant | - | - | 0.081130 oz | Reel | WE-LHCA | 20 % | - | - | - | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 1 uH | - | - | - | - | - | - | - | - | - | 40.1 MHz | Low Profile Inductor | 33.8 A | 3.8 mm | 10.85 mm | 10 mm | ||
![]() 784373460015 Wurth Elektronik | 586 | - | Datasheet | - | - | - | - | - | 7030 | - | 1000 | - | 12.4 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | RoHS Compliant | - | - | 0.025750 oz | Reel | WE-LHCA | 20 % | - | - | - | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 1.5 uH | - | - | - | - | - | - | - | - | - | 40.1 MHz | Low Profile Inductor | 16 A | 2.8 mm | 6.95 mm | 6.6 mm | ||
![]() 784373680022 Wurth Elektronik | 548 | - | Datasheet | - | - | - | - | - | 1040 | - | 800 | - | 8.8 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | RoHS Compliant | - | - | 0.081130 oz | Reel | WE-LHCA | 20 % | - | - | - | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 2.2 uH | - | - | - | - | - | - | - | - | - | 26.6 MHz | Low Profile Inductor | 25.7 A | 3.8 mm | 10.85 mm | 10 mm | ||
![]() 784373680220 Wurth Elektronik | 572 | - | Datasheet | - | - | - | - | - | 1040 | - | 800 | - | 68 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | RoHS Compliant | - | - | 0.081130 oz | Reel | WE-LHCA | 20 % | - | - | - | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 22 uH | - | - | - | - | - | - | - | - | - | 7.8 MHz | Low Profile Inductor | 7.5 A | 3.8 mm | 10.85 mm | 10 mm | ||
![]() 784373680068 Wurth Elektronik | 583 | - | Datasheet | - | - | - | - | - | 1040 | - | 800 | - | 22.4 mOhms | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | RoHS Compliant | - | - | 0.081130 oz | Reel | WE-LHCA | 20 % | - | - | - | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 6.8 uH | - | - | - | - | - | - | - | - | - | 13 MHz | Low Profile Inductor | 13.2 A | 3.8 mm | 10.85 mm | 10 mm | ||
![]() 7447450103 Wurth Elektronik | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | NICKEL-ZINC | - | 16.6 Ω | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | 125 °C | -40 °C | - | 7.8 mm | - | 12 mm | Radial | - | Active | - | - | Yes | 0.45 MHz | - | - | - | 5% | - | EAR99 | - | - | 8504.50.80.00 | Tray | - | 1 | Cylindrical | compliant | - | 3.5 mm | 5 mm | 0.65 mm | - | 0.01 MHz | RF INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.18 A | 10000 µH | - | - | - | - | - | - | ||
![]() 7447480562 Wurth Elektronik | 36 | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | NICKEL-ZINC | - | 5.8 Ω | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | 125 °C | -40 °C | - | 10.5 mm | - | 14.5 mm | Radial | - | Active | - | - | Yes | 0.5 MHz | - | - | - | 5% | - | EAR99 | - | - | 8504.50.80.00 | Tray | - | 1 | Cylindrical | compliant | - | 3.5 mm | 5 mm | 0.7 mm | - | 0.01 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.32 A | 5600 µH | - | - | - | - | - | - | ||
![]() 7448709033 Wurth Elektronik | 276 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4 | - | - | 0.02 Ω | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | 125 °C | -40 °C | - | - | 10.5 mm | 12.5 mm | SMT | 12.5 mm | Active | - | - | - | 35 MHz | - | - | - | 20% | - | EAR99 | - | - | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | - | 2 | Rectangular | compliant | - | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 3.7 A | 3.3 µH | - | - | - | - | - | - | ||
![]() 74479168 Wurth Elektronik | 2581 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.9 Ω | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | 125 °C | -55 °C | 1206 | - | 1.1 mm | 3.2 mm | SMT | 1.6 mm | Active | - | - | Yes | 29 MHz | - | - | - | 10% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | - | 1 | Rectangular | compliant | - | - | - | - | - | 4 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1206 | NO | 0.44 A | 6.8 µH | - | - | - | - | - | - | ||
![]() 7687709821 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - |