- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Weight | Core Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Minimum Quality Factor | Mounting Styles | Q Minimum | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Gender | Subcategory | Shielding | Depth | Termination Style | Number of Contacts | Operating Supply Voltage | Lead Spacing | Contact Style | Lead Diameter | Inductance | Interface | Test Frequency | Operating Supply Current | Data Rate | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Shielded | Inductance Tolerance | RMS Current (Irms) | Power Consumption | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Product Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7447840139G Wurth Electronics | 8494 | - | - | Surface Mount | 0402 (1005M) | - | Ceramic | Wurth Elektronik | 0402 | 1005 | 10000 | Wurth Elektronik | 200mA | 1.06 Ohms | + 125 C | - | - 55 C | - | PCB Mount | 8 | - | Compliant | 0.000035 oz | MouseReel | WE-MK | 2 % | Standard | Multilayer | - | - | RF | - | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | - | - | - | - | - | 39 nH | - | 100 MHz | - | - | 100 V | 5 A | Fixed Inductors | - | ± 2% | - | - | 1.2GHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | - | ||
![]() 7447860210G Wurth Electronics | 3249 | - | - | - | 0603 (1608M) | - | Ceramic | Wurth Elektronik | 0603 | 1608 | 4000 | Wurth Elektronik | 300mA | 1 Ohms | + 125 C | - | - 55 C | - | PCB Mount | 12 | - | Non-Compliant | 0.000113 oz | MouseReel | WE-MK | 2 % | Standard | Multilayer | - | - | RF | Female | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | 27 | - | - | Socket | - | 100 nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 2% | - | - | 600MHz | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | - | ||
![]() 7447840015G Wurth Electronics | 17504 | - | - | - | 0402 (1005M) | 28.349523 g | Ceramic | Wurth Elektronik | 0402 | 1005 | 10000 | Wurth Elektronik | 300mA | 100 mOhms | + 125 C | FLASH | - 55 C | - | PCB Mount | 8 | - | Compliant | 0.000035 oz | MouseReel | WE-MK | 0.1 nH | Standard | Multilayer | 70 °C | 0 °C | RF | - | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | - | 3.3 V | - | - | - | 1.5 nH | Serial | 100 MHz | 95 mA | 2.4 kbps | - | - | Fixed Inductors | - | ± 0.1nH | - | 310 mW | 8GHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | No | ||
![]() 7447820110G Wurth Electronics | 13409 | - | - | - | 0201 (0603M) | - | Ceramic | Wurth Elektronik | 0201 | 0603 | 15000 | Wurth Elektronik | 220mA | 510 mOhms | + 125 C | - | - 55 C | - | PCB Mount | 4 | - | Details | 0.000007 oz | MouseReel | WE-MK | 2 % | Standard | Multilayer | - | - | RF | - | Inductors, Chokes & Coils | Shielded | 0.3mm | SMD/SMT | - | - | - | - | - | 10 nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 2% | - | - | 2.9GHz | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6mm | 0.3 mm | 0.3mm | - | ||
![]() 7447860139G Wurth Electronics | 3584 | - | - | - | 0603 (1608M) | - | Ceramic | Wurth Elektronik | 0603 | 1608 | 4000 | Wurth Elektronik | 300mA | 600 mOhms | + 125 C | - | - 55 C | - | PCB Mount | 12 | - | Details | 0.000113 oz | MouseReel | WE-MK | 2 % | Standard | Multilayer | - | - | RF | - | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | - | - | - | 39 nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 2% | - | - | 1.1GHz | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | - | ||
![]() 7447840018 Wurth Electronics | 6012 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | 10000 | Wurth Elektronik | 300mA | 100mΩ | + 125 C | - | - 55 C | 8 | PCB Mount | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | 5 mm | - | 0.7 mm | 1.8nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | - | 6GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() 7447840012 Wurth Electronics | 20391 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | 10000 | Wurth Elektronik | 300mA | 100mΩ | + 125 C | - | - 55 C | 8 | PCB Mount | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | 5 mm | - | 0.7 mm | 1.2 nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | - | 8GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() 7447840115 Wurth Electronics | 3551 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | 10000 | Wurth Elektronik | 300mA | 460mΩ | + 125 C | - | - 55 C | 8 | PCB Mount | 8 | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | - | - | - | 15 nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 5% | - | - | 2.3GHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() 7447840210 Wurth Electronics | 7098 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | 10000 | Wurth Elektronik | 150mA | 1600mΩ | + 125 C | - | - 55 C | 8 | PCB Mount | 8 | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | - | - | - | 100nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 5% | - | - | 600MHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() 7447840047 Wurth Electronics | 9780 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | 10000 | Wurth Elektronik | 300mA | 230mΩ | + 125 C | - | - 55 C | 8 | PCB Mount | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | - | - | - | 4.7 nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | - | 6GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() 7447860010 Wurth Electronics | 4142 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | 4000 | Wurth Elektronik | 300mA | 5mΩ | + 125 C | - | - 55 C | 8 | PCB Mount | 8 | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | - | - | - | 1 nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | - | 10GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.8mm | - | ||
![]() 7447860015 Wurth Electronics | 513 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | 4000 | Wurth Elektronik | 300mA | 100mΩ | + 125 C | - | - 55 C | 8 | PCB Mount | 8 | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | - | - | - | 1.5 nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | - | 6GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.8mm | - | ||
![]() 7447840027 Wurth Electronics | 2522 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | 10000 | Wurth Elektronik | 300mA | 170mΩ | + 125 C | - | - 55 C | 8 | PCB Mount | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | - | - | - | 2.7 nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | - | 6GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | - | ||
![]() 7447820110 Wurth Electronics | 10536 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | 15000 | Wurth Elektronik | 220mA | 510mΩ | + 125 C | - | - 55 C | 4 | PCB Mount | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | 5 mm | - | 0.7 mm | 10 nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 5% | - | - | 2.9GHz | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6 mm | 0.3 mm | 0.3mm | - | ||
![]() 7447820112 Wurth Electronics | 14960 |
| - | - | - | - | Ceramic | Wurth Elektronik | - | - | 15000 | Wurth Elektronik | 190mA | 680mΩ | + 125 C | - | - 55 C | 4 | PCB Mount | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | - | - | - | 12 nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 5% | - | - | 2.7GHz | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6 mm | 0.3 mm | 0.3mm | - | ||
![]() 7447820062 Wurth Electronics | 9210 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | 15000 | Wurth Elektronik | 250mA | 380mΩ | + 125 C | - | - 55 C | 4 | PCB Mount | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | - | - | - | 6.2 nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | - | 4.2GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6 mm | 0.3 mm | 0.3mm | - | ||
![]() 78436432068 Wurth Electronics | 61 |
| - | - | - | - | Ferrite | Wurth Elektronik | - | - | 48 | Wurth Elektronik | 24A | 1.1 mOhms | + 150 C | - | - 40 C | - | PCB Mount | - | AEC-Q200 | Details | - | Tray | WE-HCFA | 15% | Standard | Power Choke | - | - | High Current | - | Inductors, Chokes & Coils | Unshielded | 27.5mm | SMD/SMT | - | - | - | - | - | 6.8 μH | - | 100 kHz | - | - | - | - | Fixed Inductors | No | ± 15% | 38A | - | 20 MHz | Wirewound | Power Inductors | 24 A | Power Inductors - SMD | 27.5mm | 27.5mm | - | 17 mm | 27.5mm | 27.5 mm | 17mm | - | ||
![]() 7447860247 Wurth Electronics | 88 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | 4000 | Wurth Elektronik | 150mA | 2600mΩ | + 125 C | - | - 55 C | 8 | PCB Mount | 8 | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | 5 mm | - | 0.7 mm | 470 nH | - | 50 MHz | - | - | - | - | Fixed Inductors | - | ± 5% | - | - | 300MHz | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.8mm | - | ||
![]() 7447820027 Wurth Electronics | 11367 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | 15000 | Wurth Elektronik | 340mA | 210mΩ | + 125 C | - | - 55 C | 4 | PCB Mount | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | - | - | - | 2.7nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | - | 7.7GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6 mm | 0.3 mm | 0.3mm | - | ||
![]() 7447820033 Wurth Electronics | 22506 | - | - | - | - | - | Ceramic | Wurth Elektronik | - | - | 15000 | Wurth Elektronik | 320mA | 230mΩ | + 125 C | - | - 55 C | 4 | PCB Mount | - | - | Details | - | MouseReel | WE-MK | 5% | Standard | Multilayer | - | - | - | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | - | - | - | 3.3nH | - | 100 MHz | - | - | - | - | Fixed Inductors | - | ± 0.3nH | - | - | 6.7GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6 mm | 0.3 mm | 0.3mm | - |