- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744773027 Würth Elektronik | 3711 | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 72MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.25A | Unshielded | - | - | - | - | - | - | 2.7μH | - | 79mOhm Max | - | - | 2.97A | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744309047 Würth Elektronik | 196 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 95MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.551Lx0.512W 14.00mmx13.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 47.5A | Shielded | - | 47.5A | - | - | - | - | 470nH | 100kHz | 0.165mOhm | 50A | - | 40.5A | - | 20% | 50A | - | - | 9mm | 0.374 9.50mm | 13.9954mm | 13.0048mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744762168A Würth Elektronik | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | Ceramic | 20mg | - | 1.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 120mOhm | 125°C | -40°C | Ceramic, Wirewound | 1A | Unshielded | - | 1A | 350MHz | 2520 | 1008 | - | 68nH | 350MHz | 150mOhm Max | 1A | 60 @ 350MHz | - | 60 | 5% | - | 150mOhm | - | 1.6mm | 0.075 1.90mm | 2.5mm | 2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744774047 Würth Elektronik | 586 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | - | 33MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 71mOhm | 125°C | -40°C | Wirewound | 3A | Unshielded | - | 3A | - | - | - | - | 4.7μH | 10kHz | 71mOhm Max | 3A | - | 5.5A | - | 20% | 3A | - | - | 4.5mm | 0.191 4.85mm | 5.7912mm | 5.207mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74455115 Würth Elektronik | 411 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | - | 19MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | WE-PD4 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 176mOhm | 100°C | -40°C | Wirewound | 1.1A | Unshielded | 4.45mm | 1.1A | - | - | - | - | 15μH | 100kHz | 230mOhm Max | 1.1A | - | 900mA | - | 20% | 1.1A | - | - | 2.921mm | 0.115 2.92mm | 6.604mm | 4.445mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744042008 Würth Elektronik | 703 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | - | 164.994225mg | - | 40MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.4A | Shielded | - | 1.4A | - | 4848 | 1919 | - | 8.2μH | 100kHz | 135mOhm Max | 1.4A | - | 1.1A | - | 30% | 1.4A | - | - | 1.8mm | 0.079 2.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437324022 Würth Elektronik | 3544 | - | Datasheet | 77 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 49MHz | Iron Powder | -40°C~125°C | Digi-Reel® | WE-LHMI | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 3.25A | Shielded | 4.06mm | 3.25A | 49MHz | - | - | - | 2.2μH | 100kHz | 61mOhm Max | 3.25A | - | 6.5A | - | 20% | 3.25A | 61mOhm | - | 1.8mm | 0.079 2.00mm | 4.45mm | 4.06mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744771133 Würth Elektronik | 105 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 11MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 57mOhm | 125°C | -40°C | Wirewound | 2.68A | Shielded | 12mm | 2.68A | - | - | - | 7mm | 33μH | 1kHz | 57mOhm Max | 2.68A | - | 3A | - | 20% | 2.68A | 57mOhm | - | 6mm | 0.236 6.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447715470 Würth Elektronik | 37 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 9.7MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 125mOhm | 125°C | -40°C | Wirewound | 1.95A | Shielded | 12mm | 1.95A | - | - | - | - | 47μH | 1kHz | 125mOhm Max | 1.95A | - | 2.1A | - | 20% | 1.95A | - | - | 4.5mm | 0.177 4.50mm | 12mm | 12mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 7443330220 Würth Elektronik | 126 | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | - | - | 80MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.429Lx0.394W 10.90mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 16.5A | Shielded | - | - | - | - | - | - | 2.2μH | - | 4.8mOhm Max | - | - | 22A | - | 20% | - | - | - | - | 0.382 9.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744772100 Würth Elektronik | 439 | - | Datasheet | 15 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | - | - | 23.6MHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±15% | Active | 1 (Unlimited) | Radial | Wirewound | 40mOhm | 125°C | -40°C | Wirewound | 4.2A | Unshielded | - | 4.2A | - | - | - | 5mm | 10μH | 1kHz | 40mOhm Max | 4.2A | - | 5A | - | 20% | 4.2A | 40mOhm | 8.3mm | 9.5mm | 0.394 10.00mm | 9.5mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744042101 Würth Elektronik | 435 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | 2 | - | - | - | - | 10MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.06Ohm | 125°C | -40°C | Wirewound | 400mA | Shielded | 4.8mm | 400mA | - | 4848 | 1919 | - | 100μH | 100kHz | 1.35Ohm Max | 400mA | - | 300mA | - | 30% | 400mA | 1.35Ohm | - | 1.8mm | 0.079 2.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74402900047 Würth Elektronik | 1219 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | 2 | 2828 | - | - | - | 350MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±35% | Active | 1 (Unlimited) | - | Wirewound | 29mOhm | - | - | - | 2.8A | Shielded | - | - | - | - | - | - | 470nH | - | 37mOhm Max | - | - | 2.2A | - | 35% | - | - | - | - | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74479887310A Würth Elektronik | 2186 | - | - | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | - | Ferrite | 20MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Multilayer | 300MOhm | 125°C | -40°C | - | 850mA | Shielded | - | 850mA | - | 2520 | 1008 | - | 10μH | 1MHz | 300mOhm | 850mA | 27 @ 1MHz | 125mA | 27 | 20% | - | - | - | 1mm | 0.039 1.00mm | 2.5mm | 2mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744066330 Würth Elektronik | 224 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1.273007g | - | 10MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.1A | Shielded | 10mm | 2.1A | - | - | - | - | 33μH | 100kHz | 112mOhm Max | 2.1A | - | 1.8A | - | 30% | 2.1A | 112mOhm | - | 3.8mm | 0.161 4.10mm | 10mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443552150 Würth Elektronik | 712 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1040 | - | - | - | 63MHz | - | -40°C~155°C | Tape & Reel (TR) | WE-HCI | 0.413Lx0.402W 10.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 5.3mOhm | 155°C | -40°C | Wirewound | 14A | Shielded | 10.2mm | 14A | - | - | - | - | 1.5μH | 100kHz | 5.3mOhm | 14A | - | 17A | - | 20% | 14A | 5.3Ohm | - | 4mm | 0.165 4.20mm | 10.5mm | 10.2mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744032220 Würth Elektronik | 2106 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | - | - | 14MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 220mA | Unshielded | - | 220mA | - | 3225 | 1210 | - | 22μH | 1MHz | 1.3Ohm Max | 220mA | 35 @ 1MHz | 600mA | 35 | 10% | 220mA | - | - | 2mm | 0.091 2.30mm | 3.2004mm | 3.2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447471682 Würth Elektronik | 92 |
| Datasheet | 12 Weeks | - | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | - | 540kHz | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.433Dia 11.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 240mA | Shielded | - | - | - | - | - | - | 6.8mH | - | 10Ohm Max | - | - | 180mA | - | 20% | - | - | - | - | 0.453 11.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7443630310 Würth Elektronik | 1098 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | 3 | - | - | - | - | 29MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCF | 0.846Lx0.827W 21.50mmx21.00mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 2.09Ohm | 125°C | -40°C | Wirewound | 26A | Shielded | 21mm | 26A | 29MHz | - | - | - | 3.1μH | 100kHz | 2.09mOhm | 26A | - | 45A | - | 15% | 26A | - | - | 14mm | 0.551 14.00mm | 21.5mm | 21mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744305022 Würth Elektronik | 494 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 600MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.531Lx0.524W 13.50mmx13.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 26A | Shielded | - | 26A | - | - | - | - | 220nH | 100kHz | 0.155mOhm | 28A | - | 42A | - | 20% | - | - | - | 5mm | 0.205 5.20mm | 13.4874mm | 13.3096mm | No SVHC | ROHS3 Compliant | Lead Free | - |