- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Depth | Termination Style | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78439358022 Wurth Electronics | 364 | - | - | 8080 | Metal Composite | Wurth Elektronik | - | - | 500 | Wurth Elektronik | 13A | 3.7 mOhms | + 125 C | - 40 C | PCB Mount | - | AEC-Q200 | Details | - | Cut Tape | WE-XHMA | - | Standard | Molded | - | Inductors, Chokes & Coils | Shielded | 9.1mm | SMD/SMT | - | - | 2.2 μH | - | Fixed Inductors | ± 20% | 13A | 33 MHz | Molded | Power Inductors | 26.45 A | Power Inductors - SMD | 8.8mm | 8.3mm | - | 7.8 mm | 8.8mm | 8.3 mm | 6.8mm | ||
![]() 784325042 Wurth Electronics | 786 | - | - | 1050 | Ferrite | Wurth Elektronik | - | - | 700 | Wurth Elektronik | 11A | 7.8 mOhms | + 150 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | Cut Tape | WE-HCIA | 20 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | 4.7mm | SMD/SMT | - | - | 4.2 μH | - | Fixed Inductors | ± 20% | 11A | 36 MHz | Wirewound | Power Inductors | 15.7 A | Power Inductors - SMD | 10.5mm | 10mm | - | 4.5 mm | 10.5mm | 10 mm | 4.5mm | ||
![]() 78439369068 Wurth Electronics | 356 | - | - | 1090 | Metal Composite | Wurth Elektronik | - | - | 300 | Wurth Elektronik | 10.5A | 7.16 mOhms | + 125 C | - 40 C | PCB Mount | - | AEC-Q200 | Details | - | Cut Tape | WE-XHMA | 20 % | Standard | Molded | - | Inductors, Chokes & Coils | Shielded | 9.1mm | SMD/SMT | - | - | 6.8 μH | - | Fixed Inductors | ± 20% | 10.5A | 16 MHz | Molded | Power Inductors | 23.25 A | Power Inductors - SMD | 11.6mm | 10.5mm | - | 8.8 mm | 11.6mm | 10.5 mm | 7.9mm | ||
![]() 78439358047 Wurth Electronics | 539 | - | - | 8080 | Metal Composite | Wurth Elektronik | - | - | 500 | Wurth Elektronik | 9.5A | 8.65 mOhms | + 125 C | - 40 C | PCB Mount | - | AEC-Q200 | Details | - | Cut Tape | WE-XHMA | 20 % | Standard | Molded | - | Inductors, Chokes & Coils | Shielded | 9.1mm | SMD/SMT | - | - | 4.7 μH | - | Fixed Inductors | ± 20% | 9.5A | 22 MHz | Molded | Power Inductors | 16.65 A | Power Inductors - SMD | - | - | - | 7.8 mm | 8.8mm | 8.3 mm | - | ||
![]() 78433291500 Wurth Electronics | 79 | - | - | 1212 | - | Wurth Elektronik | - | - | 200 | Wurth Elektronik | 5.4A | 25.9 mOhms | + 150 C | - 55 C | PCB Mount | - | - | Details | - | MouseReel | WE-CHSA | 20 % | Standard | SMT Power Inductor | - | - | Shielded | 11.75mm | SMD/SMT | - | - | 15 μH | 100 kHz | Power Inductors - SMD | ± 20% | 5.4A | 23 MHz | - | - | 9.8 A | Power Inductors - SMD | 12.2mm | 12.2mm | - | 11.75 mm | 12.2mm | 12.2 mm | 11.75mm | ||
![]() 78433290200 Wurth Electronics | 265 | - | - | 1212 | - | Wurth Elektronik | - | - | 200 | Wurth Elektronik | 16.2A | 4.7 mOhms | + 150 C | - 55 C | PCB Mount | - | - | Details | - | MouseReel | WE-CHSA | 20 % | Standard | SMT Power Inductor | - | - | Shielded | 11.75mm | SMD/SMT | - | - | 2µH | 100 kHz | Power Inductors - SMD | ± 20% | 16.2A | 64 MHz | - | - | 29 A | Power Inductors - SMD | 12.2mm | 12.2mm | - | 11.75 mm | 12.2mm | 12.2 mm | 11.75mm | ||
![]() 78439358068 Wurth Electronics | 471 | - | - | 8080 | Metal Composite | Wurth Elektronik | - | - | 500 | Wurth Elektronik | 7.2A | 13 mOhms | + 125 C | - 40 C | PCB Mount | - | AEC-Q200 | Details | - | Cut Tape | WE-XHMA | 20 % | Standard | Molded | - | Inductors, Chokes & Coils | Shielded | 9.1mm | SMD/SMT | - | - | 6.8 μH | - | Fixed Inductors | ± 20% | 7.2A | 22 MHz | Molded | Power Inductors | 17.6 A | Power Inductors - SMD | - | - | - | 7.8 mm | 8.8mm | 8.3 mm | - | ||
![]() 78439358100 Wurth Electronics | 436 | - | - | 8080 | Metal Composite | Wurth Elektronik | - | - | 500 | Wurth Elektronik | 5.8A | 19 mOhms | + 125 C | - 40 C | PCB Mount | - | AEC-Q200 | Details | - | Cut Tape | WE-XHMA | 20 % | Standard | Molded | - | Inductors, Chokes & Coils | Shielded | 9.1mm | SMD/SMT | - | - | 10 μH | - | Fixed Inductors | ± 20% | 5.8A | 17 MHz | Molded | Power Inductors | 13.5 A | Power Inductors - SMD | - | - | - | 7.8 mm | 8.8mm | 8.3 mm | - | ||
![]() 78439369022 Wurth Electronics | 126 | - | - | 1090 | Metal Composite | Wurth Elektronik | - | - | 300 | Wurth Elektronik | 16A | 2.2 mOhms | + 125 C | - 40 C | PCB Mount | - | AEC-Q200 | Details | - | Cut Tape | WE-XHMA | 20 % | Standard | Molded | - | Inductors, Chokes & Coils | Shielded | 9.1mm | SMD/SMT | - | - | 2.2µH | - | Fixed Inductors | ± 20% | 16A | 28 MHz | Molded | Power Inductors | 32.1 A | Power Inductors - SMD | 11.6mm | 10.5mm | - | 8.8 mm | 11.6mm | 10.5 mm | 7.9mm | ||
![]() 78439344033 Wurth Electronics | 1064 | - | - | 6030 | Metal Composite | Wurth Elektronik | - | - | 1000 | Wurth Elektronik | 6A | 19.2 mOhms | + 125 C | - 40 C | PCB Mount | - | AEC-Q200 | Details | - | Cut Tape | WE-XHMA | 20 % | Standard | Molded | - | Inductors, Chokes & Coils | Shielded | 9.1mm | SMD/SMT | - | - | 3.3 μH | - | Fixed Inductors | ± 20% | 6A | 31 MHz | Molded | Power Inductors | 14.5 A | Power Inductors - SMD | 6.65mm | 6.45mm | - | 3 mm | 11.6mm | 6.45 mm | 2.4mm | ||
![]() 7447860127G Wurth Electronics | 3205 | - | - | 0603 (1608M) | Ceramic | Wurth Elektronik | 0603 | 1608 | 4000 | Wurth Elektronik | 300mA | 450 mOhms | + 125 C | - 55 C | PCB Mount | 12 | - | Details | 0.000113 oz | MouseReel | WE-MK | 2 % | Standard | Multilayer | RF | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 27 nH | 100 MHz | Fixed Inductors | ± 2% | - | 1.4GHz | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 78438356015HT Wurth Electronics | 469 | - | - | 4020 | Iron Alloy | Wurth Elektronik | - | - | 1000 | Wurth Elektronik | 5.5A | 20.7 mOhms | + 110 C | - 55 C | PCB Mount | - | - | Details | - | MouseReel | WE-MAIA | 20 % | Standard | Power Filter | Power | Inductors, Chokes & Coils | Shielded | 2.1mm | SMD/SMT | - | - | 1.5 μH | 100 kHz | Fixed Inductors | ± 20% | 5.5A | 40 MHz | Molded | Power Inductors | 6.6 A | Power Inductors - SMD | 4.1mm | 4.1mm | - | 2.1 mm | 4.1mm | 4.1 mm | 2.1mm | ||
![]() 78438356022HT Wurth Electronics | 651 | - | - | 4020 | Iron Alloy | Wurth Elektronik | - | - | 1000 | Wurth Elektronik | 4.5A | 32.2 mOhms | + 110 C | - 55 C | PCB Mount | - | - | Details | - | MouseReel | WE-MAIA | 20 % | Standard | Power Filter | Power | Inductors, Chokes & Coils | Shielded | 2.1mm | SMD/SMT | - | - | 2.2 μH | 100 kHz | Fixed Inductors | ± 20% | 4.5A | 30 MHz | Molded | Power Inductors | 5.6 A | Power Inductors - SMD | 4.1mm | 4.1mm | - | 2.1 mm | 4.1mm | 4.1 mm | 2.1mm | ||
![]() 78439358010 Wurth Electronics | 588 | - | - | 8080 | Metal Composite | Wurth Elektronik | - | - | 500 | Wurth Elektronik | 17A | 2.1 mOhms | + 125 C | - 40 C | PCB Mount | - | AEC-Q200 | Details | - | Cut Tape | WE-XHMA | 20 % | Standard | Molded | - | Inductors, Chokes & Coils | Shielded | 9.1mm | SMD/SMT | - | - | 1 μH | - | Fixed Inductors | ± 20% | 17A | 53 MHz | Molded | Power Inductors | 38.15 A | Power Inductors - SMD | 8.8mm | 8.3mm | - | 7.8 mm | 8.8mm | 8.3 mm | 6.8mm | ||
![]() 7447820036G Wurth Electronics | 15844 | - | - | 0201 (0603M) | Ceramic | Wurth Elektronik | 0201 | 0603 | 15000 | Wurth Elektronik | 310mA | 250 mOhms | + 125 C | - 55 C | PCB Mount | 4 | - | Details | 0.000007 oz | MouseReel | WE-MK | 0.1 nH | Standard | Multilayer | RF | Inductors, Chokes & Coils | Shielded | 0.3mm | SMD/SMT | - | - | 3.6nH | 100 MHz | Fixed Inductors | ± 0.1nH | - | 6.4GHz | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6mm | 0.3 mm | 0.3mm | ||
![]() 7447602470A Wurth Electronics | 107 | - | - | 0805 (2012M) | Ceramic | Wurth Elektronik | 0805 | 2012 | 2000 | Wurth Elektronik | 210mA | 1.05 Ohms | + 125 C | - 40 C | PCB Mount | 25 | - | Details | 0.000353 oz | MouseReel | WE-KI | 5 % | Standard | Wirewound | RF | Inductors, Chokes & Coils | Unshielded | 1.2mm | SMD/SMT | - | - | 470 nH | 25 MHz | Fixed Inductors | ± 5% | - | 350MHz | - | Power Inductors | - | Power Inductors - SMD | 2mm | 1.25mm | - | 1.2 mm | 2mm | 1.25 mm | 1.2mm | ||
![]() 7447820127G Wurth Electronics | 2951 | - | - | 0201 (0603M) | Ceramic | Wurth Elektronik | 0201 | 0603 | 15000 | Wurth Elektronik | 120mA | 1.35 Ohms | + 125 C | - 55 C | PCB Mount | 4 | - | Details | 0.000007 oz | MouseReel | WE-MK | 2 % | Standard | Multilayer | RF | Inductors, Chokes & Coils | Shielded | 0.3mm | SMD/SMT | - | - | 27nH | 100 MHz | Fixed Inductors | ± 2% | - | 1.8GHz | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6mm | 0.3 mm | 0.3mm | ||
![]() 7447603120A Wurth Electronics | 1610 | - | - | 0805 (2012M) | Ceramic | Wurth Elektronik | 0805 | 2012 | 2000 | Wurth Elektronik | 160mA | 3.2 Ohms | + 125 C | - 40 C | PCB Mount | 18 | - | Details | 0.000353 oz | MouseReel | WE-KI | 5 % | Standard | Wirewound | RF | Inductors, Chokes & Coils | Unshielded | 1.2mm | SMD/SMT | - | - | 1.2 μH | 25 MHz | Fixed Inductors | ± 5% | - | 190MHz | - | Power Inductors | - | Power Inductors - SMD | 2mm | 1.25mm | - | 1.2 mm | 2mm | 1.25 mm | 1.2mm | ||
![]() 7447603180A Wurth Electronics | 1926 |
| - | 0805 (2012M) | Ceramic | Wurth Elektronik | 0805 | 2012 | 2000 | Wurth Elektronik | 140mA | 6.26 Ohms | + 125 C | - 40 C | PCB Mount | 18 | - | Details | 0.000353 oz | MouseReel | WE-KI | 5 % | Standard | Wirewound | RF | Inductors, Chokes & Coils | Unshielded | 1.2mm | SMD/SMT | - | - | 1.8 μH | 25 MHz | Fixed Inductors | - | - | 210 MHz | - | Power Inductors | - | Power Inductors - SMD | - | - | - | 1.2 mm | 2mm | 1.25 mm | - | ||
![]() 7447820068G Wurth Electronics | 13300 | - | - | 0201 (0603M) | Ceramic | Wurth Elektronik | 0201 | 0603 | 15000 | Wurth Elektronik | 250mA | 390 mOhms | + 125 C | - 55 C | PCB Mount | 4 | - | Details | 0.000007 oz | MouseReel | WE-MK | 2 % | Standard | Multilayer | RF | Inductors, Chokes & Coils | Shielded | 0.3mm | SMD/SMT | - | - | 1.68 nH | 100 MHz | Fixed Inductors | ± 2% | - | 3.9GHz | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6mm | 0.3 mm | 0.3mm |