- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Contact Shape | Dielectric Material | Housing Material | Weight | PCB Mounting Orientation | Core Material | PCB Mount Retention | Approvals | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Q Minimum | Qualification | Risk Rank | RoHS | Tail Length | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | HTS Code | Capacitance | Subcategory | Pitch | Max Power Dissipation | Orientation | Shielding | Depth | Reach Compliance Code | Military Standard | Termination Style | Lead Pitch | Number of Contacts | Housing Color | Lead Length | Brand Name | Operating Supply Voltage | Dielectric | Lead Spacing | Contact Style | Insulation Resistance | Row Spacing | Lead Diameter | Inductance | Interface | ELV | Plating | Test Frequency | Operating Supply Current | Cable Length | Contact Current Rating | Data Rate | Inductor Type | Max Reverse Voltage (DC) | Average Rectified Current | Mating Post Length | Product Type | Inductance Tolerance | RMS Current (Irms) | Power Consumption | Self Resonant Frequency | Stackable | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Stack Height | Product Height | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7447820082G Wurth Electronics | 13289 | - | - | - | Tin | Through Hole | 0201 (0603M) | - | - | - | - | - | Ceramic | - | - | Wurth Elektronik | 0201 | 0603 | - | 15000 | - | Wurth Elektronik | - | 230mA | 450 mOhms | + 125 C | - | - | - 55 C | PCB Mount | - | - | - | 4 | - | - | Compliant | - | 0.000007 oz | - | - | - | Bulk | WE-MK | 5 % | 2 | Standard | - | 200 ppm/°C | - | Multilayer | 47 Ω | - | 175 °C | -55 °C | Metal Film | - | RF | - | - | - | - | Inductors, Chokes & Coils | - | 500 mW | - | Shielded | 0.3mm | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 nH | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | ± 2% | - | - | 3.4GHz | - | - | RF Inductors | - | Flame Retardant Coating | RF Inductors - SMD | 0.6mm | 0.3mm | 2.29 mm | 0.3 mm | - | 6.096 mm | 2.29 mm | - | 0.3mm | No | - | Lead Free | ||
![]() 7447820018G Wurth Electronics | 14301 | - | - | - | - | - | 0201 (0603M) | - | - | Polyamide | - | - | Ceramic | - | - | Wurth Elektronik | 0201 | 0603 | - | 15000 | - | Wurth Elektronik | - | 390mA | 160 mOhms | + 125 C | - | - | - 55 C | PCB Mount | - | - | - | 4 | - | - | Compliant | - | 0.000007 oz | - | - | 230 V | MouseReel | WE-MK | 0.1 nH | - | Lead Wire | - | - | - | Multilayer | - | - | 60 °C | -25 °C | - | - | RF | - | - | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | 0.3mm | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 nH | - | - | - | 100 MHz | - | 450 mm | - | - | - | - | - | - | Fixed Inductors | ± 0.1nH | - | - | 10GHz | - | - | RF Inductors | - | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | - | 0.6mm | 0.3 mm | - | 0.3mm | - | - | - | ||
![]() 7447820091G Wurth Electronics | 14712 | - | - | - | Tin | Through Hole | 0201 (0603M) | - | PP | - | - | - | Ceramic | - | - | Wurth Elektronik | 0201 | 0603 | - | 15000 | - | Wurth Elektronik | - | 220mA | 480 mOhms | + 125 C | - | - | - 55 C | PCB Mount | - | - | - | 4 | - | - | Compliant | - | 0.000007 oz | 500 V | 1.4 kV | - | MouseReel | WE-MK | 5 % | - | Radial | - | - | - | Multilayer | - | - | 105 °C | -55 °C | - | - | RF | - | - | - | 9.1 nF | Inductors, Chokes & Coils | - | - | - | Shielded | 0.3mm | - | - | SMD/SMT | 7.5 mm | - | - | - | - | - | PP | - | - | - | - | - | 9.1 nH | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | ± 2% | - | - | 3.2GHz | - | - | RF Inductors | - | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 15 mm | 16.9926 mm | 17.5006 mm | 8.509 mm | - | 0.3mm | No | - | Lead Free | ||
![]() 7447840139G Wurth Electronics | 8494 | - | - | - | - | Surface Mount | 0402 (1005M) | - | - | - | - | - | Ceramic | - | - | Wurth Elektronik | 0402 | 1005 | - | 10000 | - | Wurth Elektronik | - | 200mA | 1.06 Ohms | + 125 C | - | - | - 55 C | PCB Mount | - | - | - | 8 | - | - | Compliant | - | 0.000035 oz | - | - | - | MouseReel | WE-MK | 2 % | - | Standard | - | - | - | Multilayer | - | - | - | - | - | - | RF | - | - | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | 0.5mm | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 39 nH | - | - | - | 100 MHz | - | - | - | - | - | 100 V | 5 A | - | Fixed Inductors | ± 2% | - | - | 1.2GHz | - | - | RF Inductors | - | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | - | 1mm | 0.5 mm | - | 0.5mm | - | - | - | ||
![]() 7447860210G Wurth Electronics | 3249 | - | - | - | - | - | 0603 (1608M) | - | - | - | - | - | Ceramic | - | - | Wurth Elektronik | 0603 | 1608 | - | 4000 | - | Wurth Elektronik | - | 300mA | 1 Ohms | + 125 C | - | - | - 55 C | PCB Mount | - | - | - | 12 | - | - | Non-Compliant | - | 0.000113 oz | - | - | - | MouseReel | WE-MK | 2 % | - | Standard | - | - | - | Multilayer | - | - | - | - | - | - | RF | - | Female | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | 0.8mm | - | - | SMD/SMT | - | 27 | - | - | - | - | - | - | Socket | - | - | - | 100 nH | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | ± 2% | - | - | 600MHz | - | - | RF Inductors | - | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | - | 1.6mm | 0.8 mm | - | 0.8mm | - | - | - | ||
![]() 7447840015G Wurth Electronics | 17504 | - | - | - | - | - | 0402 (1005M) | - | - | - | 28.349523 g | - | Ceramic | - | - | Wurth Elektronik | 0402 | 1005 | - | 10000 | - | Wurth Elektronik | - | 300mA | 100 mOhms | + 125 C | FLASH | - | - 55 C | PCB Mount | - | - | - | 8 | - | - | Compliant | - | 0.000035 oz | - | - | - | MouseReel | WE-MK | 0.1 nH | - | Standard | - | - | - | Multilayer | - | - | 70 °C | 0 °C | - | - | RF | - | - | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | 0.5mm | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | 1.5 nH | Serial | - | - | 100 MHz | 95 mA | - | - | 2.4 kbps | - | - | - | - | Fixed Inductors | ± 0.1nH | - | 310 mW | 8GHz | - | - | RF Inductors | - | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | - | 1mm | 0.5 mm | - | 0.5mm | No | - | - | ||
![]() 7447820110G Wurth Electronics | 13409 | - | - | - | - | - | 0201 (0603M) | - | - | - | - | - | Ceramic | - | - | Wurth Elektronik | 0201 | 0603 | - | 15000 | - | Wurth Elektronik | - | 220mA | 510 mOhms | + 125 C | - | - | - 55 C | PCB Mount | - | - | - | 4 | - | - | Details | - | 0.000007 oz | - | - | - | MouseReel | WE-MK | 2 % | - | Standard | - | - | - | Multilayer | - | - | - | - | - | - | RF | - | - | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | 0.3mm | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 10 nH | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | ± 2% | - | - | 2.9GHz | - | - | RF Inductors | - | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | - | 0.6mm | 0.3 mm | - | 0.3mm | - | - | - | ||
![]() 7447860139G Wurth Electronics | 3584 | - | - | - | - | - | 0603 (1608M) | - | - | - | - | - | Ceramic | - | - | Wurth Elektronik | 0603 | 1608 | - | 4000 | - | Wurth Elektronik | - | 300mA | 600 mOhms | + 125 C | - | - | - 55 C | PCB Mount | - | - | - | 12 | - | - | Details | - | 0.000113 oz | - | - | - | MouseReel | WE-MK | 2 % | - | Standard | - | - | - | Multilayer | - | - | - | - | - | - | RF | - | - | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | 0.8mm | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 39 nH | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | Fixed Inductors | ± 2% | - | - | 1.1GHz | - | - | RF Inductors | - | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | - | 1.6mm | 0.8 mm | - | 0.8mm | - | - | - | ||
![]() 7444011715220 Wurth Electronics | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Wurth Elektronik | - | - | - | 30 | - | Wurth Elektronik | - | 10A | 7mΩ | + 125 C | - | Glenair | - 40 C | PCB Mount | Retail Package | - | Active | - | - | - | Details | - | 0.713240 oz | - | - | - | Tray | * | 20% | - | Standard | - | - | - | Wirewound | - | - | - | - | - | - | High Current | - | - | - | - | Inductors, Chokes & Coils | - | - | - | Unshielded | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 22µH | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | ± 20% | 10A | - | 11 MHz | - | - | Power Inductors | 12 A | - | Power Inductors - Leaded | - | - | - | 15 mm | - | 19.5 mm | 17.5 mm | - | - | - | - | - | ||
![]() 784787068 Wurth Electronics | 1573 |
| - | - | - | - | 3027 (7870 metric) | - | - | - | - | - | Ferrite | - | - | Wurth Elektronik | 3027 | 7870 | - | 988 | - | Wurth Elektronik | - | 3 A | 33 mOhms | + 125 C | - | - | - 40 C | PCB Mount | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | MouseReel | WE-PD2SA | 25 % | - | Standard | - | - | - | Wirewound | - | - | - | - | - | - | Power | - | - | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 6.8µH | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | Fixed Inductors | ± 25% | 3A | - | 30 MHz | - | Wirewound | Power Inductors | 3 A | - | Power Inductors - SMD | 7.8mm | 7mm | - | 5 mm | - | 7.8 mm | 7 mm | - | 5mm | - | - | - | ||
![]() 784787220 Wurth Electronics | 639 |
| - | Production (Last Updated: 2 days ago) | Tin | Through Hole | 3027 (7870 metric) | Square | - | Thermoplastic | - | Vertical | Ferrite | Without | CSA | Wurth Elektronik | 3027 | 7870 | Brass | 1000 | - | Wurth Elektronik | - | 1.83 A | 103 mOhms | + 125 C | - | - | - 40 C | PCB Mount | - | - | - | - | AEC-Q200 | - | Compliant | 3.05 mm | - | - | - | - | Bulk | WE-PD2SA | 25 % | - | Through Hole | - | - | Header, Pin, Plug | Wirewound | - | 56 | 125 °C | -65 °C | - | Black | Power | 2 | - | - | - | Inductors, Chokes & Coils | 2.54 mm | - | Vertical | Shielded | - | - | - | SMD/SMT | - | 56 | Black | 33.78 mm | - | - | - | - | Pin | 5 GΩ | 2.54 mm | - | 22µH | - | Compliant | Tin | 100 kHz | - | - | 3 A | - | - | - | - | 2.7686 mm | Fixed Inductors | ± 25% | 1.83A | - | 13 MHz | Yes | Wirewound | Power Inductors | 1.7 A | - | Power Inductors - SMD | 7.8mm | 7mm | - | 5 mm | - | 33.782 mm | 7 mm | 27.94 mm | 5mm | No | UL94 V-0 | - | ||
![]() 784787470 Wurth Electronics | 436 | - | - | - | - | - | 3027 (7870 metric) | - | - | - | - | - | Ferrite | - | - | Wurth Elektronik | 3027 | 7870 | - | 1000 | - | Wurth Elektronik | - | 1.25 A | 243 mOhms | + 125 C | - | - | - 40 C | PCB Mount | - | - | - | - | AEC-Q200 | - | Compliant | - | - | - | 100 V | - | Tape & Reel (TR) | WE-PD2SA | 0.1 % | 2 | Standard | - | 25 ppm/°C | - | Wirewound | 2.94 kΩ | - | 125 °C | -55 °C | Thin Film | - | Power | - | - | - | - | Inductors, Chokes & Coils | - | 125 mW | - | Shielded | 1.25 mm | - | Not | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 47µH | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | Fixed Inductors | ± 25% | 1.25A | - | 8 MHz | - | Wirewound | Power Inductors | 1.15 A | - | Power Inductors - SMD | 7.8mm | 7mm | - | 558.8 µm | - | 2.0066 mm | 1.2446 mm | - | 5mm | - | - | Lead Free | ||
![]() 784787151 Wurth Electronics | 587 |
| - | - | - | - | 3027 (7870 metric) | - | - | - | - | - | Ferrite | - | - | Wurth Elektronik | 3027 | 7870 | - | 1000 | - | Wurth Elektronik | - | 710 mA | 719 mOhms | + 125 C | - | - | - 40 C | PCB Mount | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | MouseReel | WE-PD2SA | 25 % | - | Standard | - | - | - | Wirewound | - | - | - | - | - | - | Power | - | - | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 150µH | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | Fixed Inductors | ± 25% | 710mA | - | 4 MHz | - | Wirewound | Power Inductors | 700 mA | - | Power Inductors - SMD | 7.8mm | 7mm | - | 5 mm | - | 7.8 mm | 7 mm | - | 5mm | - | - | - | ||
![]() 784787120 Wurth Electronics | 97 | - | - | - | - | - | 3027 (7870 metric) | - | - | - | - | - | Ferrite | - | - | Wurth Elektronik | 3027 | 7870 | - | 1000 | - | Wurth Elektronik | - | 2.45 A | 52 mOhms | + 125 C | - | - | - 40 C | PCB Mount | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | MouseReel | WE-PD2SA | 25 % | - | Standard | - | - | - | Wirewound | - | - | - | - | - | - | Power | - | - | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 12µH | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | Fixed Inductors | ± 25% | 2.45A | - | 20 MHz | - | Wirewound | Power Inductors | 2.4 A | - | Power Inductors - SMD | 7.8mm | 7mm | - | 5 mm | - | 7.8 mm | 7 mm | - | 5mm | - | - | - | ||
![]() 784787027 Wurth Electronics | 801 |
| - | - | - | - | 3027 (7870 metric) | - | - | - | - | - | Ferrite | - | - | Wurth Elektronik | 3027 | 7870 | - | 1000 | - | Wurth Elektronik | - | 4.35 A | 17 mOhms | + 125 C | - | - | - 40 C | PCB Mount | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | MouseReel | WE-PD2SA | 25 % | - | Standard | - | - | - | Wirewound | - | - | - | - | - | - | Power | - | - | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 2.7µH | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | Fixed Inductors | ± 25% | 4.35A | - | 60 MHz | - | Wirewound | Power Inductors | 4.5 A | - | Power Inductors - SMD | 7.8mm | 7mm | - | 5 mm | - | 7.8 mm | 7 mm | - | 5mm | - | - | - | ||
![]() 78404054101 Wurth Electronics | 1194 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wurth Elektronik | - | - | - | 1500 | - | Wurth Elektronik | - | 820 mA | 720 mOhms | + 150 C | - | - | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | WE-LQSA | 30 % | - | Standard | - | - | - | SMT Power Inductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semi-Shielded | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | 7 MHz | - | - | - | 820 mA | - | Power Inductors - SMD | - | - | - | 4 mm | - | 5 mm | 5 mm | - | - | - | - | - | ||
![]() 78404064101 Wurth Electronics | 980 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wurth Elektronik | - | - | - | 1500 | - | Wurth Elektronik | - | 900 mA | 532 mOhms | + 150 C | - | - | - 50 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | WE-LQSA | 30 % | - | Standard | - | - | - | SMT Power Inductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semi-Shielded | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 100 uH | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | 6 MHz | - | - | - | 1.2 A | - | Power Inductors - SMD | - | - | - | 4.6 mm | - | 6 mm | 6 mm | - | - | - | - | - | ||
![]() 78404054022 Wurth Electronics | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Wurth Elektronik | - | - | - | 1500 | - | Wurth Elektronik | - | 4.54 A | 23 mOhms | + 150 C | - | - | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | WE-LQSA | 30 % | - | Standard | - | - | - | SMT Power Inductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semi-Shielded | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | 77 MHz | - | - | - | 5.3 A | - | Power Inductors - SMD | - | - | - | 4 mm | - | 5 mm | 5 mm | - | - | - | - | - | ||
![]() 768772332 Wurth Electronics | 148 | - | - | - | - | - | - | - | - | - | - | - | Wirewound | - | - | Wurth Elektronik | - | - | - | 140 | WUERTH ELEKTRONIK GMBH & CO KG | Wurth Elektronik | 768772332 | 250 mA | 5.9 Ohms | + 125 C | - | - | - 40 C | PCB Mount | - | Active | - | - | - | 5.69 | Details | - | - | - | - | - | Tray | WE-TI HV | 10 % | - | - | EAR99 | - | - | Wirewound | - | - | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | Unshielded | - | compliant | - | Radial | - | - | - | - | Wurth Electronik | - | - | 5 mm | - | - | - | 0.7 mm | - | - | - | - | 10 kHz | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 850 kHz | - | - | Wirewound | 270 mA | - | Power Inductors - Leaded | - | - | 7.8 mm | 9.5 mm | - | 9.5 mm | - | - | - | - | - | - | ||
![]() 7687480222 Wurth Electronics | 58 | - | - | - | - | - | - | - | - | - | - | - | Wirewound | - | - | Wurth Elektronik | - | - | - | 80 | - | Wurth Elektronik | - | 500 mA | 2.5 Ohms | + 125 C | - | - | - 40 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | - | Tray | WE-TI HV | 5 % | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | Radial | - | - | - | - | - | - | - | 5 mm | - | - | - | 0.7 mm | 2.2 mH | - | - | - | 10 kHz | - | - | - | - | - | - | - | - | - | - | - | - | 820 kHz | - | Wirewound | - | 580 mA | - | Power Inductors - Leaded | - | - | 10.5 mm | 14.5 mm | - | 14.5 mm | - | - | - | - | - | - |