- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Minimum Quality Factor | Mounting Styles | Q Minimum | Qualification | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Depth | Termination Style | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7847806151 Wurth Electronics | 2912 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 1.2 Ohms | + 125 C | - 55 C | - | PCB Mount | 8 | - | - | - | WE-MCI | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 150 nH | 50 MHz | RF Inductors - Leaded | ± 5% | - | 500MHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847806120 Wurth Electronics | 23 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 280 mOhms | + 125 C | - 55 C | - | PCB Mount | 12 | - | - | - | WE-MCI | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 12 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 2.6GHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847806220 Wurth Electronics | 2219 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 400 mOhms | + 125 C | - 55 C | - | PCB Mount | 12 | - | - | - | WE-MCI | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 22 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 1.6GHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847804330 Wurth Electronics | 8666 | - | - | 0402 (1005M) | Ceramic | - | 0402 | 1005 | - | - | 200mA | 670 mOhms | + 125 C | - 55 C | - | PCB Mount | 8 | - | - | - | WE-MCI | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | - | - | 33 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 1.5GHz | - | RF Inductors | - | - | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | ||
![]() 7847805390 Wurth Electronics | 2949 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 140 mOhms | + 125 C | - 55 C | - | PCB Mount | 10 | - | - | - | WE-MCI | 0.3 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 39 nH | 100 MHz | RF Inductors - Leaded | ± 0.3nH | - | 6GHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847805100 Wurth Electronics | 155 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 50 mOhms | + 125 C | - 55 C | - | PCB Mount | 8 | - | - | - | WE-MCI | 0.3 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 1 nH | 100 MHz | RF Inductors - Leaded | ± 0.3nH | - | 10GHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 784325024 Wurth Electronics | 720 | - | - | 1050 | Ferrite | Wurth Elektronik | - | - | 700 | Wurth Elektronik | 14A | 5.4 mOhms | + 150 C | - 55 C | - | PCB Mount | - | AEC-Q200 | Details | Cut Tape | WE-HCIA | 20 % | Standard | Wirewound | - | Inductors, Chokes & Coils | Shielded | 4.7mm | SMD/SMT | - | - | 2.4 μH | - | Fixed Inductors | ± 20% | 14A | 55 MHz | Wirewound | Power Inductors | 20.7 A | Power Inductors - SMD | 10.5mm | 10mm | - | 4.5 mm | 10.5mm | 10 mm | 4.5mm | ||
![]() 78433391000 Wurth Electronics | 231 | - | - | 1011 | - | Wurth Elektronik | - | - | 200 | Wurth Elektronik | 5.6A | 33.2 mOhms | + 150 C | - 55 C | - | PCB Mount | - | - | Details | MouseReel | WE-CHSA | 20 % | Standard | SMT Power Inductor | - | - | Shielded | 11mm | SMD/SMT | - | - | 10 μH | 100 kHz | Power Inductors - SMD | ± 20% | 5.6A | 28 MHz | - | - | 14.4 A | Power Inductors - SMD | 10.6mm | 10.6mm | - | 11 mm | 9.6mm | 10.6 mm | 11mm | ||
![]() 78433490075 Wurth Electronics | 404 | - | - | 8090 | Iron Alloy | Wurth Elektronik | - | - | 350 | Wurth Elektronik | 12.8A | 5.9 mOhms | + 150 C | - 55 C | - | PCB Mount | - | AEC-Q200 | Details | Cut Tape | WE-CHSA | 20 % | Standard | Molded | - | Inductors, Chokes & Coils | Shielded | 9mm | SMD/SMT | - | - | 750 nH | - | Fixed Inductors | ± 20% | 12.8A | 154 MHz | Molded | Power Inductors | 34.5 A | Power Inductors - SMD | 8.1mm | 8.1mm | - | 9 mm | 8.1mm | 8.1 mm | 9mm | ||
![]() 7447840075G Wurth Electronics | 9006 | - | - | 0402 (1005M) | Ceramic | - | 0402 | 1005 | - | - | 300mA | 310 mOhms | + 125 C | - 55 C | - | PCB Mount | 8 | - | - | - | WE-MK | 2 % | Standard | Multilayer | RF | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | - | - | 7.5 nH | 100 MHz | RF Inductors - Leaded | ± 2% | - | 4.2GHz | - | RF Inductors | - | - | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | ||
![]() 7447707047 Wurth Electronics | 36 | - | - | - | - | Wurth Elektronik | - | - | 500 | Wurth Elektronik | 8.5 A | 10 mOhms | + 150 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Details | Cut Tape | WE-PD | 30 % | Standard | Wirewound | Power | Inductors, Chokes & Coils | Shielded | - | SMD/SMT | - | - | 4.7µH | - | Fixed Inductors | ± 30% | 8.5A | 28.8 MHz | Wirewound | Power Inductors | 15.5 A | Power Inductors - SMD | 12mm | 12mm | - | 8 mm | 12 mm | 12 mm | 8mm | ||
![]() 7847232045 Wurth Electronics | 272 |
| - | - | - | Wurth Elektronik | - | - | 220 | Wurth Elektronik | - | - | + 150 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Details | Cut Tape | WE-RCIS Rod Core Inductor SMT | - | - | Rod Core Inductor | - | Ferrites | - | - | SMD/SMT | - | - | 4.45µH | 100 kHz | Power Inductors - SMD | ± 20% | 12A | - | - | - | - | Power Inductors - SMD | 25mm | 11.5mm | - | - | - | - | 11.85mm | ||
![]() 7447840133 Wurth Electronics | 15143 | - | - | - | Ceramic | Wurth Elektronik | - | - | 10000 | Wurth Elektronik | 200mA | 670mΩ | + 125 C | - 55 C | 8 | PCB Mount | 8 | - | Details | MouseReel | WE-MK | 5% | Standard | Multilayer | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 5 mm | 0.7 mm | 33 nH | 100 MHz | Fixed Inductors | ± 5% | - | 1.5GHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 7447840020 Wurth Electronics | 8971 | - | - | - | Ceramic | Wurth Elektronik | - | - | 10000 | Wurth Elektronik | 300mA | 120mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | - | Details | MouseReel | WE-MK | 5% | Standard | Multilayer | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 5 mm | 0.7 mm | 2 nH | 100 MHz | Fixed Inductors | ± 0.3nH | - | 6GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 7447840056 Wurth Electronics | 7228 | - | - | - | Ceramic | Wurth Elektronik | - | - | 10000 | Wurth Elektronik | 300mA | 260mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | - | Details | MouseReel | WE-MK | 5% | Standard | Multilayer | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 5 mm | 0.7 mm | 5.6 nH | 100 MHz | Fixed Inductors | ± 0.3nH | - | 5.3GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 7447840110 Wurth Electronics | 9202 |
| - | - | Ceramic | Wurth Elektronik | - | - | 10000 | Wurth Elektronik | 300mA | 350mΩ | + 125 C | - 55 C | 8 | PCB Mount | 8 | - | Details | MouseReel | WE-MK | 5% | Standard | Multilayer | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 5 mm | 0.7 mm | 10 nH | 100 MHz | Fixed Inductors | ± 5% | - | 3.2GHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 7447840082 Wurth Electronics | 8161 | - | - | - | Ceramic | Wurth Elektronik | - | - | 10000 | Wurth Elektronik | 300mA | 330mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | - | Details | MouseReel | WE-MK | 5% | Standard | Multilayer | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 5 mm | 0.7 mm | 8.2 nH | 100 MHz | Fixed Inductors | ± 5% | - | 3.6GHz | - | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 7447840033 Wurth Electronics | 8139 | - | - | - | Ceramic | Wurth Elektronik | - | - | 10000 | Wurth Elektronik | 300mA | 190mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | - | Details | MouseReel | WE-MK | 5% | Standard | Multilayer | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | 3.3 nH | 100 MHz | Fixed Inductors | ± 0.3nH | - | 6GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 7447840010 Wurth Electronics | 8372 | - | - | - | Ceramic | Wurth Elektronik | - | - | 10000 | Wurth Elektronik | 300mA | 100mΩ | + 125 C | - 55 C | 8 | PCB Mount | - | - | Details | MouseReel | WE-MK | 5% | Standard | Multilayer | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | 1 nH | 100 MHz | Fixed Inductors | ± 0.3nH | - | 8GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | 1mm | 0.5mm | - | 0.5 mm | 1 mm | 0.5 mm | 0.5mm | ||
![]() 7447820127 Wurth Electronics | 13227 | - | - | - | Ceramic | Wurth Elektronik | - | - | 15000 | Wurth Elektronik | 120mA | 1350mΩ | + 125 C | - 55 C | 4 | PCB Mount | - | - | Details | MouseReel | WE-MK | 5% | Standard | Multilayer | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 5 mm | 0.7 mm | 27 nH | 100 MHz | Fixed Inductors | ± 5% | - | 1.8GHz | - | RF Inductors | - | RF Inductors - SMD | 0.6mm | 0.3mm | - | 0.3 mm | 0.6 mm | 0.3 mm | 0.3mm |