- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Minimum Quality Factor | Mounting Styles | Q Minimum | Qualification | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Depth | Termination Style | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7447860212 Wurth Electronics | 463 | - | - | - | Ceramic | Wurth Elektronik | - | - | 4000 | Wurth Elektronik | 300mA | 1200mΩ | + 125 C | - 55 C | 8 | PCB Mount | 8 | - | Details | MouseReel | WE-MK | 5% | Standard | Multilayer | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 5 mm | 0.7 mm | 120 nH | 50 MHz | Fixed Inductors | ± 5% | - | 500MHz | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.8mm | ||
![]() 7447860115 Wurth Electronics | 643 | - | - | - | Ceramic | Wurth Elektronik | - | - | 4000 | Wurth Elektronik | 300mA | 320mΩ | + 125 C | - 55 C | 12 | PCB Mount | 12 | - | Details | MouseReel | WE-MK | 5% | Standard | Multilayer | - | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 5 mm | 0.7 mm | 15 nH | 100 MHz | Fixed Inductors | ± 5% | - | 2.3GHz | - | RF Inductors | - | RF Inductors - SMD | 1.6mm | 0.8mm | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.8mm | ||
![]() 7447720220 Wurth Electronics | 23 | - | - | - | - | Wurth Elektronik | - | - | 140 | Wurth Elektronik | 3A | 55mΩ | + 125 C | - 40 C | - | PCB Mount | - | - | Details | Tray | WE-TI | 10% | Standard | Wirewound | - | Inductors, Chokes & Coils | Unshielded | - | Radial | 5 mm | 0.7 mm | 22 μH | 100 kHz | Fixed Inductors | ± 10% | 3A | 13 MHz | Wirewound | Power Inductors | 3.3 A | Power Inductors - Leaded | - | - | 7.8 mm | - | 9.5 mm | - | - | ||
![]() 78439370082 Wurth Electronics | 131 | - | - | 1510 | Metal Composite | Wurth Elektronik | - | - | 150 | Wurth Elektronik | 13A | 5.5 mOhms | + 125 C | - 40 C | - | PCB Mount | - | AEC-Q200 | Details | Cut Tape | WE-XHMA | 20 % | Standard | Molded | - | Inductors, Chokes & Coils | Shielded | 10mm | SMD/SMT | - | - | 8.2 μH | - | Fixed Inductors | ± 20% | 13A | 11 MHz | Molded | Power Inductors | 36.4 A | Power Inductors - SMD | 16.4mm | 15.4mm | - | 10 mm | 16.4mm | 15.4 mm | 9.1mm | ||
![]() 78404064330 Wurth Electronics | 1304 | - | - | - | - | Wurth Elektronik | - | - | 1500 | Wurth Elektronik | 1.7 A | 168 mOhms | + 150 C | - 50 C | - | PCB Mount | - | - | Details | MouseReel | WE-LQSA | 30 % | Standard | SMT Power Inductor | - | - | Semi-Shielded | - | SMD/SMT | - | - | 33 uH | 100 kHz | Power Inductors - SMD | - | - | 12 MHz | - | - | 2 A | Power Inductors - SMD | - | - | - | 4.6 mm | 6 mm | 6 mm | - | ||
![]() 7687480681 Wurth Electronics | 71 | - | - | - | Wirewound | Wurth Elektronik | - | - | 80 | Wurth Elektronik | 780 mA | 790 mOhms | + 125 C | - 40 C | - | PCB Mount | - | - | Details | Tray | WE-TI HV | 5 % | - | Wirewound | - | - | Unshielded | - | Radial | 5 mm | 0.7 mm | 680 uH | 10 kHz | - | - | - | 1.7 MHz | Wirewound | - | 1.1 A | Power Inductors - Leaded | - | - | 10.5 mm | 14.5 mm | 14.5 mm | - | - | ||
![]() 78404064680 Wurth Electronics | 1235 | - | - | - | - | Wurth Elektronik | - | - | 1500 | Wurth Elektronik | 1.1 A | 367 mOhms | + 150 C | - 50 C | - | PCB Mount | - | - | Details | MouseReel | WE-LQSA | 30 % | Standard | SMT Power Inductor | - | - | Semi-Shielded | - | SMD/SMT | - | - | 68 uH | 100 kHz | Power Inductors - SMD | - | - | 8 MHz | - | - | 1.4 A | Power Inductors - SMD | - | - | - | 4.6 mm | 6 mm | 6 mm | - | ||
![]() 78404064047 Wurth Electronics | 884 | - | - | - | - | Wurth Elektronik | - | - | 1500 | Wurth Elektronik | 3.7 A | 34 mOhms | + 150 C | - 50 C | - | PCB Mount | - | - | Details | MouseReel | WE-LQSA | 30 % | Standard | SMT Power Inductor | - | - | Semi-Shielded | - | SMD/SMT | - | - | 4.7 uH | 100 kHz | Power Inductors - SMD | - | - | 36 MHz | - | - | 5.5 A | Power Inductors - SMD | - | - | - | 4.6 mm | 6 mm | 6 mm | - | ||
![]() 784393440056 Wurth Electronics | 974 | - | - | - | - | - | - | - | - | - | 16 A | 2.9 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | 560nH | - | Power Inductors - SMD | ± 20% | 16A | - | - | Power Inductors | - | - | 6.65mm | 6.45mm | - | - | - | - | 2.4mm | ||
![]() 7847806121 Wurth Electronics | 3661 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 1.2 Ohms | + 125 C | - 55 C | - | PCB Mount | 12 | - | - | - | - | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 120 nH | 50 MHz | RF Inductors - Leaded | ± 5% | - | 500MHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847806181 Wurth Electronics | 271 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 1.3 Ohms | + 125 C | - 55 C | - | PCB Mount | 12 | - | - | - | - | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 180 nH | 50 MHz | RF Inductors - Leaded | ± 5% | - | 400MHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847805470 Wurth Electronics | 2601 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 160 mOhms | + 125 C | - 55 C | - | PCB Mount | 10 | - | - | - | - | 0.3 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 4.7 nH | 100 MHz | RF Inductors - Leaded | ± 0.3nH | - | 4GHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847805560 Wurth Electronics | 2116 | - | - | 0603 (1608M) | Ceramic | - | 0603 | 1608 | - | - | 300mA | 180 mOhms | + 125 C | - 55 C | - | PCB Mount | 10 | - | - | - | - | 0.3 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.8mm | SMD/SMT | - | - | 5.6 nH | 100 MHz | RF Inductors - Leaded | ± 0.3nH | - | 4GHz | - | RF Inductors | - | - | 1.6mm | 0.8mm | - | 0.8 mm | 1.6mm | 0.8 mm | 0.8mm | ||
![]() 7847804120 Wurth Electronics | 268 | - | - | 0402 (1005M) | Ceramic | - | 0402 | 1005 | - | - | 300mA | 410 mOhms | + 125 C | - 55 C | - | PCB Mount | 8 | - | - | - | - | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | - | - | 12 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 2.8GHz | - | RF Inductors | - | - | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | ||
![]() 7847804560 Wurth Electronics | 8308 | - | - | 0402 (1005M) | Ceramic | - | 0402 | 1005 | - | - | 200mA | 1.2 Ohms | + 125 C | - 55 C | - | PCB Mount | 8 | - | - | - | - | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | - | - | 56 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 800MHz | - | RF Inductors | - | - | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | ||
![]() 7847803270 Wurth Electronics | 8607 | - | - | 0402 (1005M) | Ceramic | - | 0402 | 1005 | - | - | 300mA | 170 mOhms | + 125 C | - 55 C | - | PCB Mount | 8 | - | - | - | - | 0.3 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | - | - | 2.7 nH | 100 MHz | RF Inductors - Leaded | ± 0.3nH | - | 6GHz | - | RF Inductors | - | - | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | ||
![]() 78438366033 Wurth Electronics | 409 | - | - | 5020 | Iron Alloy | - | - | - | - | - | 5A | 38.4 mOhms | + 125 C | - 40 C | - | PCB Mount | - | - | - | - | - | 20 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | Shielded | 2.1mm | SMD/SMT | - | - | 3.3 μH | 100 kHz | Power Inductors - SMD | ± 20% | 5A | - | Molded | Power Inductors | 7 A | - | 5.4mm | 5.4mm | - | 2.1 mm | 5.4mm | 5.4 mm | 2.1mm | ||
![]() 78438367068 Wurth Electronics | 291 | - | - | 5030 | Iron Alloy | - | - | - | - | - | 4.3A | 48.3 mOhms | + 125 C | - 40 C | - | PCB Mount | - | - | - | - | - | 20 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | Shielded | 3.1mm | SMD/SMT | - | - | 6.8 μH | 100 kHz | Power Inductors - SMD | ± 20% | 4.3A | - | Molded | Power Inductors | 5.7 A | - | 5.4mm | 5.4mm | - | 3.1 mm | 5.4mm | 5.4 mm | 3.1mm | ||
![]() 7847804270 Wurth Electronics | 3883 | - | - | 0402 (1005M) | Ceramic | - | 0402 | 1005 | - | - | 300mA | 670 mOhms | + 125 C | - 55 C | - | PCB Mount | 8 | - | - | - | - | 5 % | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 0.5mm | SMD/SMT | - | - | 27 nH | 100 MHz | RF Inductors - Leaded | ± 5% | - | 1.6GHz | - | RF Inductors | - | - | 1mm | 0.5mm | - | 0.5 mm | 1mm | 0.5 mm | 0.5mm | ||
![]() 784383130068 Wurth Electronics | 1537 | - | - | 1610 | Iron Alloy | - | 0606 | 1616 | - | - | 8.1A | 126 mOhms | + 125 C | - 40 C | - | PCB Mount | - | - | - | - | - | 30 % | Standard | Power Inductor | Power | Inductors, Chokes & Coils | Shielded | 1mm | SMD/SMT | - | - | 680 nH | 100 kHz | Power Inductors - SMD | ± 30% | 1.55A | - | - | Power Inductors | 3.8 A | - | 1.6mm | 1.6mm | - | 1 mm | 1.6mm | 1.6 mm | 1mm |