- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Core Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | Qualification | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Depth | Termination Style | Inductance | Test Frequency | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7447906 Wurth Electronics | 726 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | WE-MI | - | - | - | - | - | - | - | SMD/SMT | 4.7 uH | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 760800102 Wurth Electronics | 18 |
| - | - | - | - | - | - | - | - | - | 12 A | 55 mOhms | - | - | - | - | - | - | - | WE-TORPFC | - | - | - | - | - | - | - | - | 510 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 760801401 Wurth Electronics | 51 |
| - | - | - | - | - | - | - | - | - | 11.5 A | 22 mOhms | - | - | - | - | - | - | - | WE-TORPFC | - | - | - | - | - | - | - | - | 118 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 760801202 Wurth Electronics | 24 |
| - | - | - | - | - | - | - | - | - | 13 A | 50 mOhms | - | - | - | - | - | - | - | WE-TORPFC | - | - | - | - | - | - | - | - | 340 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 760801201 Wurth Electronics | 26 |
| - | - | - | - | - | - | - | - | - | 13 A | 40 mOhms | - | - | - | - | - | - | - | WE-TORPFC | - | - | - | - | - | - | - | - | 170 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74438357033 Wurth Electronics | 659 | - | - | - | - | - | - | - | - | - | - | 5 A | 33.5 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | WE-MAPI | 20 % | - | - | - | - | - | - | SMD/SMT | 3.3 uH | 100 kHz | Power Inductors - SMD | - | - | - | - | Power Inductors | 5 A | - | - | - | - | 3.1 mm | 4.1 mm | 4.1 mm | - | ||
![]() 74439370330 Wurth Electronics | 63 | - | - | - | - | - | - | - | - | - | - | 8.5 A | 18 mOhms | + 125 C | - 40 C | PCB Mount | - | - | - | - | WE-XHMI | 20 % | - | - | - | - | - | - | SMD/SMT | 33 uH | 100 kHz | Power Inductors - SMD | - | - | - | - | Power Inductors | 18.15 A | - | - | - | - | 10.1 mm | 16.4 mm | 15.4 mm | - | ||
![]() 7447908 Wurth Electronics | 95 | - | - | - | - | - | - | - | - | - | - | - | 1 Ohms | + 125 C | - 55 C | PCB Mount | 50 | - | - | - | WE-MI | 10 % | - | SMT Multilayer Inductor | - | - | Shielded | - | SMD/SMT | 10 uH | - | Power Inductors - SMD | - | - | - | - | SMT Multilayer Inductors | - | - | - | - | - | - | 2 mm | 1.25 mm | - | ||
![]() 760801403 Wurth Electronics | 22 |
| - | - | - | - | - | - | - | - | - | 11.5 A | 35 mOhms | - | - | - | - | - | - | - | WE-TORPFC | - | - | - | - | - | - | - | - | 355 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 784314011 Wurth Electronics | 1203 | - | - | - | - | - | - | - | - | - | - | 14.7 A | 3.47 mOhms | + 150 C | - 55 C | PCB Mount | - | - | - | - | WE-HCIA | 20 % | - | High Power Inductor | - | - | - | - | SMD/SMT | 1.1 uH | 100 kHz | Power Inductors - SMD | - | - | - | - | High Current Inductors | 15.2 A | - | - | - | - | 4.8 mm | 7 mm | 6.9 mm | - | ||
![]() 74408053220 Wurth Electronics | 2270 | - | - | - | - | Ferrite | - | - | - | - | - | 900 mA | 270 mOhms | + 150 C | - 40 C | PCB Mount | - | - | - | - | WE-HEPC | 20 % | - | Power Inductor | - | - | Shielded | - | SMD/SMT | 22 uH | 100 kHz | Power Inductors - SMD | - | - | - | Wirewound | Power Inductors | 1.4 A | - | - | - | - | 2.85 mm | 4.9 mm | 4.9 mm | - | ||
![]() 7443762504047 Wurth Electronics | 168 | - | - | Through Hole | - | Manganese Zinc Ferrite | Wurth Elektronik | - | - | 200 | Wurth Elektronik | 23A | 3.05 mOhms | + 125 C | - 40 C | PCB Mount | - | - | Details | MouseReel | WE-HCF | ±20% | Standard | Wirewound | - | Inductors, Chokes & Coils | Unshielded | - | Solder Tab | 4.7µH | - | Fixed Inductors | ± 20% | 24A | 14.5 MHz | - | Power Inductors | 14 A | Power Inductors - Leaded | - | - | - | 4.1 mm | 25.2 mm | 18.2 mm | - | ||
![]() 744373680068 Wurth Electronics | 96 | - | - | - | - | - | Wurth Elektronik | - | - | 500 | Wurth Elektronik | - | - | - | - | PCB Mount | - | - | Details | MouseReel | WE-LHMI | - | Standard | - | Power | Inductors, Chokes & Coils | Shielded | - | SMD/SMT | 680nH | - | Fixed Inductors | ± 20% | 16A | - | - | Power Inductors | - | Power Inductors - SMD | 11mm | 10mm | - | - | - | - | 3.8mm | ||
![]() 7447880222 Wurth Electronics | 2041 | - | - | - | 0805 (2012M) | Ceramic | - | 0805 | 2012 | - | - | 300mA | 1.2 Ohms | + 125 C | - 55 C | PCB Mount | 12 | - | - | - | WE-MK | 5 % | - | Multilayer | High Frequency | Inductors, Chokes & Coils | Shielded | 1.25mm | SMD/SMT | 220nH | 50 MHz | RF Inductors - Leaded | ± 5% | - | 350MHz | - | RF Inductors | - | - | 2mm | 1.25mm | - | 0.85 mm | 2mm | 1.25 mm | 1.25mm | ||
![]() 744758282A Wurth Electronics | In Stock | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 820nH | - | - | ± 5% | - | 350MHz | - | - | - | - | 2.6mm | 2.1mm | - | - | - | - | 1.7mm | ||
![]() 74457127 Wurth Electronics | 135 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27µH | - | - | ± 15% | 3.8A | - | - | - | - | - | 22mm | 15mm | - | - | - | - | 7mm | ||
![]() 784393440018 Wurth Electronics | 902 | - | - | - | - | - | - | - | - | - | - | 20 A | 1.32 mOhms | - | - | PCB Mount | - | - | - | - | WE-XHMA | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | 180nH | - | Power Inductors - SMD | ± 20% | 20A | - | - | Power Inductors | - | - | 6.65mm | 6.45mm | - | - | - | - | 2.4mm | ||
![]() 78438324033 Wurth Electronics | 2221 |
| - | - | 1005 (2512 metric) | Iron Powder | Wurth Elektronik | 1005 | 2512 | 3000 | Wurth Elektronik | 1.3 A | 260 mOhms | + 125 C | - 40 C | PCB Mount | - | AEC-Q200 | Details | MouseReel | WE-MAIA | 20 % | Standard | Wirewound | Automotive | Inductors, Chokes & Coils | Shielded | - | SMD/SMT | 3.3µH | 100 kHz | Fixed Inductors | ± 20% | 1.3A | 42 MHz | - | Power Inductors | 2.6 A | Power Inductors - SMD | 2.5mm | 2mm | - | 1.2 mm | 2.5 mm | 2 mm | 1.2mm | ||
![]() 784787221 Wurth Electronics | 771 | - | - | - | 3027 (7870 metric) | Ferrite | Wurth Elektronik | 3027 | 7870 | 1000 | Wurth Elektronik | 670 mA | 876 mOhms | + 125 C | - 40 C | PCB Mount | - | AEC-Q200 | Details | MouseReel | WE-PD2SA | 25 % | Standard | Wirewound | Power | Inductors, Chokes & Coils | Shielded | - | SMD/SMT | 220µH | 100 kHz | Fixed Inductors | ± 25% | 670mA | 3.5 MHz | Wirewound | Power Inductors | 580 mA | Power Inductors - SMD | 7.8mm | 7mm | - | 5 mm | 7.8 mm | 7 mm | 5mm | ||
![]() 7847709680 Wurth Electronics | 103 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68µH | - | - | ± 20% | 2.6A | - | - | - | - | - | 12mm | 12mm | - | - | - | - | 10mm |