- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7443310082 Würth Elektronik | 405 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 100MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.476Lx0.449W 12.10mmx11.40mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 21A | Shielded | - | 21A | - | - | - | - | 820nH | 100kHz | 2.5mOhm Max | - | - | 66A | - | - | - | - | - | 0.394 10.00mm | 12.0904mm | 11.4046mm | - | ROHS3 Compliant | - | ||
![]() 74438333033 Würth Elektronik | 1030 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 1212 (3030 Metric) | - | - | 38MHz | - | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 1.1A | Shielded | 3mm | 1.1A | - | 3030 | 1212 | - | 3.3μH | 100kHz | 266mOhm Max | 1.1A | - | 2.95A | - | 20% | 1.1A | 232mOhm | 1mm | 0.039 1.00mm | 3mm | 2.9972mm | Unknown | ROHS3 Compliant | - | ||
![]() 744786156A Würth Elektronik | 1358 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 1.1GHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 300mA | Unshielded | - | 300mA | - | 1608 | 0603 | - | 56nH | 100MHz | 750mOhm Max | 300mA | 8 @ 100MHz | - | - | 5% | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | ||
![]() 7447779139 Würth Elektronik | 802 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7345 | - | - | 12MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 230mOhm | 125°C | -40°C | - | 1.11A | Shielded | 7.3mm | 1.11A | - | - | - | 4mm | 39μH | 1kHz | 230mOhm Max | 1.11A | - | 1.23A | - | 20% | 1.11A | 230mOhm | 4.5mm | 0.177 4.50mm | 7.3mm | 7.3mm | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() 7447786006 Würth Elektronik | 38 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 60MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.244Lx0.232W 6.20mmx5.90mm | ±25% | Active | 1 (Unlimited) | - | Wirewound | 62mOhm | - | - | - | 2.5A | Shielded | - | - | - | - | - | - | 6.8μH | - | 75mOhm Max | - | - | 2.3A | - | 25% | - | - | - | 0.201 5.10mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 7443550320 Würth Elektronik | 133 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1350 | - | - | 34MHz | - | - | -40°C~155°C | Tape & Reel (TR) | WE-HCI | 0.512Lx0.504W 13.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 5.3mOhm | 155°C | -40°C | Wirewound | 16A | Shielded | 12.8mm | 16A | - | - | - | - | 3.2μH | 100kHz | 5.3mOhm | 16A | - | 15A | - | 20% | 16A | 5.3Ohm | 4.7mm | 0.197 5.00mm | 13mm | 12.8mm | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() 74437377047 Würth Elektronik | 504 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 13MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 7.5A | Shielded | - | - | - | - | - | - | 4.7μH | - | 15mOhm Max | - | - | 18A | - | 20% | - | - | - | 0.138 3.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744775115 Würth Elektronik | 203 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 20MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 90mOhm | 125°C | -40°C | Wirewound | 1.93A | Unshielded | - | 1.93A | - | - | - | - | 15μH | 10kHz | 90mOhm Max | 1.93A | - | 2.23A | - | 10% | 1.93A | - | 5mm | 0.217 5.50mm | 7mm | 7.8mm | Unknown | ROHS3 Compliant | - | ||
![]() 744028000056 Würth Elektronik | 1607 | - | Datasheet | 42 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2811 | - | - | 2GHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±35% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 4.5A | Shielded | - | 4.5A | - | - | - | - | 56nH | 100kHz | 15mOhm Max | 4.5A | - | 6A | - | 35% | 4.5A | - | 1.1mm | 0.047 1.20mm | 2.794mm | 2.794mm | Unknown | ROHS3 Compliant | - | ||
![]() 744373560033 Würth Elektronik | 92 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8030 | - | - | 95MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.362Lx0.335W 9.20mmx8.50mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 16A | Shielded | - | 16A | - | - | - | - | 330nH | 100kHz | 2.57mOhm Max | - | - | 39A | - | - | - | - | - | 0.118 3.00mm | 9.1948mm | 8.509mm | - | ROHS3 Compliant | - | ||
![]() 784771101 Würth Elektronik | 1003 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1260 | - | - | 6.5MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.5A | Shielded | - | 1.5A | - | - | - | - | 100μH | 100kHz | 174mOhm Max | - | - | 1.7A | - | - | - | - | - | 0.248 6.30mm | 11.9888mm | 11.9888mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74437334056 Würth Elektronik | 110 |
| Datasheet | - | Surface Mount | Surface Mount | 2-SMD | 2 | 5020 | - | - | 21MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Discontinued | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 2.1A | Shielded | - | 2.1A | - | - | - | - | 5.6μH | 100kHz | 122mOhm Max | - | - | 5.5A | - | 20% | 2.1A | - | - | 0.079 2.00mm | 5.207mm | 5.207mm | Unknown | ROHS3 Compliant | - | ||
![]() 74408943560 Würth Elektronik | 287 | - | Datasheet | 77 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 11MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 700mA | Shielded | 4.8mm | 700mA | - | - | - | - | 56μH | 100kHz | 481mOhm Max | 700mA | - | 900mA | - | 20% | 700mA | - | 3.8mm | 0.161 4.10mm | 4.8mm | 4.8006mm | Unknown | ROHS3 Compliant | - | ||
![]() 7447211332 Würth Elektronik | 89 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | 500kHz | - | - | -40°C~125°C | Tray | WE-TIF | 0.433Dia 11.00mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 370mA | Unshielded | - | 370mA | - | - | - | - | 3.3mH | 10kHz | 3.6Ohm Max | - | - | 520mA | - | 5% | 370mA | - | - | 0.591 15.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 744760312C Würth Elektronik | 1437 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | 200MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 4.2Ohm | 125°C | -40°C | Ceramic, Wirewound | 150mA | Unshielded | 1.7mm | 150mA | 25MHz | 2012 | 0805 | - | 1.2μH | 25MHz | 4.6Ohm Max | 150mA | 20 @ 25MHz | - | 20 | 5% | - | 4.56Ohm | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | Unknown | ROHS3 Compliant | - | ||
![]() 7440320056 Würth Elektronik | 543 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | 15.989131mg | 28MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 440mA | Unshielded | - | 440mA | - | 3225 | 1210 | - | 5.6μH | 1MHz | 360mOhm Max | 440mA | 20 @ 1MHz | 1.15A | 20 | 20% | 440mA | - | 2mm | 0.091 2.30mm | 3.2004mm | 3.2mm | Unknown | ROHS3 Compliant | - | ||
![]() 74404024330 Würth Elektronik | 126 | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | 2520 | - | 32.006612mg | 17MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | - | - | Wirewound | 440mA | Shielded | - | 440mA | - | - | - | - | 33μH | 1MHz | 1.53Ohm | 440mA | - | 400mA | - | 20% | 440mA | - | 1.2mm | 0.047 1.20mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | ||
![]() 74454133 Würth Elektronik | 143 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 12MHz | 100kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD3 | 0.500Lx0.394W 12.70mmx10.00mm | ±15% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 1.2A | Shielded | 10mm | - | - | - | - | - | 33μH | - | 160mOhm Max | 1.2A | - | 1.8A | - | - | - | - | 4.9mm | 0.205 5.20mm | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() 7447714022 Würth Elektronik | 329 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 53MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Performance | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 8mOhm | 125°C | -40°C | Wirewound | 8.6A | Shielded | 10mm | 8.6A | - | - | - | - | 2.2μH | 100kHz | 8mOhm Max | 8.6A | - | 9.5A | - | 30% | 8.6A | 8mOhm | 5mm | 0.197 5.00mm | 10mm | 10mm | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() 7447713470 Würth Elektronik | 569 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 11.4MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Performance | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.2A | Shielded | - | - | - | - | - | - | 47μH | - | 248mOhm Max | - | - | 1.9A | - | 20% | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | AEC-Q200 |