- Inductance
- Series
- Tolerance
- Operating Temperature
- RoHS
- Self Resonant Frequency
- Test Frequency
- Note
- Size
- Core Material
- Features
- Mounting Type
Attribute column
Manufacturer
Wurth Electronics Wireless Charging Coils
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Frequency-Self-Resonant | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Current Rating | Function | Inductance | DC Resistance (DCR) | Q @ Freq | Logic Function | Current - Saturation | Inductance Tolerance | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 760308103148 Würth Elektronik | 44 |
| Datasheet | 56 Weeks | 15MHz 19MHz | -20°C~105°C | WE-WPCC | 2.80Lx2.40W x 0.16 H 71.0mmx61.0mmx4.0mm | ±10% | Active | 1 (Unlimited) | 2 Coil, 1 Layer | - | - | 8.5A | - | Receiver, Transmitter | 6.9μH, 6.4μH | 52mOhm Max | 120 @ 125kHz, 115 @ 125kHz | - | 20A | 10% | - | - | - | - | ROHS3 Compliant | ||
![]() 760308101104 Würth Elektronik | 42 | - | Datasheet | 28 Weeks | 20MHz | -20°C~105°C | WE-WPCC | 0.81Dia x 0.10 H 20.5mmx2.6mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 2 Layer | 105°C | -20°C | 2.5A | 2.5A | Transmitter | 6.3μH | 125mOhm Max | 42 @ 125kHz | - | 6A | 10% | 2.54mm | - | - | - | ROHS3 Compliant | ||
![]() 760308101304 Würth Elektronik | 101 |
| Datasheet | 17 Weeks | 16MHz | -20°C~105°C | WE-WPCC | 1.85Dia x 0.12 H 47.0mmx3.0mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 1 Layer | 105°C | -20°C | 6A | 6A | Transmitter | 6.3μH | 48mOhm Max | 115 @ 125kHz | - | 10A | 10% | 3.048mm | - | - | Unknown | ROHS3 Compliant | ||
![]() 760308103102 Würth Elektronik | 36 | - | Datasheet | 14 Weeks | 11MHz | -20°C~105°C | WE-WPCC | 1.79Lx2.09W x 0.18 H 45.5mmx53.0mmx4.5mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 1 Layer | - | - | 7A | - | Transmitter | 10μH | 55mOhm Max | 130 @ 125kHz | - | 10A | 10% | - | - | - | - | ROHS3 Compliant | ||
![]() 760308101141 Würth Elektronik | 214 |
| Datasheet | 10 Weeks | 11MHz | -20°C~105°C | WE-WPCC | 1.97Dia x 0.20 H 50.0mmx5.0mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 2 Layer | - | - | 9A | - | Transmitter | 10μH | 30mOhm Max | 220 @ 125kHz | - | 16A | 10% | - | - | - | - | ROHS3 Compliant | ||
![]() 760308101219 Würth Elektronik | 34 | - | Datasheet | 13 Weeks | 22MHz | -20°C~105°C | WE-WPCC | 0.59Dia x 0.02 H 15.0mmx0.6mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 1 Layer | 105°C | -20°C | 700mA | 700mA | Receiver | 11.8μH | 750mOhm Max | 13 @ 125kHz | Receiver | 1.5A | 10% | 508μm | - | - | Unknown | ROHS3 Compliant | ||
![]() 760308103146 Würth Elektronik | 35 |
| Datasheet | 28 Weeks | 11MHz | -20°C~60°C | WE-WPCC | 2.01Lx1.85W x 0.18 H 51.0mmx47.0mmx4.5mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 1 Layer | - | - | 8A | - | Transmitter | 8.5μH | 56mOhm Max | 140 @ 125kHz | - | 16A | 10% | - | - | - | - | ROHS3 Compliant | ||
![]() 760308101214 Würth Elektronik | 51 | - | Datasheet | 35 Weeks | 11MHz | -20°C~105°C | WE-WPCC | 0.75Dia x 0.03 H 19.0mmx0.8mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 3 Layer | 105°C | -20°C | 1.1A | 1.1A | Receiver | 26μH | 520mOhm Max | 25 @ 125kHz | Receiver | 2A | 10% | 762μm | - | - | - | ROHS3 Compliant | ||
![]() 760308102306 Würth Elektronik | 37 |
| Datasheet | 13 Weeks | 17.5MHz 19MHz | -20°C~105°C | WE-WPCC | 1.73Lx1.73W x 0.03 H 44.0mmx44.0mmx0.75mm | ±10% | Active | 1 (Unlimited) | 2 Coil, 1 Layer | - | - | 2A 5A | - | Receiver | 8μH, 1.4μH | 400mOhm Max 100mOhm Max | 19 @ 125kHz, 47 @ 125kHz | - | 5A 5A | - | - | - | - | - | ROHS3 Compliant | ||
![]() 760308102213 Würth Elektronik | 63 | - | Datasheet | 42 Weeks | 21MHz | -20°C~105°C | WE-WPCC | 1.14Lx1.14W x 0.04 H 29.0mmx29.0mmx0.9mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 1 Layer | 105°C | -20°C | 1.7A | 1.7A | Receiver | 7.9μH | 330mOhm Max | 18 @ 125kHz | Receiver | 4A | 10% | 1.016mm | 28.956mm | 28.956mm | - | ROHS3 Compliant | ||
![]() 760308102212 Würth Elektronik | 29 | - | Datasheet | 13 Weeks | 25MHz | -20°C~105°C | WE-WPCC | 1.14Lx1.14W x 0.04 H 29.0mmx29.0mmx0.9mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 1 Layer | 105°C | -20°C | 2A | 2A | Receiver | 5.4μH | 240mOhm Max | 18 @ 125kHz | Receiver | 4A | 10% | 1.016mm | 28.956mm | 28.956mm | - | ROHS3 Compliant | ||
![]() 760308101105 Würth Elektronik | 81 | - | Datasheet | 17 Weeks | 20MHz | -20°C~105°C | WE-WPCC | 0.81Dia x 0.10 H 20.5mmx2.6mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 2 Layer | 105°C | -20°C | 3A | 3A | Transmitter | 3.3μH | 80mOhm Max | 30 @ 125kHz | - | 6A | 10% | 2.54mm | - | - | - | ROHS3 Compliant | ||
![]() 760308102308 Würth Elektronik | 80 |
| Datasheet | 13 Weeks | 27MHz | -20°C~105°C | WE-WPCC | 1.97Lx1.18W x 0.14 H 50.0mmx30.0mmx3.5mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 1 Layer | - | - | 8.5A | - | Transmitter | 3μH | 35mOhm Max | 60 @ 125kHz | - | 15A | 10% | - | - | - | - | ROHS3 Compliant | ||
![]() 760308105214 Würth Elektronik | 59 | - | - | 14 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 760308101107 Würth Elektronik | 173 |
| - | 15 Weeks | 7.5MHz | -20°C~105°C | WE-WPCC | 1.220Dia x 0.098 H 31.00mmx2.50mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 1 Layer | - | - | 2A | - | Transmitter | 24μH | 315mOhm | 55 @ 125kHz | - | 8A | - | - | - | - | - | ROHS3 Compliant | ||
![]() 760308101106 Würth Elektronik | 90 |
| - | 15 Weeks | 38MHz | -20°C~105°C | WE-WPCC | 0.807Dia x 0.110 H 20.50mmx2.80mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 1 Layer | - | - | 2.5A | - | Transmitter | 2.5μH | 90mOhm | 30 @ 125kHz | - | 8A | - | - | - | - | - | ROHS3 Compliant | ||
![]() 760308105309 Würth Elektronik | 73 | - | - | 14 Weeks | 18.5MHz | -20°C~105°C | WE-WPCC | 1.035Dia x 0.019 H 26.30mmx0.49mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 1 Layer | - | - | 1.5A | - | Receiver | 10.5μH | 450mOhm | 19 @ 125kHz | - | 3A | - | - | - | - | - | ROHS3 Compliant | ||
![]() 760308101309 Würth Elektronik | 641 | - | - | 14 Weeks | 19MHz | -20°C~105°C | WE-WPCC | 1.035Dia x 0.019 H 26.30mmx0.49mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 1 Layer | - | - | 1.5A | - | Receiver | 10μH | 450mOhm | 20 @ 125kHz | - | 5A | - | - | - | - | - | ROHS3 Compliant | ||
![]() 760308103109 Würth Elektronik | 60 |
| - | 11 Weeks | 11MHz | -20°C~105°C | WE-WPCC | 2.244Lx2.008W x 0.165 H 57.00mmx51.00mmx4.20mm | ±10% | Active | 1 (Unlimited) | 1 Coil, 1 Layer | - | - | 9A | - | Receiver | 10.2μH | 50mOhm | 130 @ 125kHz | - | 18A | - | - | - | - | - | ROHS3 Compliant |