- Product
- Type
- Diameter
- Height
- Impedance
- Material
- Product Type
- Series
- Tolerance
- Brand
- Case Code
- Construction
Attribute column
Manufacturer
Wurth Electronics Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Material | Housing Material | Core Material | Base Product Number | Brand | Colour front ring | Construction type lens | DC Resistance-Max | Degree of protection (IP) | Degree of protection (NEMA) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Min | Ihs Manufacturer | Inner Diameter | Inside Diameter | Manufacturer | Manufacturer Part Number | Material front ring | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Outside Length | Package | Package Description | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Voltage, Rating | With front ring | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Ingress Protection | Depth | Construction | Reach Compliance Code | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Housing Color | Brand Name | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Connector Style | Max DC Current | Filter Type | Product Type | Operating Temperature Range | Rated Current | Includes | Convert From (Adapter End) | Convert To (Adapter End) | Housing Finish | Outside Diameter | Output Impedance | Number of Positions (Convert From) | Orientation (Convert From) | Shell Size - Insert (Convert From) | Outer Diameter | Orientation (Convert To) | Product | Number of Positions (Convert To) | Features | Shell Size - Insert (Convert To) | Case Code | Product Category | Product Length | Diameter | Height | Length | Width | Material Flammability Rating | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7427922 Wurth Electronics | 1302 |
| - | Panel Mount | Flange | Ferrite | Aluminum Alloy | Ferrite | TBF22 | Wurth Elektronik | - | - | 0.2 Ω | - | - | - | 3000 | 1000 MHz | 100 MHz | WUERTH ELEKTRONIK GMBH & CO KG | - | - | Wurth Elektronik | 7427922 | - | +/- 500 mA, +/- 5 A | 200 mOhms | + 125 C | ITT Cannon, LLC | - 55 C | 125 °C | -55 °C | - | Bulk | 1206 | Active | Active | AEC-Q200 | 1.73 | Compliant | Yes | SMD EMI Suppression Ferrite Beads WE-CBF | - | - | -55°C ~ 125°C | Cut Tape | MIL-DTL-5015, CA | 25 % | e3 | Yes | EAR99 | High Speed EMI Suppression Ferrite Bead | 200 mΩ | Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | 8504.50.80.00 | Threaded | Ferrites | - | TAPE AND REEL | Unshielded | 1 | - | 1.6 mm | Multi-Layer | compliant | 500 mA | SMD/SMT | 3216 | 1206 | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | Olive | - | 5.6 H | 100 MHz, 1000 MHz | 200 mΩ | 60 Ω | Standard | 500 mA | FERRITE CHIP | Ferrite Beads | - 55 C to + 125 C | 0.5 A | - | Female Sockets | Male Pins | Chromate | - | 60 OHM Ω | 19 | W | 22-14 | - | W | Ferrite Beads | 19 | - | 22-14 | 1206 | Ferrite Beads | - | - | 1.1 mm | 3.2 mm | 1.6 mm | - | Unknown | ||
![]() 7427214A Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7427134 Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74270106 Wurth Electronics | 186 | - | - | - | - | 4 W 620 | - | - | - | - | - | - | - | - | - | 13.2 x 7.1 x 12.7mm | - | - | - | - | 7.1mm | 7.1 mm | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toroid Core | - | - | - | - | EMI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 107ohm | - | - | - | Ferrite Toroids / Ferrite Rings | - | - | - | - | - | - | 13.2 mm | - | - | - | - | 13.2mm | - | Toroids | - | - | - | - | - | 12.7mm | 12.7mm | 12.7mm | - | - | - | - | ||
![]() 74275815S Wurth Electronics | 183 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STAR-BUENO | 25 % | - | - | - | Snap Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74279241 Wurth Electronics | In Stock | - | - | SURFACE MOUNT | - | Ferrite | - | - | - | Wurth Elektronik | - | - | 0.3 Ω | - | - | - | 2000 | 1000 MHz | 100 MHz | WUERTH ELEKTRONIK GMBH & CO KG | - | - | Wurth Elektronik | 74279241 | - | +/- 400 mA, +/- 5 A | 300 mOhms | + 125 C | - | - 55 C | 125 °C | -55 °C | - | - | 1806 | Active | - | AEC-Q200 | 2.35 | Details | Yes | SMD EMI Suppression Ferrite Beads WE-CBF | - | - | - | MouseReel | WE-CBF | 25 % | e3 | - | EAR99 | High Speed EMI Suppression Ferrite Bead | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Ferrites | - | TR, EMBOSSED, 7 INCH | Shielded | 1 | - | - | Multi-Layer | compliant | - | SMD/SMT | - | - | L4.5XB1.6XH1.6 (mm)/L0.177XB0.063XH0.063 (inch) | - | Wurth Electronik | - | 100 MHz, 1000 MHz | - | 80 Ohms, 160 Ohms | - | - | FERRITE CHIP | Ferrite Beads | - 55 C to + 125 C | 0.4 A | - | - | - | - | - | 80 OHM Ω | - | - | - | - | - | Ferrite Beads | - | - | - | 1806 | Ferrite Beads | - | - | 1.6 mm | 4.5 mm | 1.6 mm | - | - | ||
![]() 74272594 Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | Black | Round | - | IP67/IP69K | 13 | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7427133 Wurth Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |